STK282-270-E
STK282-270-E
Obsolete
Description:  POWER AMP MODULE CLASS-D
Manufacturer:  onsemi
History Price: $18.40000
In Stock: 30900
STK282-270-E Specification
Specification
Part No
STK282-270-E
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Output Type
-
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Features
-
Mounting Type
-
Operating Temperature
-
Supplier Device Package
-
Package / Case
-
STK282-270-E Related Parts
STK404-070N-E
STK404-070N-E
onsemi
IC AMP CLASS AB MONO 60W 10SIP
STK404-120N-E
STK404-120N-E
onsemi
IC AMP CLASS AB MONO 120W 12SIP
STK404-130SC-E
STK404-130SC-E
onsemi
1 CHANNEL AB AUDIO POWER IC
STK404-140N-E
STK404-140N-E
onsemi
IC AMP CLASS AB MONO 180W
STK433-060N-E
STK433-060N-E
onsemi
IC AMP CLASS AB STEREO 50W 15SIP
STK433-130N-E
STK433-130N-E
onsemi
IC AMP CLSS AB STEREO 150W 15SIP
STK433-330N-E
STK433-330N-E
onsemi
IC AMP CLSS AB 3 CHAN 150W 19SIP
STK282-170-E
STK282-170-E
onsemi
POWER AMP MODULE CLASS-D
STK350-530T-E
STK350-530T-E
onsemi
IC AMP CLASS D STEREO 15SIP
STK350-630-E
STK350-630-E
onsemi
IC AMP CLASS D STEREO
STK350-630T-E
STK350-630T-E
onsemi
IC AMP CLASS D STEREO
STK350-630TS-E
STK350-630TS-E
onsemi
IC AMP CLASS D STEREO
STK282-270-E Description
The onsemi STK282-270-E is a high-performance power amplifier IC designed for audio applications, particularly in consumer electronics such as home theater systems, televisions, and audio amplifiers. This integrated circuit is part of onsemi%27s STK series, which is known for its reliability, efficiency, and sound quality. Below is a detailed overview of the STK282-270-E, including its specifications, features, and typical applications.

## Overview

The STK282-270-E is a class AB audio power amplifier that provides high output power with low distortion, making it suitable for driving speakers in various audio applications. Its design incorporates advanced technology to ensure high fidelity and efficiency, making it a popular choice among audio engineers and designers.

## Key Specifications

1. Output Power:
- The STK282-270-E can deliver a maximum output power of approximately 100W per channel into an 8-ohm load. This capability makes it suitable for driving larger speakers and providing high sound levels in various environments.

2. Supply Voltage:
- The recommended supply voltage for the STK282-270-E is typically ±35V, allowing it to operate efficiently in a wide range of audio applications. The device can handle supply voltages up to ±40V, providing flexibility in design.

3. Total Harmonic Distortion (THD):
- The amplifier features low total harmonic distortion, typically around 0.01% at rated output power. This low distortion level ensures high sound quality and fidelity, making it ideal for high-end audio applications.

4. Frequency Response:
- The frequency response of the STK282-270-E is typically from 20 Hz to 20 kHz, which covers the full range of human hearing. This wide frequency response ensures that the amplifier can reproduce audio signals accurately across the audible spectrum.

5. Damping Factor:
- The damping factor of the amplifier is typically greater than 50, which helps control the movement of the speaker cone and improves transient response. A higher damping factor contributes to better sound quality and clarity.

6. Input Impedance:
- The input impedance of the STK282-270-E is typically around 20 kΩ, making it compatible with a wide range of audio sources and preamplifiers.

7. Protection Features:
- The STK282-270-E includes built-in protection features such as thermal shutdown and short-circuit protection. These features help prevent damage to the amplifier and connected components in the event of a fault condition.

8. Package Type:
- The amplifier is available in a compact, heat-sinkable package, which facilitates efficient heat dissipation. This design is essential for maintaining performance and reliability during extended use.

9. Operating Temperature Range:
- The operating temperature range for the STK282-270-E is typically from -20°C to +75°C, ensuring reliable performance in various environmental conditions.

## Applications

The onsemi STK282-270-E is suitable for a variety of applications, including:
- Home audio amplifiers
- Professional audio equipment
- Home theater systems
- Musical instrument amplifiers
- Television audio amplifiers

## Conclusion

In summary, the onsemi STK282-270-E is a high-performance audio power amplifier IC that meets the demanding requirements of modern audio applications. With its high output power, low distortion, and wide frequency response, it provides an excellent solution for delivering high-quality sound in various consumer electronics. Its robust design, combined with built-in protection features, makes it a reliable choice for engineers and designers looking to enhance the performance of their audio systems. The STK282-270-E is an essential component in enabling high-fidelity audio reproduction, ensuring that users can enjoy an immersive listening experience across a range of applications.
STK282-270-E Compare Parts
  • STK282-270-E vs STK433-130N-E
  • STK282-270-E vs STK433-060N-E
  • STK282-270-E vs STK404-140N-E
  • STK282-270-E vs STK404-130SC-E
  • STK282-270-E vs STK404-120N-E
  • STK282-270-E vs STK404-070N-E
  • STK282-270-E vs STK443-530N-E
  • STK282-270-E vs STK442-730N-E
  • STK282-270-E vs STK433-890N-E
  • STK282-270-E vs STK433-870GN-E
  • STK282-270-E vs STK433-840N-E
  • STK282-270-E vs STK433-240F-E
  • STK282-270-E vs STK433-100N-E
  • STK282-270-E vs STK433-070GN-E
  • STK282-270-E vs STK433-040N-E
  • STK282-270-E vs STK433-040GN-E
  • STK282-270-E vs STK412-770-E
  • STK282-270-E vs STK412-750-E
  • STK282-270-E vs STK412-150C-E
  • STK282-270-E vs STK404-120-E-ON
  • STK282-270-E vs STK404-070YN-E
  • STK282-270-E vs STK404-050C-E-ON
  • STK282-270-E vs STK350-630TS-E
  • STK282-270-E vs STK350-630T-E
  • STK282-270-E vs STK350-630-E
  • STK282-270-E vs STK350-530T-E
  • STK282-270-E vs STK282-170-E
  • STK282-270-E vs STK404-050C-E
  • STK282-270-E vs STK433-260A-E
  • STK282-270-E vs STK404-130SC-E-SY
  • STK282-270-E vs STK404-120-E
  • STK282-270-E vs STK350-630TS-E
  • STK282-270-E vs STK350-630-E
  • STK282-270-E vs STK350-530T-E
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!