☰
STK428-920A-E
STK428-920A-E
Active
Description:  CLASS-D POWER AMPLIFIER
Manufacturer:  onsemi
History Price: $10.94000
In Stock: 19460
STK428-920A-E Specification
Specification
Part No
STK428-920A-E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
-
Number of Circuits
-
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
-
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
-
Voltage - Supply Span (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
STK428-920A-E Related Parts
STK396-130-E
STK396-130-E
onsemi
ELECTROMAGNETIC FOCUS OUTPUT 1 C
STK402-050C-E
STK402-050C-E
onsemi
TWO CHANNEL CLASS AB AUDIO POWER
STK403-130-M-E
STK403-130-M-E
onsemi
2-CH AF POWER AMPLIFIER
STK412-490-E-ON
STK412-490-E-ON
onsemi
TWO CHANNEL SHIFT POWER SUPPLY A
STK413-530-E
STK413-530-E
onsemi
AF POWER AUDIO AMPLIFIER
STK432-050-E
STK432-050-E
onsemi
AF POWER AUDIO AMPLIFIER
STK443-530-E
STK443-530-E
onsemi
AF POWER AMPLIFIER
STK396-130-E-SY
STK396-130-E-SY
SANYO Semiconductor
ELECTROMAGNETIC FOCUS OUTPUT 1 C
STK402-050C-E-SY
STK402-050C-E-SY
SANYO Semiconductor
TWO CHANNEL CLASS AB AUDIO POWER
STK412-490-E
STK412-490-E
SANYO Semiconductor
TWO CHANNEL SHIFT POWER SUPPLY A
STK413-530-E-SY
STK413-530-E-SY
SANYO Semiconductor
AF POWER AUDIO AMPLIFIER
STK432-050-E-SY
STK432-050-E-SY
SANYO Semiconductor
AF POWER AUDIO AMPLIFIER
STK428-920A-E Description
Introduction to onsemi STK428-920A-E

The onsemi STK428-920A-E is a sophisticated audio amplifier IC designed for high-fidelity sound applications in various electronic devices. This integrated circuit combines advanced features and robust performance, making it suitable for home audio systems, professional audio equipment, and automotive sound systems.

Key Specifications

- Output Power: 2 x 100 W (into 4 ohms)
- Supply Voltage Range: 20 V to 50 V
- Total Harmonic Distortion (THD): < 0.1% (at 1 kHz, 1 W)
- Frequency Response: 20 Hz to 20 kHz
- Input Impedance: 10 kΩ
- Damping Factor: > 100 (8 ohm load)
- Protection Features: Thermal shutdown, short-circuit protection, and overcurrent protection
- Package Type: HTSSOP (Thermal Enhanced)

Amplifier Architecture

The STK428-920A-E utilizes a Class AB amplifier architecture, which is ideal for delivering high-quality audio with minimal distortion. This technology allows for efficient operation, enabling the amplifier to provide significant power output while maintaining sound fidelity. The design is optimized for excellent thermal performance, ensuring consistent operation even under heavy loads.

Performance Characteristics

One of the standout features of the STK428-920A-E is its ability to deliver high output power with low distortion across the audio frequency spectrum. The low total harmonic distortion contributes to a clearer and more accurate sound reproduction, making it ideal for audiophiles and professional audio applications. The amplifier also boasts a wide frequency response, allowing it to reproduce a full range of sound frequencies effectively.

Protection Features

The STK428-920A-E is equipped with several built-in protection mechanisms. Thermal shutdown prevents the device from overheating, while short-circuit and overcurrent protection safeguards the circuit from damage due to unexpected electrical conditions. These features enhance the reliability and longevity of the amplifier, making it suitable for demanding applications.

Applications

This amplifier IC is versatile and can be used in various applications, including:

- Home Audio Systems: Perfect for high-quality stereo setups, enabling rich sound reproduction.
- Professional Audio Equipment: Suitable for use in mixers, amplifiers, and other audio processing devices.
- Automotive Sound Systems: Delivers powerful audio performance in vehicles, enhancing the listening experience.

Conclusion

The onsemi STK428-920A-E audio amplifier IC is a powerful and reliable solution for high-performance audio applications. With its impressive specifications, advanced protection features, and exceptional sound quality, it is an excellent choice for engineers and designers looking to integrate a high-fidelity audio solution into their products. The combination of efficiency, power, and sound fidelity makes the STK428-920A-E a standout option in the audio amplifier market.
STK428-920A-E Compare Parts
  • STK428-920A-E vs STK432-050-E
  • STK428-920A-E vs STK413-530-E
  • STK428-920A-E vs STK412-490-E-ON
  • STK428-920A-E vs STK403-130-M-E
  • STK428-920A-E vs STK402-050C-E
  • STK428-920A-E vs STK396-130-E
  • STK428-920A-E vs STK432-050-E-SY
  • STK428-920A-E vs STK413-530-E-SY
  • STK428-920A-E vs STK412-490-E
  • STK428-920A-E vs STK402-050C-E-SY
  • STK428-920A-E vs STK396-130-E-SY
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right