☰
STK396-130-E
STK396-130-E
Active
Description:  ELECTROMAGNETIC FOCUS OUTPUT 1 C
Manufacturer:  onsemi
History Price: $2.66000
In Stock: 33440
STK396-130-E Specification
Specification
Part No
STK396-130-E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
-
Number of Circuits
-
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
-
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
-
Voltage - Supply Span (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
STK396-130-E Related Parts
STK402-050C-E
STK402-050C-E
onsemi
TWO CHANNEL CLASS AB AUDIO POWER
STK403-130-M-E
STK403-130-M-E
onsemi
2-CH AF POWER AMPLIFIER
STK412-490-E-ON
STK412-490-E-ON
onsemi
TWO CHANNEL SHIFT POWER SUPPLY A
STK413-530-E
STK413-530-E
onsemi
AF POWER AUDIO AMPLIFIER
STK428-920A-E
STK428-920A-E
onsemi
CLASS-D POWER AMPLIFIER
STK432-050-E
STK432-050-E
onsemi
AF POWER AUDIO AMPLIFIER
STK443-530-E
STK443-530-E
onsemi
AF POWER AMPLIFIER
STK396-130-E-SY
STK396-130-E-SY
SANYO Semiconductor
ELECTROMAGNETIC FOCUS OUTPUT 1 C
STK402-050C-E-SY
STK402-050C-E-SY
SANYO Semiconductor
TWO CHANNEL CLASS AB AUDIO POWER
STK412-490-E
STK412-490-E
SANYO Semiconductor
TWO CHANNEL SHIFT POWER SUPPLY A
STK413-530-E-SY
STK413-530-E-SY
SANYO Semiconductor
AF POWER AUDIO AMPLIFIER
STK432-050-E-SY
STK432-050-E-SY
SANYO Semiconductor
AF POWER AUDIO AMPLIFIER
STK396-130-E Description
The onsemi STK396-130-E is a high-performance power amplifier designed for use in various audio applications, particularly in home theater systems, professional audio equipment, and other high-fidelity audio applications. This device is part of onsemi%27s STK series, which is known for its reliability, efficiency, and superior sound quality. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The STK396-130-E is a hybrid power amplifier that combines both analog and digital technologies to deliver high output power with low distortion. It is designed to drive speakers in a variety of configurations, making it suitable for both consumer and professional audio applications.

## Key Specifications

1. Output Power:
- The STK396-130-E is capable of delivering a continuous output power of 130 W per channel into an 8-ohm load. This makes it suitable for driving larger speakers and providing high sound levels without distortion.

2. Total Harmonic Distortion (THD):
- The amplifier features a low total harmonic distortion rating, typically around 0.01% at rated output power. This low distortion level ensures that the audio output remains clear and faithful to the original sound source.

3. Frequency Response:
- The frequency response of the STK396-130-E ranges from 10 Hz to 100 kHz, allowing it to reproduce a wide range of audio frequencies. This broad frequency response is essential for high-fidelity audio reproduction.

4. Damping Factor:
- The amplifier has a high damping factor, which contributes to better control over the speaker%27s movement. This results in improved transient response and overall sound quality.

5. Input Sensitivity:
- The input sensitivity of the STK396-130-E is typically around 1.0 V, making it compatible with a wide range of audio sources, including CD players, digital audio players, and other audio equipment.

6. Power Supply Voltage:
- The device operates with a dual power supply voltage, typically ±35 V, which allows it to deliver high output power while maintaining efficiency.

7. Protection Features:
- The STK396-130-E includes several built-in protection features to ensure safe operation, including:
- Overcurrent protection
- Thermal shutdown
- Short-circuit protection
- These features help prevent damage to the amplifier and connected speakers during abnormal operating conditions.

8. Package Type:
- The amplifier is available in a compact and robust package, typically in a TO-220 or similar format, which facilitates easy integration into various audio equipment designs.

9. Operating Temperature Range:
- The STK396-130-E is designed to operate over a wide temperature range, typically from -20°C to +85°C, making it suitable for various environmental conditions.

10. Application Circuit:
- The device is designed to be used in a variety of application circuits, including push-pull configurations, which enhance its performance and versatility in different audio setups.

## Applications

The onsemi STK396-130-E is suitable for a wide range of audio applications, including:
- Home theater systems
- High-fidelity audio amplifiers
- Professional audio equipment
- Musical instrument amplifiers
- Public address systems

## Conclusion

The onsemi STK396-130-E is a powerful and efficient audio amplifier that meets the demands of modern audio applications. Its combination of high output power, low distortion, and broad frequency response makes it an excellent choice for both consumer and professional audio systems. With its robust design and built-in protection features, the STK396-130-E enables developers to create high-quality audio solutions that deliver exceptional sound performance and reliability.
STK396-130-E Compare Parts
  • STK396-130-E vs STK432-050-E
  • STK396-130-E vs STK428-920A-E
  • STK396-130-E vs STK413-530-E
  • STK396-130-E vs STK412-490-E-ON
  • STK396-130-E vs STK403-130-M-E
  • STK396-130-E vs STK402-050C-E
  • STK396-130-E vs STK432-050-E-SY
  • STK396-130-E vs STK413-530-E-SY
  • STK396-130-E vs STK412-490-E
  • STK396-130-E vs STK402-050C-E-SY
  • STK396-130-E vs STK396-130-E-SY
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right