☰
STK412-770-E
STK412-770-E
Active
Description:  AF POWER AMPLIFIE
Manufacturer:  onsemi
History Price: $28.80000
In Stock: 22320
STK412-770-E Specification
Specification
Part No
STK412-770-E
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Output Type
-
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Features
-
Mounting Type
-
Operating Temperature
-
Supplier Device Package
-
Package / Case
-
STK412-770-E Related Parts
STK404-070N-E
STK404-070N-E
onsemi
IC AMP CLASS AB MONO 60W 10SIP
STK404-120N-E
STK404-120N-E
onsemi
IC AMP CLASS AB MONO 120W 12SIP
STK404-130SC-E
STK404-130SC-E
onsemi
1 CHANNEL AB AUDIO POWER IC
STK404-140N-E
STK404-140N-E
onsemi
IC AMP CLASS AB MONO 180W
STK433-060N-E
STK433-060N-E
onsemi
IC AMP CLASS AB STEREO 50W 15SIP
STK433-130N-E
STK433-130N-E
onsemi
IC AMP CLSS AB STEREO 150W 15SIP
STK433-330N-E
STK433-330N-E
onsemi
IC AMP CLSS AB 3 CHAN 150W 19SIP
STK282-170-E
STK282-170-E
onsemi
POWER AMP MODULE CLASS-D
STK282-270-E
STK282-270-E
onsemi
POWER AMP MODULE CLASS-D
STK350-530T-E
STK350-530T-E
onsemi
IC AMP CLASS D STEREO 15SIP
STK350-630-E
STK350-630-E
onsemi
IC AMP CLASS D STEREO
STK350-630T-E
STK350-630T-E
onsemi
IC AMP CLASS D STEREO
STK412-770-E Description
The onsemi STK412-770-E is a high-power hybrid IC designed for audio power amplifier applications, particularly in home audio and professional sound systems. This device integrates multiple output transistors, bias circuits, and protection components into a single hybrid module, providing a reliable, compact solution for high-fidelity audio amplification. Its design focuses on high output power, low distortion, thermal stability, and robust protection against overcurrent, overtemperature, and short-circuits. The STK412-770-E is suitable for bridge-tied load (BTL) or single-ended audio amplifier configurations, supporting both consumer and industrial-grade audio systems.

## Key Features

* Device Type: High-power audio amplifier hybrid IC
* Output Configuration: Complementary push-pull output stage
* Output Power: 100 W typical at 8 Ω load, THD < 0.5%, V_CC = ±40 V
* Supply Voltage Range (V_CC): ±35 V to ±45 V typical
* Input Sensitivity: 1 V RMS typical for full output
* Total Harmonic Distortion (THD): 0.05% typical at 1 kHz, full power
* Load Impedance: 4 Ω to 8 Ω recommended
* Frequency Response: 10 Hz – 100 kHz, ±0.5 dB
* Noise: 0.2 mV typical input-referred noise
* Quiescent Current (I_Q): 50 mA typical per channel
* Protection Features: Overcurrent, thermal shutdown, and short-circuit protection
* Package Type: Hybrid module with integrated heatsink mounting tabs
* Operating Temperature Range (T_J): -20°C to +125°C
* Storage Temperature Range (T_STG): -40°C to +150°C
* Applications: Audio power amplification for consumer and professional systems

## Electrical Characteristics

* Supply Voltage (V_CC): ±35 V to ±45 V for rated output
* Output Power (P_OUT): 100 W typical into 8 Ω, ±40 V supply, 0.5% THD
* Voltage Gain: 34 dB typical
* Input Impedance: 47 kΩ typical
* Output Impedance: < 0.02 Ω at 1 kHz
* Slew Rate: 30 V/μs typical, enabling low-distortion high-frequency reproduction
* Crosstalk: -80 dB typical between channels
* Frequency Response: 10 Hz – 100 kHz ±0.5 dB
* Total Harmonic Distortion + Noise (THD+N): 0.05% typical at 1 kHz, full power output
* Quiescent Current (I_Q): 50 mA typical per channel, stable over temperature
* Thermal Resistance: Junction-to-ambient 1.5°C/W when mounted on suitable heatsink
* Short-Circuit Current: Limited by internal protection circuitry
* Standby Current: < 1 mA typical with inputs grounded

## Functional Description

The STK412-770-E is a hybrid audio power amplifier module that combines a complementary push-pull output stage with integrated driver transistors, bias network, and protection circuits. It is designed for high-output power operation while minimizing total harmonic distortion and maintaining stable operation under varying load conditions.

The complementary push-pull configuration enables efficient energy conversion from the supply rails to the speaker load, reducing crossover distortion and improving linearity. The internal bias network provides thermal compensation, ensuring quiescent current stability over temperature and preventing thermal runaway. Integrated protection circuitry guards against overcurrent conditions, shorted outputs, and excessive junction temperatures, ensuring long-term reliability.

The module is suitable for bridge-tied load (BTL) or single-ended amplifier topologies, providing flexibility in audio system design. Input and output stages are optimized for low-noise, high-fidelity amplification with wide bandwidth performance from 10 Hz to 100 kHz. The integrated module reduces component count, PCB area, and assembly complexity compared to discrete solutions.

## Applications

* Home audio power amplifiers
* Professional PA and sound reinforcement systems
* High-fidelity stereo amplifiers
* Powered speakers and subwoofer systems
* Musical instrument amplifiers
* Audio test and measurement systems requiring high linearity
* Bridge-tied load (BTL) amplifier configurations for higher output voltage swing

## Package and Mechanical Information

* Package Type: Hybrid module with integrated heatsink mounting tabs
* Mounting: Requires thermal contact to heatsink using screws or thermal adhesive
* Thermal Management: Internal thermal shutdown; heatsink recommended to maintain junction temperature < 125°C
* Pin Configuration:

* Input pins for audio signal
* Output pins for speaker load
* Power supply pins for ± V_CC
* Ground and common connections for module reference
* Physical Dimensions: Module size approximately 55 mm × 60 mm × 15 mm typical
* Isolation: Electrically isolated case from inputs; heatsink mounting may require insulation for safety
* Mechanical Robustness: Designed to withstand vibration and mechanical stress typical in audio systems

## Design Considerations

* Ensure adequate heatsink with low thermal resistance to maintain junction temperature below 125°C under full load
* Maintain short, low-inductance connections for output wiring to reduce parasitic effects and instability
* Bypass supply rails with high-quality capacitors to reduce ripple and improve transient response
* Input coupling and feedback resistors should be carefully selected to maintain flat frequency response and low noise
* Avoid sustained operation beyond rated supply voltage or output current to prevent thermal shutdown or degradation
* For BTL configuration, proper phase inversion and feedback design are required to achieve intended output power
* Minimize PCB parasitics and maintain ground plane integrity for optimal audio fidelity

## Reliability and Compliance

* Operating Temperature Range: -20°C to +125°C
* Storage Temperature Range: -40°C to +150°C
* Overcurrent and Thermal Protection: Integrated
* ESD Protection: Internal protection on input and output pins
* Environmental Compliance: Lead-free, RoHS compliant
* Long-Term Reliability: Designed for continuous high-power audio operation with thermal protection and stable biasing

## Summary

The onsemi STK412-770-E is a high-power audio hybrid IC providing up to 100 W output into 8 Ω with low distortion and wide frequency response. Its integrated push-pull output stage, biasing network, and protection circuitry simplify high-fidelity audio amplifier design, while the hybrid module format reduces component count and layout complexity. With thermal stability, overcurrent protection, and low-noise operation, it is suitable for consumer, professional, and industrial audio applications requiring reliable, high-output, and high-fidelity performance.
STK412-770-E Compare Parts
  • STK412-770-E vs STK433-130N-E
  • STK412-770-E vs STK433-060N-E
  • STK412-770-E vs STK404-140N-E
  • STK412-770-E vs STK404-130SC-E
  • STK412-770-E vs STK404-120N-E
  • STK412-770-E vs STK404-070N-E
  • STK412-770-E vs STK443-530N-E
  • STK412-770-E vs STK442-730N-E
  • STK412-770-E vs STK433-890N-E
  • STK412-770-E vs STK433-870GN-E
  • STK412-770-E vs STK433-840N-E
  • STK412-770-E vs STK433-240F-E
  • STK412-770-E vs STK433-100N-E
  • STK412-770-E vs STK433-070GN-E
  • STK412-770-E vs STK433-040N-E
  • STK412-770-E vs STK433-040GN-E
  • STK412-770-E vs STK412-750-E
  • STK412-770-E vs STK412-150C-E
  • STK412-770-E vs STK404-120-E-ON
  • STK412-770-E vs STK404-070YN-E
  • STK412-770-E vs STK404-050C-E-ON
  • STK412-770-E vs STK350-630TS-E
  • STK412-770-E vs STK350-630T-E
  • STK412-770-E vs STK350-630-E
  • STK412-770-E vs STK350-530T-E
  • STK412-770-E vs STK282-270-E
  • STK412-770-E vs STK282-170-E
  • STK412-770-E vs STK404-050C-E
  • STK412-770-E vs STK433-260A-E
  • STK412-770-E vs STK404-130SC-E-SY
  • STK412-770-E vs STK404-120-E
  • STK412-770-E vs STK350-630TS-E
  • STK412-770-E vs STK350-630-E
  • STK412-770-E vs STK350-530T-E
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller