Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi STK412-750-E
STK412-750-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS H STEREO 22SIP
Manufacturer:
onsemi
Datasheet:
STK412-750-E Datasheet
History Price: Obsolete
In Stock: 17440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STK412-750-E Specification
Specification
Part No
STK412-750-E
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class H
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Features
-
Mounting Type
Through Hole
Operating Temperature
-
Supplier Device Package
22-SIP
Package / Case
22-SIP
STK412-750-E Related Parts
STK404-070N-E
onsemi
IC AMP CLASS AB MONO 60W 10SIP
STK404-120N-E
onsemi
IC AMP CLASS AB MONO 120W 12SIP
STK404-130SC-E
onsemi
1 CHANNEL AB AUDIO POWER IC
STK404-140N-E
onsemi
IC AMP CLASS AB MONO 180W
STK433-060N-E
onsemi
IC AMP CLASS AB STEREO 50W 15SIP
STK433-130N-E
onsemi
IC AMP CLSS AB STEREO 150W 15SIP
STK433-330N-E
onsemi
IC AMP CLSS AB 3 CHAN 150W 19SIP
STK282-170-E
onsemi
POWER AMP MODULE CLASS-D
STK282-270-E
onsemi
POWER AMP MODULE CLASS-D
STK350-530T-E
onsemi
IC AMP CLASS D STEREO 15SIP
STK350-630-E
onsemi
IC AMP CLASS D STEREO
STK350-630T-E
onsemi
IC AMP CLASS D STEREO
STK412-750-E Compare Parts
STK412-750-E vs STK433-130N-E
STK412-750-E vs STK433-060N-E
STK412-750-E vs STK404-140N-E
STK412-750-E vs STK404-130SC-E
STK412-750-E vs STK404-120N-E
STK412-750-E vs STK404-070N-E
STK412-750-E vs STK443-530N-E
STK412-750-E vs STK442-730N-E
STK412-750-E vs STK433-890N-E
STK412-750-E vs STK433-870GN-E
STK412-750-E vs STK433-840N-E
STK412-750-E vs STK433-240F-E
STK412-750-E vs STK433-100N-E
STK412-750-E vs STK433-070GN-E
STK412-750-E vs STK433-040N-E
STK412-750-E vs STK433-040GN-E
STK412-750-E vs STK412-770-E
STK412-750-E vs STK412-150C-E
STK412-750-E vs STK404-120-E-ON
STK412-750-E vs STK404-070YN-E
STK412-750-E vs STK404-050C-E-ON
STK412-750-E vs STK350-630TS-E
STK412-750-E vs STK350-630T-E
STK412-750-E vs STK350-630-E
STK412-750-E vs STK350-530T-E
STK412-750-E vs STK282-270-E
STK412-750-E vs STK282-170-E
STK412-750-E vs STK404-050C-E
STK412-750-E vs STK433-260A-E
STK412-750-E vs STK404-130SC-E-SY
STK412-750-E vs STK404-120-E
STK412-750-E vs STK350-630TS-E
STK412-750-E vs STK350-630-E
STK412-750-E vs STK350-530T-E
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller