NCP3284AMNTXG
NCP3284AMNTXG
Active
Description:  4.5V TO 18V, 30A(NCP3284)/ 35A(N
Manufacturer:  onsemi
History Price: $3.45000
In Stock: 20900
NCP3284AMNTXG Specification
Specification
Part No
NCP3284AMNTXG
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
5.5V
Current - Output
35A
Frequency - Switching
500kHz, 600kHz, 800kHz, 1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
37-PowerWFQFN
Supplier Device Package
37-PQFN (5x6)
NCP3284AMNTXG PDF Datasheet
NCP3284AMNTXG Related Parts
NCP1032AMNTXG
NCP1032AMNTXG
onsemi
IC REG FLYBCK FWRD 8WDFN
NCP1032BMNTXG
NCP1032BMNTXG
onsemi
IC REG FLYBCK FWRD 8WDFN
NCP1400ASN19T1
NCP1400ASN19T1
onsemi
IC REG BOOST 1.9V 80MA 5TSOP
NCP1400ASN19T1G
NCP1400ASN19T1G
onsemi
IC REG BOOST 1.9V 80MA 5TSOP
NCP1400ASN22T1
NCP1400ASN22T1
onsemi
IC REG BOOST 2.2V 80MA 5TSOP
NCP1400ASN22T1G
NCP1400ASN22T1G
onsemi
IC REG BOOST 2.2V 80MA 5TSOP
NCP1400ASN25T1
NCP1400ASN25T1
onsemi
IC REG BOOST 2.5V 80MA 5TSOP
NCP1400ASN25T1G
NCP1400ASN25T1G
onsemi
IC REG BOOST 2.5V 80MA 5TSOP
NCP1400ASN27T1
NCP1400ASN27T1
onsemi
IC REG BOOST 2.7V 100MA 5TSOP
NCP1400ASN27T1G
NCP1400ASN27T1G
Fairchild Semiconductor
SWITCHING REGULATOR, VOLT-MODE
NCP1400ASN27T1G
NCP1400ASN27T1G
onsemi
IC REG BOOST 2.7V 100MA SOT23-5
NCP1400ASN30T1
NCP1400ASN30T1
onsemi
IC REG BOOST 3V 100MA 5TSOP
NCP3284AMNTXG Compare Parts
  • NCP3284AMNTXG vs NCP6354BMTAATBG
  • NCP3284AMNTXG vs NCP6343XFCCT1G
  • NCP3284AMNTXG vs NCP6343SFCCT1G
  • NCP3284AMNTXG vs NCP6343MFCCT1G
  • NCP3284AMNTXG vs NCP6343DFCCT1G
  • NCP3284AMNTXG vs NCP6343BFCCT1G
  • NCP3284AMNTXG vs NCP6343AVFCCT1G
  • NCP3284AMNTXG vs NCP6343AFCCT1G
  • NCP3284AMNTXG vs NCP6336FCCT1G
  • NCP3284AMNTXG vs NCP6336BFCCT1G
  • NCP3284AMNTXG vs NCP6335GFCCT1G
  • NCP3284AMNTXG vs NCP6335FFCT2G
  • NCP3284AMNTXG vs NCP6335FFCT1G
  • NCP3284AMNTXG vs NCP6335FFCCT1G
  • NCP3284AMNTXG vs NCP6335EMT30TBG
  • NCP3284AMNTXG vs NCP6335DFCT1G
  • NCP3284AMNTXG vs NCP6335DFCCT1G
  • NCP3284AMNTXG vs NCP6335BFCCT1G
  • NCP3284AMNTXG vs NCP6334CMTAATBG
  • NCP3284AMNTXG vs NCP6334BMTBBTBG
  • NCP3284AMNTXG vs NCP6334BMTAATBG
  • NCP3284AMNTXG vs NCP6334BMT26TBG
  • NCP3284AMNTXG vs NCP6332CMTAATBG
  • NCP3284AMNTXG vs NCP6332BMTAATBG
  • NCP3284AMNTXG vs NCP6332BMTAATBG
  • NCP3284AMNTXG vs NCP6324CMTAATBG
  • NCP3284AMNTXG vs NCP6324BMTAATBG
  • NCP3284AMNTXG vs NCP5252MNTXG
  • NCP3284AMNTXG vs NCP5173MNR2
  • NCP3284AMNTXG vs NCP3284MNTXG
  • NCP3284AMNTXG vs NCP3284DMNTXG
  • NCP3284AMNTXG vs NCP3237MNTXG
  • NCP3284AMNTXG vs NCP3235MNTXG
  • NCP3284AMNTXG vs NCP3233MNTXG
  • NCP3284AMNTXG vs NCP3232NMNTXG
  • NCP3284AMNTXG vs NCP3232LMNTXG
  • NCP3284AMNTXG vs NCP3231NMNTXG
  • NCP3284AMNTXG vs NCP3231MNTXG
  • NCP3284AMNTXG vs NCP3231BMNTXG
  • NCP3284AMNTXG vs NCP3231AMNTXG
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments
    Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!