NCP3284AMNTXG
NCP3284AMNTXG
Active
Description:  4.5V TO 18V, 30A(NCP3284)/ 35A(N
Manufacturer:  onsemi
History Price: $3.45000
In Stock: 20900
NCP3284AMNTXG vs NCP3232NMNTXG
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
18V
21V
Voltage - Output (Min/Fixed)
0.8V
0.6V
Voltage - Output (Max)
5.5V
19.32V
Current - Output
35A
15A
Frequency - Switching
500kHz, 600kHz, 800kHz, 1MHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
37-PowerWFQFN
40-VFQFN Exposed Pad
Supplier Device Package
37-PQFN (5x6)
40-QFN (6x6)