NCP3231BMNTXG
NCP3231BMNTXG
Obsolete
Description:  IC REG BUCK ADJUSTABLE 25A 40QFN
Manufacturer:  onsemi
History Price: $1.68000
In Stock: 18460
NCP3231BMNTXG Specification
Specification
Part No
NCP3231BMNTXG
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
5.45V
Current - Output
25A
Frequency - Switching
1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 90 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
NCP3231BMNTXG PDF Datasheet
NCP3231BMNTXG Related Parts
NCP1032AMNTXG
NCP1032AMNTXG
onsemi
IC REG FLYBCK FWRD 8WDFN
NCP1032BMNTXG
NCP1032BMNTXG
onsemi
IC REG FLYBCK FWRD 8WDFN
NCP1400ASN19T1
NCP1400ASN19T1
onsemi
IC REG BOOST 1.9V 80MA 5TSOP
NCP1400ASN19T1G
NCP1400ASN19T1G
onsemi
IC REG BOOST 1.9V 80MA 5TSOP
NCP1400ASN22T1
NCP1400ASN22T1
onsemi
IC REG BOOST 2.2V 80MA 5TSOP
NCP1400ASN22T1G
NCP1400ASN22T1G
onsemi
IC REG BOOST 2.2V 80MA 5TSOP
NCP1400ASN25T1
NCP1400ASN25T1
onsemi
IC REG BOOST 2.5V 80MA 5TSOP
NCP1400ASN25T1G
NCP1400ASN25T1G
onsemi
IC REG BOOST 2.5V 80MA 5TSOP
NCP1400ASN27T1
NCP1400ASN27T1
onsemi
IC REG BOOST 2.7V 100MA 5TSOP
NCP1400ASN27T1G
NCP1400ASN27T1G
Fairchild Semiconductor
SWITCHING REGULATOR, VOLT-MODE
NCP1400ASN27T1G
NCP1400ASN27T1G
onsemi
IC REG BOOST 2.7V 100MA SOT23-5
NCP1400ASN30T1
NCP1400ASN30T1
onsemi
IC REG BOOST 3V 100MA 5TSOP
NCP3231BMNTXG Compare Parts
  • NCP3231BMNTXG vs NCP6354BMTAATBG
  • NCP3231BMNTXG vs NCP6343XFCCT1G
  • NCP3231BMNTXG vs NCP6343SFCCT1G
  • NCP3231BMNTXG vs NCP6343MFCCT1G
  • NCP3231BMNTXG vs NCP6343DFCCT1G
  • NCP3231BMNTXG vs NCP6343BFCCT1G
  • NCP3231BMNTXG vs NCP6343AVFCCT1G
  • NCP3231BMNTXG vs NCP6343AFCCT1G
  • NCP3231BMNTXG vs NCP6336FCCT1G
  • NCP3231BMNTXG vs NCP6336BFCCT1G
  • NCP3231BMNTXG vs NCP6335GFCCT1G
  • NCP3231BMNTXG vs NCP6335FFCT2G
  • NCP3231BMNTXG vs NCP6335FFCT1G
  • NCP3231BMNTXG vs NCP6335FFCCT1G
  • NCP3231BMNTXG vs NCP6335EMT30TBG
  • NCP3231BMNTXG vs NCP6335DFCT1G
  • NCP3231BMNTXG vs NCP6335DFCCT1G
  • NCP3231BMNTXG vs NCP6335BFCCT1G
  • NCP3231BMNTXG vs NCP6334CMTAATBG
  • NCP3231BMNTXG vs NCP6334BMTBBTBG
  • NCP3231BMNTXG vs NCP6334BMTAATBG
  • NCP3231BMNTXG vs NCP6334BMT26TBG
  • NCP3231BMNTXG vs NCP6332CMTAATBG
  • NCP3231BMNTXG vs NCP6332BMTAATBG
  • NCP3231BMNTXG vs NCP6332BMTAATBG
  • NCP3231BMNTXG vs NCP6324CMTAATBG
  • NCP3231BMNTXG vs NCP6324BMTAATBG
  • NCP3231BMNTXG vs NCP5252MNTXG
  • NCP3231BMNTXG vs NCP5173MNR2
  • NCP3231BMNTXG vs NCP3284MNTXG
  • NCP3231BMNTXG vs NCP3284DMNTXG
  • NCP3231BMNTXG vs NCP3284AMNTXG
  • NCP3231BMNTXG vs NCP3237MNTXG
  • NCP3231BMNTXG vs NCP3235MNTXG
  • NCP3231BMNTXG vs NCP3233MNTXG
  • NCP3231BMNTXG vs NCP3232NMNTXG
  • NCP3231BMNTXG vs NCP3232LMNTXG
  • NCP3231BMNTXG vs NCP3231NMNTXG
  • NCP3231BMNTXG vs NCP3231MNTXG
  • NCP3231BMNTXG vs NCP3231AMNTXG
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Émile Lefèvre
    France
    5 stars
    2026-05-11 10:49
    Delivered very quickly (20 days in advance on the scheduled date).
    Not yet tested in the device so I can not confirm the proper operation yet.
    I would update the comment once tested.
    Sofia Helena Santos
    Brazil
    5 stars
    2026-05-11 08:43
    Congratulations arrived all OK by the book.
    Eric Price
    United States
    5 stars
    2026-05-11 02:18
    Very Good item as described, good quality great price. Recommended seller
    Klaus Meier
    Germany
    5 stars
    2026-05-11 02:13
    I highly recommend this seller, all OK. Many thanks
    Tiffany Hughes
    United States
    5 stars
    2026-05-11 00:36
    My transistors arrived super fast to see if are good will put in place to test paracem original, the store and great can buy quiet
    Tommaso Caruso
    Italy
    5 stars
    2026-05-10 07:53
    Perfect, free rapidissima!