NCP3231BMNTXG
NCP3231BMNTXG
Obsolete
Description:  IC REG BUCK ADJUSTABLE 25A 40QFN
Manufacturer:  onsemi
History Price: $1.68000
In Stock: 18460
NCP3231BMNTXG vs NCP6334BMTAATBG
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.3V
Voltage - Input (Max)
18V
5.5V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
5.45V
5.5V
Current - Output
25A
2A
Frequency - Switching
1MHz
3MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 90 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
8-WDFN (2x2)