Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ onsemi NBXSBA045LNHTAG
NBXSBA045LNHTAG
Obsolete
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC XTAL 345MHZ 6CLCC
Manufacturer:
onsemi
Datasheet:
NBXSBA045LNHTAG Datasheet
History Price: $6.00000
In Stock: 22560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NBXSBA045LNHTAG Specification
Specification
Part No
NBXSBA045LNHTAG
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
onsemi
Series
PureEdge
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Oscillator, Crystal
Count
-
Frequency
345MHz
Voltage - Supply
2.375V ~ 3.63V
Current - Supply
95 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
6-CLCC
Supplier Device Package
6-CLCC (7x5)
Mounting Type
Surface Mount
NBXSBA045LNHTAG PDF Datasheet
NBXSBA045LNHTAG Datasheet
Click and Download: NBXSBA045LNHTAG Datasheet
NBXSBA045LNHTAG Related Parts
NBXDBA009LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA009LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6CLCC
NBXDBA012LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6CLCC
NBXDBA012LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA014LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA014LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA015LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA015LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA017LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA017LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA018LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA018LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXSBA045LNHTAG Compare Parts
NBXSBA045LNHTAG vs NBXSPA022LN1TAG
NBXSBA045LNHTAG vs NBXSPA008LNHTAG
NBXSBA045LNHTAG vs NBXSPA008LN1TAG
NBXSBA045LNHTAG vs NBXSGA008LNHTAG
NBXSBA045LNHTAG vs NBXSGA008LN1TAG
NBXSBA045LNHTAG vs NBXSBB024LNHTAG
NBXSBA045LNHTAG vs NBXSBB024LN1TAG
NBXSBA045LNHTAG vs NBXSBA051LNHTAG
NBXSBA045LNHTAG vs NBXSBA051LN1TAG
NBXSBA045LNHTAG vs NBXSBA046LNHTAG
NBXSBA045LNHTAG vs NBXSBA046LN1TAG
NBXSBA045LNHTAG vs NBXSBA045LN1TAG
NBXSBA045LNHTAG vs NBXSBA031LNHTAG
NBXSBA045LNHTAG vs NBXSBA031LN1TAG
NBXSBA045LNHTAG vs NBXSBA030LNHTAG
NBXSBA045LNHTAG vs NBXSBA030LN1TAG
NBXSBA045LNHTAG vs NBXSBA025LNHTAG
NBXSBA045LNHTAG vs NBXSBA025LN1TAG
NBXSBA045LNHTAG vs NBXSBA024LNHTAG
NBXSBA045LNHTAG vs NBXSBA024LN1TAG
NBXSBA045LNHTAG vs NBXSBA023LNHTAG
NBXSBA045LNHTAG vs NBXSBA023LN1TAG
NBXSBA045LNHTAG vs NBXSBA022LNHTAG
NBXSBA045LNHTAG vs NBXSBA022LN1TAG
NBXSBA045LNHTAG vs NBXSBA021LNHTAG
NBXSBA045LNHTAG vs NBXSBA021LN1TAG
NBXSBA045LNHTAG vs NBXSBA020LNHTAG
NBXSBA045LNHTAG vs NBXSBA020LN1TAG
NBXSBA045LNHTAG vs NBXSBA019LNHTAG
NBXSBA045LNHTAG vs NBXSBA019LN1TAG
NBXSBA045LNHTAG vs NBXSBA017LNHTAG
NBXSBA045LNHTAG vs NBXSBA017LN1TAG
NBXSBA045LNHTAG vs NBXSBA010LNHTAG
NBXSBA045LNHTAG vs NBXSBA010LN1TAG
NBXSBA045LNHTAG vs NBXSBA008LNHTAG
NBXSBA045LNHTAG vs NBXSBA008LN1TAG
NBXSBA045LNHTAG vs NBXSBA007LNHTAG
NBXSBA045LNHTAG vs NBXSBA007LN1TAG
NBXSBA045LNHTAG vs NBXMBB024LNHTAG
NBXSBA045LNHTAG vs NBXMBB024LN1TAG
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.