Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ onsemi NBXDBA014LNHTAG
NBXDBA014LNHTAG
Obsolete
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC XTAL DUAL FREQ 6-CLCC
Manufacturer:
onsemi
Datasheet:
NBXDBA014LNHTAG Datasheet
History Price: $6.00000
In Stock: 35390
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NBXDBA014LNHTAG Specification
Specification
Part No
NBXDBA014LNHTAG
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
onsemi
Series
PureEdge
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Oscillator, Crystal
Count
-
Frequency
62.5MHz, 125MHz
Voltage - Supply
2.97V ~ 3.63V
Current - Supply
50 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
6-CLCC
Supplier Device Package
6-CLCC (7x5)
Mounting Type
Surface Mount
NBXDBA014LNHTAG PDF Datasheet
NBXDBA014LNHTAG Datasheet
Click and Download: NBXDBA014LNHTAG Datasheet
NBXDBA014LNHTAG Related Parts
NBXDBA009LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA009LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6CLCC
NBXDBA012LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6CLCC
NBXDBA012LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA014LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA015LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA015LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA017LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA017LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA018LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA018LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA019LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA014LNHTAG Compare Parts
NBXDBA014LNHTAG vs NBXSPA022LN1TAG
NBXDBA014LNHTAG vs NBXSPA008LNHTAG
NBXDBA014LNHTAG vs NBXSPA008LN1TAG
NBXDBA014LNHTAG vs NBXSGA008LNHTAG
NBXDBA014LNHTAG vs NBXSGA008LN1TAG
NBXDBA014LNHTAG vs NBXSBB024LNHTAG
NBXDBA014LNHTAG vs NBXSBB024LN1TAG
NBXDBA014LNHTAG vs NBXSBA051LNHTAG
NBXDBA014LNHTAG vs NBXSBA051LN1TAG
NBXDBA014LNHTAG vs NBXSBA046LNHTAG
NBXDBA014LNHTAG vs NBXSBA046LN1TAG
NBXDBA014LNHTAG vs NBXSBA045LNHTAG
NBXDBA014LNHTAG vs NBXSBA045LN1TAG
NBXDBA014LNHTAG vs NBXSBA031LNHTAG
NBXDBA014LNHTAG vs NBXSBA031LN1TAG
NBXDBA014LNHTAG vs NBXSBA030LNHTAG
NBXDBA014LNHTAG vs NBXSBA030LN1TAG
NBXDBA014LNHTAG vs NBXSBA025LNHTAG
NBXDBA014LNHTAG vs NBXSBA025LN1TAG
NBXDBA014LNHTAG vs NBXSBA024LNHTAG
NBXDBA014LNHTAG vs NBXSBA024LN1TAG
NBXDBA014LNHTAG vs NBXSBA023LNHTAG
NBXDBA014LNHTAG vs NBXSBA023LN1TAG
NBXDBA014LNHTAG vs NBXSBA022LNHTAG
NBXDBA014LNHTAG vs NBXSBA022LN1TAG
NBXDBA014LNHTAG vs NBXSBA021LNHTAG
NBXDBA014LNHTAG vs NBXSBA021LN1TAG
NBXDBA014LNHTAG vs NBXSBA020LNHTAG
NBXDBA014LNHTAG vs NBXSBA020LN1TAG
NBXDBA014LNHTAG vs NBXSBA019LNHTAG
NBXDBA014LNHTAG vs NBXSBA019LN1TAG
NBXDBA014LNHTAG vs NBXSBA017LNHTAG
NBXDBA014LNHTAG vs NBXSBA017LN1TAG
NBXDBA014LNHTAG vs NBXSBA010LNHTAG
NBXDBA014LNHTAG vs NBXSBA010LN1TAG
NBXDBA014LNHTAG vs NBXSBA008LNHTAG
NBXDBA014LNHTAG vs NBXSBA008LN1TAG
NBXDBA014LNHTAG vs NBXSBA007LNHTAG
NBXDBA014LNHTAG vs NBXSBA007LN1TAG
NBXDBA014LNHTAG vs NBXMBB024LNHTAG
Customer Reviews
4.95 out of 5.00 stars from 89 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay