☰
NBSG86AMN
NBSG86AMN
Obsolete
Description:  IC SMART GATE SIGE DIFF 16QFN
Manufacturer:  onsemi
Datasheet:   NBSG86AMN Datasheet
History Price: $29.96000
In Stock: 4920
NBSG86AMN Specification
Specification
Part No
NBSG86AMN
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Configurable Multiple Function
Number of Circuits
2
Number of Inputs
2
Schmitt Trigger Input
No
Output Type
Differential
Current - Output High, Low
-
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
NBSG86AMN Related Parts
NBSG86ABA
NBSG86ABA
onsemi
IC SMART GATE SIGE DIFF 16FCBGA
NBSG86ABAHTBG
NBSG86ABAHTBG
onsemi
IC CLOCK/DATA DIFF DIV/2 16FCBGA
NBSG86ABAR2
NBSG86ABAR2
onsemi
IC SMART GATE SIGE DIFF 16FCBGA
NBSG86AMNG
NBSG86AMNG
onsemi
IC SMART GATE SIGE DIFF 16QFN
NBSG86AMNHTBG
NBSG86AMNHTBG
onsemi
IC SMART GATE SIGE DIFF 16QFN
NBSG86AMNR2
NBSG86AMNR2
onsemi
IC SMART GATE SIGE DIFF 16QFN
NBSG86AMNR2G
NBSG86AMNR2G
onsemi
IC SMART GATE SIGE DIFF 16QFN
NBSG86AMAG
NBSG86AMAG
onsemi
IC SMART GATE SIGE DIFF 16-FCLGA
NBSG86AMN Compare Parts
  • NBSG86AMN vs NBSG86AMNR2
  • NBSG86AMN vs NBSG86AMNHTBG
  • NBSG86AMN vs NBSG86AMNG
  • NBSG86AMN vs NBSG86ABAR2
  • NBSG86AMN vs NBSG86ABAHTBG
  • NBSG86AMN vs NBSG86ABA
  • NBSG86AMN vs NBSG86AMAG
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok