☰
NBSG86ABA
NBSG86ABA
Obsolete
Description:  IC SMART GATE SIGE DIFF 16FCBGA
Manufacturer:  onsemi
Datasheet:   NBSG86ABA Datasheet
History Price: Obsolete
In Stock: 23200
NBSG86ABA Specification
Specification
Part No
NBSG86ABA
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Configurable Multiple Function
Number of Circuits
2
Number of Inputs
2
Schmitt Trigger Input
No
Output Type
Differential
Current - Output High, Low
-
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-LBGA, FCBGA
Supplier Device Package
16-FCBGA (4x4)
NBSG86ABA Related Parts
NBSG86ABAHTBG
NBSG86ABAHTBG
onsemi
IC CLOCK/DATA DIFF DIV/2 16FCBGA
NBSG86ABAR2
NBSG86ABAR2
onsemi
IC SMART GATE SIGE DIFF 16FCBGA
NBSG86AMN
NBSG86AMN
onsemi
IC SMART GATE SIGE DIFF 16QFN
NBSG86AMNG
NBSG86AMNG
onsemi
IC SMART GATE SIGE DIFF 16QFN
NBSG86AMNHTBG
NBSG86AMNHTBG
onsemi
IC SMART GATE SIGE DIFF 16QFN
NBSG86AMNR2
NBSG86AMNR2
onsemi
IC SMART GATE SIGE DIFF 16QFN
NBSG86AMNR2G
NBSG86AMNR2G
onsemi
IC SMART GATE SIGE DIFF 16QFN
NBSG86AMAG
NBSG86AMAG
onsemi
IC SMART GATE SIGE DIFF 16-FCLGA
NBSG86ABA Compare Parts
  • NBSG86ABA vs NBSG86AMNR2
  • NBSG86ABA vs NBSG86AMNHTBG
  • NBSG86ABA vs NBSG86AMNG
  • NBSG86ABA vs NBSG86AMN
  • NBSG86ABA vs NBSG86ABAR2
  • NBSG86ABA vs NBSG86ABAHTBG
  • NBSG86ABA vs NBSG86AMAG
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok