Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ onsemi MM74HCT138N
MM74HCT138N
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC DECODER/DEMUX 1X3:8 16DIP
Manufacturer:
onsemi
Datasheet:
MM74HCT138N Datasheet
History Price: Obsolete
In Stock: 17690
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MM74HCT138N Specification
Specification
Part No
MM74HCT138N
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
onsemi
Series
74HCT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
4.8mA, 4.8mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
MM74HCT138N PDF Datasheet
MM74HCT138N Datasheet
Click and Download: MM74HCT138N Datasheet
MM74HCT138N Related Parts
MM74C150N
onsemi
IC MULTIPLEXER 1 X 16:1 24DIP
MM74C151N
onsemi
IC MULTIPLEXER 16DIP
MM74C154N
onsemi
IC DECODER/DEMUX 1X4:16 24DIP
MM74C154WM
Fairchild Semiconductor
DECODER/DRIVER SERIES
MM74C157N
Fairchild Semiconductor
IC MULTIPLEXER 4 X 2:1 16DIP
MM74C157N
onsemi
IC MULTIPLEXER 4 X 2:1 16DIP
MM74C42N
onsemi
IC DECODER 1 X 4:10 16DIP
MM74C922N
onsemi
IC ENCODER 16-KEY 1 X 8:4 18DIP
MM74C922WM
Rochester Electronics
74C922 - ENCODER, CMOS SERIES, 8
MM74C922WM
onsemi
IC ENCODER 16-KEY 1 X 8:4 20SOIC
MM74C922WMX
onsemi
IC ENCODER 16-KEY 1 X 8:4 20SOIC
MM74C923N
onsemi
IC ENCODER 20-KEY 1 X 9:4 20DIP
MM74HCT138N Compare Parts
MM74HCT138N vs MM74HCT257M
MM74HCT138N vs MM74HCT251N
MM74HCT138N vs MM74HCT251M
MM74HCT138N vs MM74HCT158N
MM74HCT138N vs MM74HCT157N
MM74HCT138N vs MM74HCT151N
MM74HCT138N vs MM74HCT147N
MM74HCT138N vs MM74HCT138SJX
MM74HCT138N vs MM74HCT138SJ
MM74HCT138N vs MM74HCT138SJ
MM74HCT138N vs MM74HCT138MX-L22178
MM74HCT138N vs MM74HCT138MX
MM74HCT138N vs MM74HCT138MTCX
MM74HCT138N vs MM74HCT138MTCX
MM74HCT138N vs MM74HCT138MTC
MM74HCT138N vs MM74HCT138M
MM74HCT138N vs MM74HCT138M
MM74HCT138N vs MM74HC4514WMX
MM74HCT138N vs MM74HC4514WM
MM74HCT138N vs MM74HC4514N
MM74HCT138N vs MM74HC4514MTCX
MM74HCT138N vs MM74HC4514MTC
MM74HCT138N vs MM74HC257N
MM74HCT138N vs MM74HC257M
MM74HCT138N vs MM74HC257J
MM74HCT138N vs MM74HC253N
MM74HCT138N vs MM74HC253M
MM74HCT138N vs MM74HC251SJX
MM74HCT138N vs MM74HC251SJ
MM74HCT138N vs MM74HC251N
MM74HCT138N vs MM74HC251N
MM74HCT138N vs MM74HC251MX
MM74HCT138N vs MM74HC251MX
MM74HCT138N vs MM74HC251MTCX
MM74HCT138N vs MM74HC251MTCX
MM74HCT138N vs MM74HC251MTC
MM74HCT138N vs MM74HC251M
MM74HCT138N vs MM74HC251M
MM74HCT138N vs MM74HC237N
MM74HCT138N vs MM74HC157SJX
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied