☰
MM74HCT138N
MM74HCT138N
Obsolete
Description:  IC DECODER/DEMUX 1X3:8 16DIP
Manufacturer:  onsemi
Datasheet:   MM74HCT138N Datasheet
History Price: Obsolete
In Stock: 42560
MM74HCT138N vs MM74HCT138MTC
Manufacturer
Series
74HCT
74HCT
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Decoder/Demultiplexer
Decoder/Demultiplexer
Circuit
1 x 3:8
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
4.8mA, 4.8mA
4.8mA, 4.8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
16-TSSOP