MC79M15CDTRKG
MC79M15CDTRKG
Active
Description:  IC REG LINEAR -15V 500MA DPAK
Manufacturer:  onsemi
History Price: $0.64000
In Stock: 26000
MC79M15CDTRKG Specification
Specification
Part No
MC79M15CDTRKG
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-15V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.1V @ 500mA (Typ)
Current - Output
500mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
MC79M15CDTRKG PDF Datasheet
MC79M15CDTRKG Related Parts
MC7805.2CT
MC7805.2CT
onsemi
IC REG LINEAR FIXED STNDRD REG
MC7805ABD2T
MC7805ABD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TG
MC7805ABD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4
MC7805ABD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
LINEAR VOLTAGE REGULATOR, 1 A, 5
MC7805ABT
MC7805ABT
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ABTG
MC7805ABTG
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ACD2T
MC7805ACD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TG
MC7805ACD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4
MC7805ACD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4G
MC7805ACD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC79M15CDTRKG Description
Overview of onsemi MC79M15CDTRKG

The onsemi MC79M15CDTRKG is a low-dropout (LDO) voltage regulator designed to provide a stable output voltage with minimal input-output voltage differential. This device is particularly useful in applications where space is limited and efficiency is critical. The MC79M15CDTRKG is designed to deliver a fixed output voltage of -15V, making it suitable for various electronic circuits, including analog and digital systems.

Key Specifications

- Output Voltage: The MC79M15CDTRKG provides a fixed output voltage of -15V, which is ideal for powering negative voltage rails in various applications.
- Output Current: It can supply a maximum output current of 1.5A, making it suitable for moderate power applications.
- Input Voltage Range: The input voltage range is from -20V to -35V, allowing for flexibility in power supply design.
- Dropout Voltage: The typical dropout voltage is around 0.5V at full load, which is essential for maintaining efficiency in low-voltage applications.

Electrical Characteristics

- Line Regulation: The line regulation is typically 0.05%/V, indicating the regulator's ability to maintain a constant output voltage despite variations in input voltage.
- Load Regulation: The load regulation is approximately 0.1%, ensuring stable output voltage under varying load conditions.
- Quiescent Current: The quiescent current is about 5 mA, which is relatively low and contributes to overall power efficiency.
- Ripple Rejection: The power supply rejection ratio (PSRR) is typically 70 dB at 120 Hz, indicating the regulator's effectiveness in filtering out noise from the input supply.

Thermal Characteristics

- Thermal Resistance (RθJA): The thermal resistance from junction to ambient is approximately 50°C/W, which is important for managing heat dissipation during operation.
- Operating Temperature Range: The operating temperature range is from -40°C to +125°C, allowing the device to function effectively in a wide variety of environmental conditions.
- Storage Temperature Range: The storage temperature range is from -65°C to +150°C, ensuring reliability during storage and handling.

Package and Features

- Package Type: The MC79M15CDTRKG is available in a TO-220 package, which provides excellent thermal performance and ease of mounting on heat sinks.
- Protection Features: The device includes built-in thermal shutdown and current limiting features, enhancing reliability and protecting against overload conditions.

Applications

The MC79M15CDTRKG is widely used in various applications due to its stable output and reliability. Some common applications include:

- Analog Circuits: It is often used in analog signal processing circuits that require a stable negative voltage supply.
- Power Supply Systems: The regulator is suitable for use in power supply systems where a negative voltage rail is needed.
- Communication Equipment: It can be employed in communication devices that require precise voltage regulation for optimal performance.
- Industrial Equipment: The MC79M15CDTRKG is also used in industrial applications where robust performance and reliability are essential.

Conclusion

The onsemi MC79M15CDTRKG is a reliable and efficient low-dropout voltage regulator that meets the demands of modern electronic applications requiring a stable negative voltage supply. With its robust specifications, including a fixed output voltage of -15V, high output current capability, and built-in protection features, it is an excellent choice for engineers looking to implement effective voltage regulation in their designs. Whether in analog circuits, power supply systems, or industrial equipment, the MC79M15CDTRKG stands out as a dependable component for a variety of applications.
MC79M15CDTRKG Compare Parts
  • MC79M15CDTRKG vs MC79M15CT
  • MC79M15CDTRKG vs MC79M15CDTRK
  • MC79M15CDTRKG vs MC79M15CDTG
  • MC79M15CDTRKG vs MC79M15CDT
  • MC79M15CDTRKG vs MC79M15BTG
  • MC79M15CDTRKG vs MC79M15BT
  • MC79M15CDTRKG vs MC79M15BDTRKG
  • MC79M15CDTRKG vs MC79M15BDTRK
  • MC79M15CDTRKG vs MC79M15BDTG
  • MC79M15CDTRKG vs MC79M15BDT
  • MC79M15CDTRKG vs MC79M12CTG
  • MC79M15CDTRKG vs MC79M12CT
  • MC79M15CDTRKG vs MC79M12CDTRKG
  • MC79M15CDTRKG vs MC79M12CDTRK
  • MC79M15CDTRKG vs MC79M12CDTG
  • MC79M15CDTRKG vs MC79M12CDT
  • MC79M15CDTRKG vs MC79M12BTG
  • MC79M15CDTRKG vs MC79M12BT
  • MC79M15CDTRKG vs MC79M12BDTRKG
  • MC79M15CDTRKG vs MC79M12BDTRK
  • MC79M15CDTRKG vs MC79M12BDTG
  • MC79M15CDTRKG vs MC79M12BDT
  • MC79M15CDTRKG vs MC79M08CTG
  • MC79M15CDTRKG vs MC79M08CT
  • MC79M15CDTRKG vs MC79M08CDTRKG
  • MC79M15CDTRKG vs MC79M08CDTRK
  • MC79M15CDTRKG vs MC79M08CDTG
  • MC79M15CDTRKG vs MC79M08CDT
  • MC79M15CDTRKG vs MC79M08BTG
  • MC79M15CDTRKG vs MC79M08BT
  • MC79M15CDTRKG vs MC79M08BDTRKG
  • MC79M15CDTRKG vs MC79M08BDTRK
  • MC79M15CDTRKG vs MC79M08BDTG
  • MC79M15CDTRKG vs MC79M08BDT
  • MC79M15CDTRKG vs MC79M05CTG
  • MC79M15CDTRKG vs MC79M05CT
  • MC79M15CDTRKG vs MC79M05CDTRKG
  • MC79M15CDTRKG vs MC79M05CDTRK
  • MC79M15CDTRKG vs MC79M05CDTG
  • MC79M15CDTRKG vs MC79M05CDT
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!