MC7805.2CT
MC7805.2CT
Active
Description:  IC REG LINEAR FIXED STNDRD REG
Manufacturer:  onsemi
Datasheet:   MC7805.2CT Datasheet
History Price: $0.06000
In Stock: 20200
MC7805.2CT Specification
Specification
Part No
MC7805.2CT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Output Type
-
Number of Regulators
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
-
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MC7805.2CT PDF Datasheet
MC7805.2CT Related Parts
MC7805ABD2T
MC7805ABD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TG
MC7805ABD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4
MC7805ABD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
LINEAR VOLTAGE REGULATOR, 1 A, 5
MC7805ABT
MC7805ABT
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ABTG
MC7805ABTG
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ACD2T
MC7805ACD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TG
MC7805ACD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4
MC7805ACD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4G
MC7805ACD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACT
MC7805ACT
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805.2CT Compare Parts
  • MC7805.2CT vs MC79M15CT
  • MC7805.2CT vs MC79M15CDTRKG
  • MC7805.2CT vs MC79M15CDTRK
  • MC7805.2CT vs MC79M15CDTG
  • MC7805.2CT vs MC79M15CDT
  • MC7805.2CT vs MC79M15BTG
  • MC7805.2CT vs MC79M15BT
  • MC7805.2CT vs MC79M15BDTRKG
  • MC7805.2CT vs MC79M15BDTRK
  • MC7805.2CT vs MC79M15BDTG
  • MC7805.2CT vs MC79M15BDT
  • MC7805.2CT vs MC79M12CTG
  • MC7805.2CT vs MC79M12CT
  • MC7805.2CT vs MC79M12CDTRKG
  • MC7805.2CT vs MC79M12CDTRK
  • MC7805.2CT vs MC79M12CDTG
  • MC7805.2CT vs MC79M12CDT
  • MC7805.2CT vs MC79M12BTG
  • MC7805.2CT vs MC79M12BT
  • MC7805.2CT vs MC79M12BDTRKG
  • MC7805.2CT vs MC79M12BDTRK
  • MC7805.2CT vs MC79M12BDTG
  • MC7805.2CT vs MC79M12BDT
  • MC7805.2CT vs MC79M08CTG
  • MC7805.2CT vs MC79M08CT
  • MC7805.2CT vs MC79M08CDTRKG
  • MC7805.2CT vs MC79M08CDTRK
  • MC7805.2CT vs MC79M08CDTG
  • MC7805.2CT vs MC79M08CDT
  • MC7805.2CT vs MC79M08BTG
  • MC7805.2CT vs MC79M08BT
  • MC7805.2CT vs MC79M08BDTRKG
  • MC7805.2CT vs MC79M08BDTRK
  • MC7805.2CT vs MC79M08BDTG
  • MC7805.2CT vs MC79M08BDT
  • MC7805.2CT vs MC79M05CTG
  • MC7805.2CT vs MC79M05CT
  • MC7805.2CT vs MC79M05CDTRKG
  • MC7805.2CT vs MC79M05CDTRK
  • MC7805.2CT vs MC79M05CDTG
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.