MC79M08BDT
MC79M08BDT
Obsolete
Description:  IC REG LINEAR -8V 500MA DPAK
Manufacturer:  onsemi
Datasheet:   MC79M08BDT Datasheet
History Price: Obsolete
In Stock: 18600
MC79M08BDT Specification
Specification
Part No
MC79M08BDT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.1V @ 500mA (Typ)
Current - Output
500mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
63dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
MC79M08BDT PDF Datasheet
MC79M08BDT Related Parts
MC7805.2CT
MC7805.2CT
onsemi
IC REG LINEAR FIXED STNDRD REG
MC7805ABD2T
MC7805ABD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TG
MC7805ABD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4
MC7805ABD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
LINEAR VOLTAGE REGULATOR, 1 A, 5
MC7805ABT
MC7805ABT
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ABTG
MC7805ABTG
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ACD2T
MC7805ACD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TG
MC7805ACD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4
MC7805ACD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4G
MC7805ACD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC79M08BDT Description
Overview of onsemi MC79M08BDT

The MC79M08BDT is a low-dropout (LDO) voltage regulator manufactured by onsemi, designed to provide a stable output voltage with minimal input-output voltage differential. This device is particularly suitable for applications requiring a reliable power supply with low noise and high efficiency. The MC79M08BDT is commonly used in consumer electronics, automotive systems, and industrial applications where precise voltage regulation is critical.

Key Specifications

- Output Voltage: 8 V (fixed)
- Input Voltage Range: 9 V to 30 V
- Output Current: Up to 1 A
- Dropout Voltage: 0.5 V (typical at 1 A load)
- Line Regulation: 0.05% (typical)
- Load Regulation: 0.1% (typical)
- Quiescent Current: 5 mA (typical)
- Operating Temperature Range: -40°C to 125°C
- Package Type: TO-220
- Dimensions: 10.5 mm x 4.5 mm x 15.2 mm

Functional Features

The MC79M08BDT offers several functional features that enhance its performance and usability in various applications:

- Low Dropout Operation: The low dropout voltage allows the regulator to maintain a stable output voltage even when the input voltage is close to the output voltage, making it ideal for battery-powered applications.
- Thermal Protection: The device includes thermal shutdown features that protect against overheating, ensuring safe operation under high load conditions.
- Short-Circuit Protection: The MC79M08BDT is designed with built-in short-circuit protection, preventing damage to the device and the connected load in case of a fault.
- High Ripple Rejection: The regulator provides excellent ripple rejection, ensuring a clean output voltage with minimal noise, which is crucial for sensitive electronic circuits.
- Easy to Use: The MC79M08BDT requires minimal external components for operation, simplifying the design process and reducing overall system costs.

Pin Configuration

The MC79M08BDT is housed in a TO-220 package, which provides a robust and thermally efficient design. The pin configuration includes:

- Input (Vin): Pin for connecting the input voltage.
- Output (Vout): Pin for the regulated output voltage.
- Ground (GND): Ground pin for circuit reference.

Applications

The MC79M08BDT is widely used in various applications, including:

- Consumer Electronics: Ideal for powering devices such as audio equipment, televisions, and other home appliances that require stable voltage.
- Automotive Systems: Suitable for automotive electronics, including infotainment systems and control modules that demand reliable power supply.
- Industrial Equipment: Used in industrial automation systems where precise voltage regulation is necessary for the operation of sensors and control circuits.

Conclusion

The onsemi MC79M08BDT is a reliable and efficient low-dropout voltage regulator that meets the stringent requirements of modern electronic applications. With its fixed output voltage, low dropout characteristics, and robust protection features, it is an excellent choice for engineers looking to implement stable power solutions in their designs. Its specifications and functional features make it suitable for a wide range of applications, ensuring dependable performance in various environments.
MC79M08BDT Compare Parts
  • MC79M08BDT vs MC79M15CT
  • MC79M08BDT vs MC79M15CDTRKG
  • MC79M08BDT vs MC79M15CDTRK
  • MC79M08BDT vs MC79M15CDTG
  • MC79M08BDT vs MC79M15CDT
  • MC79M08BDT vs MC79M15BTG
  • MC79M08BDT vs MC79M15BT
  • MC79M08BDT vs MC79M15BDTRKG
  • MC79M08BDT vs MC79M15BDTRK
  • MC79M08BDT vs MC79M15BDTG
  • MC79M08BDT vs MC79M15BDT
  • MC79M08BDT vs MC79M12CTG
  • MC79M08BDT vs MC79M12CT
  • MC79M08BDT vs MC79M12CDTRKG
  • MC79M08BDT vs MC79M12CDTRK
  • MC79M08BDT vs MC79M12CDTG
  • MC79M08BDT vs MC79M12CDT
  • MC79M08BDT vs MC79M12BTG
  • MC79M08BDT vs MC79M12BT
  • MC79M08BDT vs MC79M12BDTRKG
  • MC79M08BDT vs MC79M12BDTRK
  • MC79M08BDT vs MC79M12BDTG
  • MC79M08BDT vs MC79M12BDT
  • MC79M08BDT vs MC79M08CTG
  • MC79M08BDT vs MC79M08CT
  • MC79M08BDT vs MC79M08CDTRKG
  • MC79M08BDT vs MC79M08CDTRK
  • MC79M08BDT vs MC79M08CDTG
  • MC79M08BDT vs MC79M08CDT
  • MC79M08BDT vs MC79M08BTG
  • MC79M08BDT vs MC79M08BT
  • MC79M08BDT vs MC79M08BDTRKG
  • MC79M08BDT vs MC79M08BDTRK
  • MC79M08BDT vs MC79M08BDTG
  • MC79M08BDT vs MC79M05CTG
  • MC79M08BDT vs MC79M05CT
  • MC79M08BDT vs MC79M05CDTRKG
  • MC79M08BDT vs MC79M05CDTRK
  • MC79M08BDT vs MC79M05CDTG
  • MC79M08BDT vs MC79M05CDT
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!