☰
MC74HC533AF
MC74HC533AF
Active
Description:  LOG CMOS OCTAL D LATCH
Manufacturer:  onsemi
Datasheet:   MC74HC533AF Datasheet
History Price: $0.36000
In Stock: 44535
MC74HC533AF Specification
Specification
Part No
MC74HC533AF
Category
Logic - Latches
Manufacturer
onsemi
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
1:8
Output Type
Tri-State
Voltage - Supply
2V ~ 6V
Independent Circuits
1
Delay Time - Propagation
13ns
Current - Output High, Low
7.8mA, 7.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
MC74HC533AF Related Parts
MC74AC259D
MC74AC259D
onsemi
IC LATCH ADDRESS 8BIT 16-SOIC
MC74AC259DG
MC74AC259DG
onsemi
IC LATCH ADDRESS 8BIT 16-SOIC
MC74AC259DR2G
MC74AC259DR2G
onsemi
IC LATCH ADDRESS 8BIT 16-SOIC
MC74AC259MELG
MC74AC259MELG
onsemi
IC LATCH ADDRESS 8BIT 16-SOEIAJ
MC74AC259MG
MC74AC259MG
onsemi
IC LATCH ADDRESS 8BIT 16-SOEIAJ
MC74AC259N
MC74AC259N
onsemi
IC LATCH ADDRESS 8BIT 16-DIP
MC74AC259NG
MC74AC259NG
onsemi
IC LATCH ADDRESS 8BIT 16-DIP
MC74AC373DT
MC74AC373DT
onsemi
IC LATCH OCT TRANSP 3ST 20-TSSOP
MC74AC373DTEL
MC74AC373DTEL
onsemi
D LATCH, 1-FUNC, 8-BIT
MC74AC373DTR2
MC74AC373DTR2
onsemi
IC LATCH OCT TRANSP 3ST 20-TSSOP
MC74AC373DTR2G
MC74AC373DTR2G
onsemi
IC LATCH OCT TRANSP 3ST 20-TSSOP
MC74AC373DW
MC74AC373DW
onsemi
IC LATCH OCT TRANSP 3ST 20-SOIC
MC74HC533AF Compare Parts
  • MC74HC533AF vs MC74VHCT573AM
  • MC74HC533AF vs MC74VHCT573ADWRG
  • MC74HC533AF vs MC74VHCT573ADWR2
  • MC74HC533AF vs MC74VHCT573ADWG
  • MC74HC533AF vs MC74VHCT573ADW
  • MC74HC533AF vs MC74VHCT573ADTRG
  • MC74HC533AF vs MC74VHCT573ADTR2
  • MC74HC533AF vs MC74VHCT573ADTG
  • MC74HC533AF vs MC74VHCT573ADT
  • MC74HC533AF vs MC74VHCT373AMEL
  • MC74HC533AF vs MC74VHCT373AM
  • MC74HC533AF vs MC74VHCT373ADWRG
  • MC74HC533AF vs MC74VHCT373ADWR2
  • MC74HC533AF vs MC74VHCT373ADW
  • MC74HC533AF vs MC74VHCT373ADTRG
  • MC74HC533AF vs MC74VHCT373ADTR2
  • MC74HC533AF vs MC74VHCT373ADT
  • MC74HC533AF vs MC74VHCT259AMG
  • MC74HC533AF vs MC74VHCT259AMELG
  • MC74HC533AF vs MC74VHCT259AMEL
  • MC74HC533AF vs MC74VHCT259AM
  • MC74HC533AF vs MC74VHCT259ADTRG
  • MC74HC533AF vs MC74VHCT259ADTR2G
  • MC74HC533AF vs MC74VHCT259ADTR2
  • MC74HC533AF vs MC74VHCT259ADTG
  • MC74HC533AF vs MC74VHCT259ADT
  • MC74HC533AF vs MC74VHCT259ADR2G
  • MC74HC533AF vs MC74VHCT259ADR2
  • MC74HC533AF vs MC74VHCT259ADG
  • MC74HC533AF vs MC74VHCT259AD
  • MC74HC533AF vs MC74VHC573MELG
  • MC74HC533AF vs MC74VHC573MEL
  • MC74HC533AF vs MC74VHC573M
  • MC74HC533AF vs MC74VHC573DWR2G
  • MC74HC533AF vs MC74VHC573DWR2
  • MC74HC533AF vs MC74VHC573DW
  • MC74HC533AF vs MC74VHC573DTR2G
  • MC74HC533AF vs MC74VHC573DTR2
  • MC74HC533AF vs MC74VHC573DT
  • MC74HC533AF vs MC74VHC373MELG
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.