Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ onsemi MC74AC373DTR2
MC74AC373DTR2
Obsolete
Logic - Latches
Description:
IC LATCH OCT TRANSP 3ST 20-TSSOP
Manufacturer:
onsemi
Datasheet:
MC74AC373DTR2 Datasheet
History Price: Obsolete
In Stock: 27215
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC74AC373DTR2 Specification
Specification
Part No
MC74AC373DTR2
Category
Logic - Latches
Manufacturer
onsemi
Series
74AC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
2V ~ 6V
Independent Circuits
1
Delay Time - Propagation
7.5ns
Current - Output High, Low
24mA, 24mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
MC74AC373DTR2 PDF Datasheet
MC74AC373DTR2 Datasheet
Click and Download: MC74AC373DTR2 Datasheet
MC74AC373DTR2 Related Parts
MC74AC259D
onsemi
IC LATCH ADDRESS 8BIT 16-SOIC
MC74AC259DG
onsemi
IC LATCH ADDRESS 8BIT 16-SOIC
MC74AC259DR2G
onsemi
IC LATCH ADDRESS 8BIT 16-SOIC
MC74AC259MELG
onsemi
IC LATCH ADDRESS 8BIT 16-SOEIAJ
MC74AC259MG
onsemi
IC LATCH ADDRESS 8BIT 16-SOEIAJ
MC74AC259N
onsemi
IC LATCH ADDRESS 8BIT 16-DIP
MC74AC259NG
onsemi
IC LATCH ADDRESS 8BIT 16-DIP
MC74AC373DT
onsemi
IC LATCH OCT TRANSP 3ST 20-TSSOP
MC74AC373DTEL
onsemi
D LATCH, 1-FUNC, 8-BIT
MC74AC373DTR2G
onsemi
IC LATCH OCT TRANSP 3ST 20-TSSOP
MC74AC373DW
onsemi
IC LATCH OCT TRANSP 3ST 20-SOIC
MC74AC373DWG
onsemi
IC LATCH OCT TRANSP 3ST 20-SOIC
MC74AC373DTR2 Compare Parts
MC74AC373DTR2 vs MC74VHCT573AM
MC74AC373DTR2 vs MC74VHCT573ADWRG
MC74AC373DTR2 vs MC74VHCT573ADWR2
MC74AC373DTR2 vs MC74VHCT573ADWG
MC74AC373DTR2 vs MC74VHCT573ADW
MC74AC373DTR2 vs MC74VHCT573ADTRG
MC74AC373DTR2 vs MC74VHCT573ADTR2
MC74AC373DTR2 vs MC74VHCT573ADTG
MC74AC373DTR2 vs MC74VHCT573ADT
MC74AC373DTR2 vs MC74VHCT373AMEL
MC74AC373DTR2 vs MC74VHCT373AM
MC74AC373DTR2 vs MC74VHCT373ADWRG
MC74AC373DTR2 vs MC74VHCT373ADWR2
MC74AC373DTR2 vs MC74VHCT373ADW
MC74AC373DTR2 vs MC74VHCT373ADTRG
MC74AC373DTR2 vs MC74VHCT373ADTR2
MC74AC373DTR2 vs MC74VHCT373ADT
MC74AC373DTR2 vs MC74VHCT259AMG
MC74AC373DTR2 vs MC74VHCT259AMELG
MC74AC373DTR2 vs MC74VHCT259AMEL
MC74AC373DTR2 vs MC74VHCT259AM
MC74AC373DTR2 vs MC74VHCT259ADTRG
MC74AC373DTR2 vs MC74VHCT259ADTR2G
MC74AC373DTR2 vs MC74VHCT259ADTR2
MC74AC373DTR2 vs MC74VHCT259ADTG
MC74AC373DTR2 vs MC74VHCT259ADT
MC74AC373DTR2 vs MC74VHCT259ADR2G
MC74AC373DTR2 vs MC74VHCT259ADR2
MC74AC373DTR2 vs MC74VHCT259ADG
MC74AC373DTR2 vs MC74VHCT259AD
MC74AC373DTR2 vs MC74VHC573MELG
MC74AC373DTR2 vs MC74VHC573MEL
MC74AC373DTR2 vs MC74VHC573M
MC74AC373DTR2 vs MC74VHC573DWR2G
MC74AC373DTR2 vs MC74VHC573DWR2
MC74AC373DTR2 vs MC74VHC573DW
MC74AC373DTR2 vs MC74VHC573DTR2G
MC74AC373DTR2 vs MC74VHC573DTR2
MC74AC373DTR2 vs MC74VHC573DT
MC74AC373DTR2 vs MC74VHC373MELG
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.