Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi MC74AC00NG
MC74AC00NG
Obsolete
Logic - Gates and Inverters
Description:
IC GATE NAND 4CH 2-INP 14DIP
Manufacturer:
onsemi
Datasheet:
MC74AC00NG Datasheet
History Price: Obsolete
In Stock: 9100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC74AC00NG Specification
Specification
Part No
MC74AC00NG
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
74AC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
2V ~ 6V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.9V ~ 1.65V
Input Logic Level - High
2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
MC74AC00NG PDF Datasheet
MC74AC00NG Datasheet
Click and Download: MC74AC00NG Datasheet
MC74AC00NG Related Parts
MC74AC00D
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MC74AC00DG
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MC74AC00DR2
onsemi
IC GATE NAND 4CH 2-INP 14-SOIC
MC74AC00DR2G
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MC74AC00DTR2
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
MC74AC00DTR2G
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
MC74AC00M
onsemi
NAND GATE, AC SERIES
MC74AC00MEL
onsemi
IC GATE NAND 4CH 2-INP 14-SOEIAJ
MC74AC00MELG
onsemi
IC GATE NAND 4CH 2-INP SOEIAJ-14
MC74AC00ML1
onsemi
NAND GATE, AC SERIES
MC74AC00MR1
onsemi
NAND GATE, AC SERIES
MC74AC00N
onsemi
IC GATE NAND 4CH 2-INP 14DIP
MC74AC00NG Compare Parts
MC74AC00NG vs MC75454U
MC74AC00NG vs MC75453P
MC74AC00NG vs MC75451P
MC74AC00NG vs MC74VHCU04MELG
MC74AC00NG vs MC74VHCU04M
MC74AC00NG vs MC74VHCU04DTR2G
MC74AC00NG vs MC74VHCU04DTR2
MC74AC00NG vs MC74VHCU04DT
MC74AC00NG vs MC74VHCU04DR2G
MC74AC00NG vs MC74VHCU04DR2
MC74AC00NG vs MC74VHCU04D
MC74AC00NG vs MC74VHCT86AMG
MC74AC00NG vs MC74VHCT86AMELG
MC74AC00NG vs MC74VHCT86AMEL
MC74AC00NG vs MC74VHCT86AM
MC74AC00NG vs MC74VHCT86ADTR2G
MC74AC00NG vs MC74VHCT86ADTR2
MC74AC00NG vs MC74VHCT86ADR2G
MC74AC00NG vs MC74VHCT86ADR2
MC74AC00NG vs MC74VHCT86AD
MC74AC00NG vs MC74VHCT32AMG
MC74AC00NG vs MC74VHCT32AMELG
MC74AC00NG vs MC74VHCT32AMEL
MC74AC00NG vs MC74VHCT32AM
MC74AC00NG vs MC74VHCT32ADTR2G
MC74AC00NG vs MC74VHCT32ADTR2
MC74AC00NG vs MC74VHCT32ADR2G
MC74AC00NG vs MC74VHCT32ADR2
MC74AC00NG vs MC74VHCT32AD
MC74AC00NG vs MC74VHCT14AMG
MC74AC00NG vs MC74VHCT14AMELG
MC74AC00NG vs MC74VHCT14AMEL
MC74AC00NG vs MC74VHCT14AM
MC74AC00NG vs MC74VHCT14ADTR2G
MC74AC00NG vs MC74VHCT14ADTR2
MC74AC00NG vs MC74VHCT14ADR2G
MC74AC00NG vs MC74VHCT14ADR2
MC74AC00NG vs MC74VHCT132AMG
MC74AC00NG vs MC74VHCT132AMELG
MC74AC00NG vs MC74VHCT132AMEL
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.