MC74AC00NG
MC74AC00NG
Obsolete
Description:  IC GATE NAND 4CH 2-INP 14DIP
Manufacturer:  onsemi
Datasheet:   MC74AC00NG Datasheet
History Price: Obsolete
In Stock: 9100
MC74AC00NG vs MC74VHCT86AMEL
Manufacturer
Series
74AC
74VHCT
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
NAND Gate
XOR (Exclusive OR)
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 6V
2V ~ 5.5V
Current - Quiescent (Max)
4 μA
2 μA
Current - Output High, Low
24mA, 24mA
8mA, 8mA
Input Logic Level - Low
0.9V ~ 1.65V
0.53V ~ 0.8V
Input Logic Level - High
2.1V ~ 3.85V
1.2V ~ 2V
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
8.8ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
SOEIAJ-14
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.209", 5.30mm Width)