☰
MC34166D2TG
MC34166D2TG
Obsolete
Description:  IC REG BUCK BST ADJ 3.3A D2PAK-5
Manufacturer:  onsemi
Datasheet:   MC34166D2TG Datasheet
History Price: $1.97000
In Stock: 43360
MC34166D2TG Specification
Specification
Part No
MC34166D2TG
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Down
Output Configuration
Positive or Negative
Topology
Buck, Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
7.5V
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
5.05V
Voltage - Output (Max)
40V (Switch)
Current - Output
3.3A (Switch)
Frequency - Switching
72kHz
Synchronous Rectifier
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
D2PAK-5
MC34166D2TG PDF Datasheet
MC34166D2TG Related Parts
MC33063AD
MC33063AD
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063AD
MC33063AD
Fairchild Semiconductor
SWITCHING REGLTR, VOLTAGE-MODE
MC33063ADE4
MC33063ADE4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADG
MC33063ADG
onsemi
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADG4
MC33063ADG4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR
MC33063ADR
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR2
MC33063ADR2
onsemi
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR2G
MC33063ADR2G
onsemi
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR2GH
MC33063ADR2GH
onsemi
IC REG LIN SWITCHING VOLT MODE
MC33063ADRE4
MC33063ADRE4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADRG4
MC33063ADRG4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADRJR
MC33063ADRJR
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SON
MC34166D2TG Description
Overview of onsemi MC34166D2TG

The MC34166D2TG is a versatile integrated circuit designed mainly for use in automotive and industrial applications. It functions as a versatile PWM (Pulse Width Modulation) controller, primarily intended for DC-DC converter applications, thus providing efficient power management and regulation.

Key Specifications

- Type: PWM Controller
- Package: SOIC-8 (Plastic SOP)
- Operating Voltage Range (VCC): 4.5V to 28V
- Switching Frequency: Adjustable from 100 kHz to 400 kHz
- Duty Cycle: Up to 100%
- Output Voltage Regulation: Built-in feedback loop with a reference voltage of 1.25V

Electrical Characteristics

The MC34166D2TG exhibits robust electrical attributes that ensure stable performance under varying load conditions:

- Quiescent Current (Iq): Typically 1.5 mA, ensuring low power consumption during inactive periods.
- Maximum Output Current: 1.5A, capable of delivering the necessary current for various load conditions.
- Line Regulation: 0.1% per volt, indicating a well-regulated output voltage across different input voltages.
- Temperature Stability: Designed for operation across a temperature range of -40°C to +125°C, making it suitable for harsh environments.

Functional Features

The MC34166D2TG comes with various features that enhance its usability:

- Soft-Start Function: Reduces inrush current by gradually ramping up the output voltage at startup.
- Thermal Shutdown: Integrated thermal protection prevents the device from overheating and ensures safe operations.
- Overcurrent Protection: Built-in circuitry to protect against excessive current levels, enhancing reliability.

Applications

This controller is primarily used in multiple applications, including:

- Automotive Power Supplies: Ideal for powering sensors, microcontrollers, and other electronics within vehicles.
- DC-DC Converters: Commonly utilized in step-down (buck) converters for efficient voltage regulation.
- Industrial Equipment: Suitable for powering devices in industrial automation systems.

Advantages

- High Efficiency: The PWM control method maximizes efficiency by minimizing energy loss, which is critical in battery-powered applications.
- Wide Input Voltage Range: Operates effectively within a broad range, providing flexibility in various designs.
- Compact Design: The SOIC-8 package allows for efficient space utilization in printed circuit board (PCB) layouts.

Conclusion

The MC34166D2TG from onsemi is an efficient and reliable PWM controller that excels in various automotive and industrial applications. With its features like adjustable switching frequency, built-in protection mechanisms, and robust electrical characteristics, it stands out as a preferred choice for designers aiming to achieve superior power management in their systems. Its combination of performance, stability, and flexibility makes it an excellent option for modern electronic design challenges.
MC34166D2TG Compare Parts
  • MC34166D2TG vs MC34727BFCR2
  • MC34166D2TG vs MC34727AFCR2
  • MC34166D2TG vs MC34726CFCR2
  • MC34166D2TG vs MC34726BFCR2
  • MC34166D2TG vs MC34726AFCR2
  • MC34166D2TG vs MC34167TVG
  • MC34166D2TG vs MC34167TV
  • MC34166D2TG vs MC34167THG
  • MC34166D2TG vs MC34167TH
  • MC34166D2TG vs MC34167TG
  • MC34166D2TG vs MC34167T
  • MC34166D2TG vs MC34167D2TR4G
  • MC34166D2TG vs MC34167D2TR4
  • MC34166D2TG vs MC34167D2TG
  • MC34166D2TG vs MC34167D2T
  • MC34166D2TG vs MC34166TVG
  • MC34166D2TG vs MC34166TV
  • MC34166D2TG vs MC34166THG
  • MC34166D2TG vs MC34166TH
  • MC34166D2TG vs MC34166TG
  • MC34166D2TG vs MC34166T
  • MC34166D2TG vs MC34166D2TR4G
  • MC34166D2TG vs MC34166D2TR4
  • MC34166D2TG vs MC34166D2T
  • MC34166D2TG vs MC34163PG
  • MC34166D2TG vs MC34163P
  • MC34166D2TG vs MC34163DWR2G
  • MC34166D2TG vs MC34163DWR2
  • MC34166D2TG vs MC34163DWG
  • MC34166D2TG vs MC34163DW
  • MC34166D2TG vs MC34063ECN
  • MC34166D2TG vs MC34063ECD-TR
  • MC34166D2TG vs MC34063ECD
  • MC34166D2TG vs MC34063EBN
  • MC34166D2TG vs MC34063EBD-TR
  • MC34166D2TG vs MC34063EBD
  • MC34166D2TG vs MC34063BDR2G
  • MC34166D2TG vs MC34063BD
  • MC34166D2TG vs MC34063APE4
  • MC34166D2TG vs MC34063AP1G
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you