Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi MC33033PG
MC33033PG
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 10V-30V 20DIP
Manufacturer:
onsemi
Datasheet:
MC33033PG Datasheet
History Price: Obsolete
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC33033PG Specification
Specification
Part No
MC33033PG
Category
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Interface
Analog
Technology
-
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
10V ~ 30V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
MC33033PG PDF Datasheet
MC33033PG Datasheet
Click and Download: MC33033PG Datasheet
MC33033PG Related Parts
MC33030DW
onsemi
IC MOTOR DRIVER 8V-36V 16SOIC
MC33030DWG
onsemi
IC MOTOR DRIVER 8V-36V 16SOIC
MC33030DWR2
onsemi
IC MOTOR DRIVER 8V-36V 16SOIC
MC33030DWR2G
onsemi
IC MOTOR DRIVER 8V-36V 16SOIC
MC33030P
onsemi
IC MOTOR DRIVER 8V-36V 16DIP
MC33030PG
onsemi
IC MOTOR DRIVER 8V-36V 16DIP
MC33033DW
onsemi
IC MOTOR DRIVER 10V-30V 20SOIC
MC33033DWG
onsemi
IC MOTOR DRIVER 10V-30V 20SOIC
MC33033DWR2
onsemi
IC MOTOR DRIVER 10V-30V 20SOIC
MC33033DWR2G
onsemi
IC MOTOR DRIVER 10V-30V 20SOIC
MC33033P
onsemi
IC MOTOR DRIVER 10V-30V 20DIP
MC33035DW
onsemi
IC MOTOR DRIVER 10V-30V 24SOIC
MC33033PG Compare Parts
MC33033PG vs MC3PHACVFAE
MC33033PG vs MC3PHACVDWE
MC33033PG vs MC3PHACVDW
MC33033PG vs MC34937APEKR2
MC33033PG vs MC34937APEK
MC33033PG vs MC34937APEK
MC33033PG vs MC34933EPR2
MC33033PG vs MC34933EP
MC33033PG vs MC34932EKR2
MC33033PG vs MC34932EK
MC33033PG vs MC34931SEK
MC33033PG vs MC34931EKR2
MC33033PG vs MC34931EK
MC33033PG vs MC34931EK
MC33033PG vs MC34929EPR2
MC33033PG vs MC34929EP
MC33033PG vs MC34923EGR2
MC33033PG vs MC34923EG
MC33033PG vs MC34921AER2
MC33033PG vs MC34921AE
MC33033PG vs MC34920EIR2
MC33033PG vs MC34920EI
MC33033PG vs MC3479PG
MC33033PG vs MC3479P
MC33033PG vs MC33GD3000EPR2
MC33033PG vs MC33GD3000EP
MC33033PG vs MC33991DWR2-FR
MC33033PG vs MC33991DWR2
MC33033PG vs MC33937APEKR2
MC33033PG vs MC33937APEK574
MC33033PG vs MC33937APEK
MC33033PG vs MC33937APEK
MC33033PG vs MC33932VWR2
MC33033PG vs MC33932VW
MC33033PG vs MC33932EKR2
MC33033PG vs MC33931VWR2
MC33033PG vs MC33931VW
MC33033PG vs MC33931EK574
MC33033PG vs MC33926PNBR2
MC33033PG vs MC33926PNB
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend