☰
MC33033DW
MC33033DW
Obsolete
Description:  IC MOTOR DRIVER 10V-30V 20SOIC
Manufacturer:  onsemi
Datasheet:   MC33033DW Datasheet
History Price: Obsolete
In Stock: 29600
MC33033DW Specification
Specification
Part No
MC33033DW
Category
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Interface
Analog
Technology
-
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
10V ~ 30V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
MC33033DW PDF Datasheet
MC33033DW Related Parts
MC33030DW
MC33030DW
onsemi
IC MOTOR DRIVER 8V-36V 16SOIC
MC33030DWG
MC33030DWG
onsemi
IC MOTOR DRIVER 8V-36V 16SOIC
MC33030DWR2
MC33030DWR2
onsemi
IC MOTOR DRIVER 8V-36V 16SOIC
MC33030DWR2G
MC33030DWR2G
onsemi
IC MOTOR DRIVER 8V-36V 16SOIC
MC33030P
MC33030P
onsemi
IC MOTOR DRIVER 8V-36V 16DIP
MC33030PG
MC33030PG
onsemi
IC MOTOR DRIVER 8V-36V 16DIP
MC33033DWG
MC33033DWG
onsemi
IC MOTOR DRIVER 10V-30V 20SOIC
MC33033DWR2
MC33033DWR2
onsemi
IC MOTOR DRIVER 10V-30V 20SOIC
MC33033DWR2G
MC33033DWR2G
onsemi
IC MOTOR DRIVER 10V-30V 20SOIC
MC33033P
MC33033P
onsemi
IC MOTOR DRIVER 10V-30V 20DIP
MC33033PG
MC33033PG
onsemi
IC MOTOR DRIVER 10V-30V 20DIP
MC33035DW
MC33035DW
onsemi
IC MOTOR DRIVER 10V-30V 24SOIC
MC33033DW Description
Overview
The onsemi MC33033DW is a high-performance, programmable pulse-width modulation (PWM) controller designed for switching power supply applications. It is optimized for use in DC-DC converters, motor controllers, and other high-efficiency power systems. The MC33033DW integrates precision error amplification, current sensing, oscillator, and output drive circuitry, offering designers flexibility in implementing various topologies including buck, boost, and flyback converters. Its robust features and wide operating voltage range make it suitable for industrial, automotive, and consumer electronics applications.

Key Features

* Programmable PWM controller with external MOSFET or bipolar transistor drive capability
* Wide supply voltage range: 8 V to 40 V
* On-chip oscillator with adjustable frequency via external timing components
* Dual high-current output drivers for push-pull or single-ended configurations
* Built-in precision error amplifier for voltage regulation
* Current-sense comparator for cycle-by-cycle overcurrent protection
* Undervoltage lockout (UVLO) and thermal shutdown for system protection
* High duty-cycle operation: up to 95%
* Low start-up and operating current for energy-efficient designs
* Available in 20-pin DW package suitable for through-hole or socket mounting

Electrical Specifications

* Supply Voltage (VCC): 8 V to 40 V
* Output Drive Current: ±0.5 A typical peak per output
* Oscillator Frequency Range: 20 kHz to 500 kHz, adjustable with external timing components
* Duty Cycle: 0% to 95% programmable
* Error Amplifier Input Offset Voltage: 5 mV typical
* Reference Voltage: 5 V ±1%
* Current Sense Threshold: Adjustable via external resistors
* Operating Temperature Range: -40°C to +125°C
* Quiescent Supply Current: 10 mA typical

Functional Description
The MC33033DW is a versatile PWM controller designed for high-efficiency switching power supplies. It provides precise control of output voltage through an error amplifier and adjustable feedback loop. The oscillator sets the PWM switching frequency, while the current-sense comparator monitors inductor or transistor current to prevent overcurrent conditions. The dual output drivers can directly drive MOSFET gates or bipolar transistors in various topologies, enabling efficient energy conversion. Additional features like undervoltage lockout and thermal shutdown ensure system reliability and protection under abnormal operating conditions.

Applications

* DC-DC converters for industrial and telecom systems
* Switch-mode power supplies for consumer electronics
* Battery-powered devices requiring efficient voltage regulation
* Automotive power control systems
* Motor control circuits including speed and torque regulation
* LED drivers and lighting systems with precise current regulation
* High-reliability embedded systems with thermal and overcurrent protection

Package and Thermal Considerations
The MC33033DW is available in a 20-pin dual in-line package (DW), which allows convenient through-hole mounting. Thermal management is important when operating near maximum current or voltage limits. Adequate PCB copper area and heatsinking for connected MOSFETs or power transistors are recommended to ensure efficient heat dissipation. Its low quiescent current and efficient PWM operation help minimize overall system thermal load.

Conclusion
The onsemi MC33033DW is a flexible, high-performance PWM controller suitable for a wide range of switching power supply and motor control applications. With programmable frequency, precise voltage regulation, robust protection features, and dual high-current outputs, it offers designers a reliable and versatile solution for efficient, compact, and thermally optimized power electronics systems.
MC33033DW Compare Parts
  • MC33033DW vs MC3PHACVFAE
  • MC33033DW vs MC3PHACVDWE
  • MC33033DW vs MC3PHACVDW
  • MC33033DW vs MC34937APEKR2
  • MC33033DW vs MC34937APEK
  • MC33033DW vs MC34937APEK
  • MC33033DW vs MC34933EPR2
  • MC33033DW vs MC34933EP
  • MC33033DW vs MC34932EKR2
  • MC33033DW vs MC34932EK
  • MC33033DW vs MC34931SEK
  • MC33033DW vs MC34931EKR2
  • MC33033DW vs MC34931EK
  • MC33033DW vs MC34931EK
  • MC33033DW vs MC34929EPR2
  • MC33033DW vs MC34929EP
  • MC33033DW vs MC34923EGR2
  • MC33033DW vs MC34923EG
  • MC33033DW vs MC34921AER2
  • MC33033DW vs MC34921AE
  • MC33033DW vs MC34920EIR2
  • MC33033DW vs MC34920EI
  • MC33033DW vs MC3479PG
  • MC33033DW vs MC3479P
  • MC33033DW vs MC33GD3000EPR2
  • MC33033DW vs MC33GD3000EP
  • MC33033DW vs MC33991DWR2-FR
  • MC33033DW vs MC33991DWR2
  • MC33033DW vs MC33937APEKR2
  • MC33033DW vs MC33937APEK574
  • MC33033DW vs MC33937APEK
  • MC33033DW vs MC33937APEK
  • MC33033DW vs MC33932VWR2
  • MC33033DW vs MC33932VW
  • MC33033DW vs MC33932EKR2
  • MC33033DW vs MC33931VWR2
  • MC33033DW vs MC33931VW
  • MC33033DW vs MC33931EK574
  • MC33033DW vs MC33926PNBR2
  • MC33033DW vs MC33926PNB
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend