Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ onsemi MC14585BD
MC14585BD
Obsolete
Logic - Comparators
Description:
IC COMP MAGNITUDE 4BIT 16-SOIC
Manufacturer:
onsemi
Datasheet:
MC14585BD Datasheet
History Price: Obsolete
In Stock: 25760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14585BD Specification
Specification
Part No
MC14585BD
Category
Logic - Comparators
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Magnitude Comparator
Number of Bits
4
Output
Active High
Output Function
AB
Voltage - Supply
3V ~ 18V
Current - Output High, Low
4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL
260ns @ 15V, 50pF
Current - Quiescent (Iq)
20 μA
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
MC14585BD PDF Datasheet
MC14585BD Datasheet
Click and Download: MC14585BD Datasheet
MC14585BD Related Parts
MC10166P
onsemi
MAGNITUDE COMPARATOR
MC10E166FN
onsemi
IC COMP 9BIT MAGNITUDE 28-PLCC
MC10E166FNG
onsemi
IC COMP 9BIT MAGNITUDE 28-PLCC
MC10E166FNR2
onsemi
IC COMP 9BIT MAGNITUDE 28-PLCC
MC10E166FNR2G
onsemi
IC COMP 9BIT MAGNITUDE 28-PLCC
MC10H166FN
onsemi
IC COMPARATOR 5BITY MAGN 20PLCC
MC10H166FNG
onsemi
IC COMPARATOR 5BITY MAGN 20PLCC
MC10H166FNR2
onsemi
IC COMPARATOR 5BITY MAGN 20PLCC
MC10H166FNR2G
onsemi
IC COMPARATOR 5BITY MAGN 20PLCC
MC10H166L
onsemi
IC COMPARATOR 5BIT MAGN 16-CDIP
MC10H166P
onsemi
IC COMPARATOR 5BIT MAGN 16-DIP
MC10H166PG
onsemi
IC COMPARATOR 5BIT MAGN 16-DIP
MC14585BD Compare Parts
MC14585BD vs MC1650L
MC14585BD vs MC14585BFELG
MC14585BD vs MC14585BDR2G
MC14585BD vs MC14585BDR2
MC14585BD vs MC14585BDG
MC14585BD vs MC14585BCPG
MC14585BD vs MC14585BCP
MC14585BD vs MC14585BCL
MC14585BD vs MC10H166PG
MC14585BD vs MC10H166P
MC14585BD vs MC10H166L
MC14585BD vs MC10H166FNR2G
MC14585BD vs MC10H166FNR2
MC14585BD vs MC10H166FNG
MC14585BD vs MC10H166FN
MC14585BD vs MC10E166FNR2G
MC14585BD vs MC10E166FNR2
MC14585BD vs MC10E166FNG
MC14585BD vs MC10E166FN
MC14585BD vs MC10166P
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!