Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ onsemi MC10H166PG
MC10H166PG
Obsolete
Logic - Comparators
Description:
IC COMPARATOR 5BIT MAGN 16-DIP
Manufacturer:
onsemi
Datasheet:
MC10H166PG Datasheet
History Price: $7.06000
In Stock: 6240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC10H166PG Specification
Specification
Part No
MC10H166PG
Category
Logic - Comparators
Manufacturer
onsemi
Series
10H
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Magnitude Comparator
Number of Bits
5
Output
Active High
Output Function
AB
Voltage - Supply
-4.94V ~ -5.46V
Current - Output High, Low
50mA, 50mA
Max Propagation Delay @ V, Max CL
3.7ns @ -5.2V, -
Current - Quiescent (Iq)
-
Operating Temperature
0 ℃ ~ 75 ℃
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Mounting Type
Through Hole
MC10H166PG PDF Datasheet
MC10H166PG Datasheet
Click and Download: MC10H166PG Datasheet
MC10H166PG Related Parts
MC10166P
onsemi
MAGNITUDE COMPARATOR
MC10E166FN
onsemi
IC COMP 9BIT MAGNITUDE 28-PLCC
MC10E166FNG
onsemi
IC COMP 9BIT MAGNITUDE 28-PLCC
MC10E166FNR2
onsemi
IC COMP 9BIT MAGNITUDE 28-PLCC
MC10E166FNR2G
onsemi
IC COMP 9BIT MAGNITUDE 28-PLCC
MC10H166FN
onsemi
IC COMPARATOR 5BITY MAGN 20PLCC
MC10H166FNG
onsemi
IC COMPARATOR 5BITY MAGN 20PLCC
MC10H166FNR2
onsemi
IC COMPARATOR 5BITY MAGN 20PLCC
MC10H166FNR2G
onsemi
IC COMPARATOR 5BITY MAGN 20PLCC
MC10H166L
onsemi
IC COMPARATOR 5BIT MAGN 16-CDIP
MC10H166P
onsemi
IC COMPARATOR 5BIT MAGN 16-DIP
MC14585BCL
onsemi
MAGNITUDE COMPARATOR
MC10H166PG Compare Parts
MC10H166PG vs MC1650L
MC10H166PG vs MC14585BFELG
MC10H166PG vs MC14585BDR2G
MC10H166PG vs MC14585BDR2
MC10H166PG vs MC14585BDG
MC10H166PG vs MC14585BD
MC10H166PG vs MC14585BCPG
MC10H166PG vs MC14585BCP
MC10H166PG vs MC14585BCL
MC10H166PG vs MC10H166P
MC10H166PG vs MC10H166L
MC10H166PG vs MC10H166FNR2G
MC10H166PG vs MC10H166FNR2
MC10H166PG vs MC10H166FNG
MC10H166PG vs MC10H166FN
MC10H166PG vs MC10E166FNR2G
MC10H166PG vs MC10E166FNR2
MC10H166PG vs MC10E166FNG
MC10H166PG vs MC10E166FN
MC10H166PG vs MC10166P
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!