Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi MC14553BCPG
MC14553BCPG
Obsolete
Logic - Counters, Dividers
Description:
IC BCD COUNTER 4-BIT 16DIP
Manufacturer:
onsemi
Datasheet:
MC14553BCPG Datasheet
History Price: Obsolete
In Stock: 19920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14553BCPG Specification
Specification
Part No
MC14553BCPG
Category
Logic - Counters, Dividers
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
BCD Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
7 MHz
Trigger Type
Negative Edge
Voltage - Supply
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
MC14553BCPG PDF Datasheet
MC14553BCPG Datasheet
Click and Download: MC14553BCPG Datasheet
MC14553BCPG Related Parts
MC100E016FN
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E016FNG
onsemi
IC COUNTER 8BIT SYNC ECL 28PLCC
MC100E016FNR2
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E016FNR2G
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E136FN
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNG
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNR2
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNR2G
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E137FN
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E137FNG
onsemi
IC RIPPLE COUNTER 8BIT HS 28PLCC
MC100E137FNR2
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E137FNR2G
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC14553BCPG Compare Parts
MC14553BCPG vs MC14569BDWR2
MC14553BCPG vs MC14569BDWG
MC14553BCPG vs MC14569BDW
MC14553BCPG vs MC14569BCPG
MC14553BCPG vs MC14568BD
MC14553BCPG vs MC14526BFG
MC14553BCPG vs MC14526BDWR2G
MC14553BCPG vs MC14526BDWR2
MC14553BCPG vs MC14526BDWG
MC14553BCPG vs MC14526BDW
MC14553BCPG vs MC14526BCPG
MC14553BCPG vs MC14521BFG
MC14553BCPG vs MC14521BFELG
MC14553BCPG vs MC14521BF
MC14553BCPG vs MC14521BDR2G
MC14553BCPG vs MC14521BDR2
MC14553BCPG vs MC14521BDG
MC14553BCPG vs MC14521BD
MC14553BCPG vs MC14521BCPG
MC14553BCPG vs MC14520BDWR2G
MC14553BCPG vs MC14520BDWR2
MC14553BCPG vs MC14520BDWG
MC14553BCPG vs MC14520BDW
MC14553BCPG vs MC14520BCPG
MC14553BCPG vs MC14518BFR2
MC14553BCPG vs MC14518BDWR2G
MC14553BCPG vs MC14518BDWR2
MC14553BCPG vs MC14518BDWG
MC14553BCPG vs MC14518BDW
MC14553BCPG vs MC14518BCPG
MC14553BCPG vs MC14516BFG
MC14553BCPG vs MC14516BF
MC14553BCPG vs MC14516BDR2G
MC14553BCPG vs MC14516BDR2
MC14553BCPG vs MC14516BDG
MC14553BCPG vs MC14516BD
MC14553BCPG vs MC14516BCPG
MC14553BCPG vs MC14161BD
MC14553BCPG vs MC14060BFELG
MC14553BCPG vs MC14060BF
Customer Reviews
4.95 out of 5.00 stars from 190 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend