MC14553BCPG
MC14553BCPG
Obsolete
Description:  IC BCD COUNTER 4-BIT 16DIP
Manufacturer:  onsemi
Datasheet:   MC14553BCPG Datasheet
History Price: Obsolete
In Stock: 49900
MC14553BCPG vs MC14520BDWG
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
BCD Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
2
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
7 MHz
8 MHz
Trigger Type
Negative Edge
Positive, Negative
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
16-SOIC