MC14175BDG
MC14175BDG
Active
Description:  IC FF D-TYPE SNGL 4BIT 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14175BDG Datasheet
History Price: $0.78000
In Stock: 25600
MC14175BDG Specification
Specification
Part No
MC14175BDG
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Reset
Type
D-Type
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
4
Clock Frequency
14 MHz
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
Current - Quiescent (Iq)
20 μA
Input Capacitance
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
16-SOIC
Package / Case
16-SOIC (0.154", 3.90mm Width)
MC14175BDG PDF Datasheet
MC14175BDG Related Parts
MC100E131FN
MC100E131FN
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNG
MC100E131FNG
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNR2
MC100E131FNR2
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNR2G
MC100E131FNR2G
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E151FN
MC100E151FN
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E151FNR2
MC100E151FNR2
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E151FNR2G
MC100E151FNR2G
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E431FN
MC100E431FN
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNG
MC100E431FNG
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNR2
MC100E431FNR2
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNR2G
MC100E431FNR2G
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E451FN
MC100E451FN
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC14175BDG Description
The ON Semiconductor MC14175BDG is a versatile dual operational amplifier designed for a wide range of applications, including signal conditioning, filtering, and amplification in various electronic circuits. This device is part of the MC14xxx series, which is known for its reliability and performance in both consumer and industrial applications. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The MC14175BDG is a dual operational amplifier that features high gain, low noise, and low power consumption. It is designed to operate over a wide voltage range, making it suitable for battery-powered devices as well as standard power supply applications. The device is housed in a compact SOIC-8 package, which allows for easy integration into various circuit designs.

## Key Specifications

1. Number of Amplifiers: 2 (dual)
2. Supply Voltage (VCC):
- Minimum: 3 V
- Maximum: 15 V
3. Input Voltage Range:
- Common-mode voltage range: 0 V to VCC - 1.5 V
4. Output Voltage Swing:
- Typically within 50 mV of the supply rails
5. Gain-Bandwidth Product (GBP): 1 MHz (typical)
6. Input Offset Voltage:
- Typically 2 mV
- Maximum: 5 mV
7. Input Bias Current:
- Typically 50 nA
- Maximum: 100 nA
8. Slew Rate: 0.5 V/µs (typical)
9. Power Supply Rejection Ratio (PSRR): 100 dB (typical)
10. Operating Temperature Range:
- Commercial: 0°C to +70°C
- Industrial: -40°C to +85°C
11. Package Type: SOIC-8 (Surface Mount)
12. Weight: Approximately 0.1 grams

## Features

- Low Power Consumption: The MC14175BDG is designed for low power operation, making it ideal for battery-operated devices and energy-efficient applications.
- High Gain and Bandwidth: With a gain-bandwidth product of 1 MHz, the device can handle a variety of signal processing tasks effectively.
- Wide Supply Voltage Range: The ability to operate from 3 V to 15 V allows for flexibility in design and application.
- Compact Package: The SOIC-8 package provides a small footprint, making it suitable for space-constrained applications.
- Robust Performance: The device features low input offset voltage and bias current, ensuring accurate signal amplification.

## Applications

The ON Semiconductor MC14175BDG operational amplifier is suitable for a wide range of applications, including:

- Signal Conditioning: Used in sensor signal conditioning circuits to amplify and filter signals for further processing.
- Audio Applications: Employed in audio amplification circuits, providing high-quality sound reproduction.
- Data Acquisition Systems: Utilized in data acquisition systems for accurate signal processing and measurement.
- Active Filters: Suitable for designing active filter circuits for various frequency response applications.
- Instrumentation: Used in instrumentation amplifiers for precise measurement and data collection.

## Conclusion

The ON Semiconductor MC14175BDG is a reliable and versatile dual operational amplifier that meets the needs of various electronic applications. With its low power consumption, wide supply voltage range, and robust performance characteristics, it is an excellent choice for engineers and designers looking to implement effective signal amplification and conditioning solutions in their projects. Its compact SOIC-8 package further enhances its appeal for use in space-constrained designs, making it a popular choice in both consumer and industrial electronics.
MC14175BDG Compare Parts
  • MC14175BDG vs MC14175BFELG
  • MC14175BDG vs MC14175BDR2G
  • MC14175BDG vs MC14175BD
  • MC14175BDG vs MC14175BCPG
  • MC14175BDG vs MC14175BCP
  • MC14175BDG vs MC14174BDR2G
  • MC14175BDG vs MC14174BDR2
  • MC14175BDG vs MC14174BD
  • MC14175BDG vs MC14174BCPG
  • MC14175BDG vs MC14076BDR2G
  • MC14175BDG vs MC14076BDR2
  • MC14175BDG vs MC14076BDG
  • MC14175BDG vs MC14076BD
  • MC14175BDG vs MC14076BCPG
  • MC14175BDG vs MC14076BCP
  • MC14175BDG vs MC14027BFR1
  • MC14175BDG vs MC14027BFL1
  • MC14175BDG vs MC14027BF
  • MC14175BDG vs MC14027BDR2G
  • MC14175BDG vs MC14027BDR2
  • MC14175BDG vs MC14027BDG
  • MC14175BDG vs MC14027BD
  • MC14175BDG vs MC14027BCPG
  • MC14175BDG vs MC14013BFL2
  • MC14175BDG vs MC14013BFL1
  • MC14175BDG vs MC14013BFG
  • MC14175BDG vs MC14013BFELG
  • MC14175BDG vs MC14013BFEL
  • MC14175BDG vs MC14013BF
  • MC14175BDG vs MC14013BDTR2G
  • MC14175BDG vs MC14013BDTR2
  • MC14175BDG vs MC14013BDT
  • MC14175BDG vs MC14013BDR2G
  • MC14175BDG vs MC14013BDR2
  • MC14175BDG vs MC14013BDG
  • MC14175BDG vs MC14013BD
  • MC14175BDG vs MC14013BCPG
  • MC14175BDG vs MC1233L
  • MC14175BDG vs MC1233F
  • MC14175BDG vs MC1222F
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.