Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ onsemi MC100E131FNR2
MC100E131FNR2
Obsolete
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 4BIT 28PLCC
Manufacturer:
onsemi
Datasheet:
MC100E131FNR2 Datasheet
History Price: $7.33000
In Stock: 39400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC100E131FNR2 Specification
Specification
Part No
MC100E131FNR2
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
100E
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
4
Clock Frequency
1.4 GHz
Max Propagation Delay @ V, Max CL
-
Trigger Type
Positive Edge
Current - Output High, Low
-
Voltage - Supply
-4.2V ~ -5.7V
Current - Quiescent (Iq)
70 mA
Input Capacitance
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
Package / Case
28-LCC (J-Lead)
MC100E131FNR2 PDF Datasheet
MC100E131FNR2 Datasheet
Click and Download: MC100E131FNR2 Datasheet
MC100E131FNR2 Related Parts
MC100E131FN
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNG
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNR2G
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E151FN
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E151FNR2
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E151FNR2G
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E431FN
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNG
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNR2
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNR2G
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E451FN
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E451FNG
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E131FNR2 Compare Parts
MC100E131FNR2 vs MC14175BFELG
MC100E131FNR2 vs MC14175BDR2G
MC100E131FNR2 vs MC14175BDG
MC100E131FNR2 vs MC14175BD
MC100E131FNR2 vs MC14175BCPG
MC100E131FNR2 vs MC14175BCP
MC100E131FNR2 vs MC14174BDR2G
MC100E131FNR2 vs MC14174BDR2
MC100E131FNR2 vs MC14174BD
MC100E131FNR2 vs MC14174BCPG
MC100E131FNR2 vs MC14076BDR2G
MC100E131FNR2 vs MC14076BDR2
MC100E131FNR2 vs MC14076BDG
MC100E131FNR2 vs MC14076BD
MC100E131FNR2 vs MC14076BCPG
MC100E131FNR2 vs MC14076BCP
MC100E131FNR2 vs MC14027BFR1
MC100E131FNR2 vs MC14027BFL1
MC100E131FNR2 vs MC14027BF
MC100E131FNR2 vs MC14027BDR2G
MC100E131FNR2 vs MC14027BDR2
MC100E131FNR2 vs MC14027BDG
MC100E131FNR2 vs MC14027BD
MC100E131FNR2 vs MC14027BCPG
MC100E131FNR2 vs MC14013BFL2
MC100E131FNR2 vs MC14013BFL1
MC100E131FNR2 vs MC14013BFG
MC100E131FNR2 vs MC14013BFELG
MC100E131FNR2 vs MC14013BFEL
MC100E131FNR2 vs MC14013BF
MC100E131FNR2 vs MC14013BDTR2G
MC100E131FNR2 vs MC14013BDTR2
MC100E131FNR2 vs MC14013BDT
MC100E131FNR2 vs MC14013BDR2G
MC100E131FNR2 vs MC14013BDR2
MC100E131FNR2 vs MC14013BDG
MC100E131FNR2 vs MC14013BD
MC100E131FNR2 vs MC14013BCPG
MC100E131FNR2 vs MC1233L
MC100E131FNR2 vs MC1233F
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed