☰
MC14066BD
MC14066BD
Active
Description:  IC MULTIPLEXER QUAD 4X1 14SOIC
Manufacturer:  onsemi
Datasheet:   MC14066BD Datasheet
History Price: $0.09000
In Stock: 10480
MC14066BD Specification
Specification
Part No
MC14066BD
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
-
Number of Circuits
-
On-State Resistance (Max)
-
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
-
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
-
Current - Leakage (IS(off)) (Max)
-
Crosstalk
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
MC14066BD PDF Datasheet
MC14066BD Related Parts
MC14016BCPG
MC14016BCPG
onsemi
IC SWITCH SPST-NOX4 400OHM 14DIP
MC14016BD
MC14016BD
onsemi
IC SW SPST-NOX4 400OHM 14SOIC
MC14016BDG
MC14016BDG
onsemi
IC SW SPST-NOX4 400OHM 14SOIC
MC14016BDR2
MC14016BDR2
onsemi
IC SWITCH 1X1 14SOIC
MC14016BDR2G
MC14016BDR2G
onsemi
IC SW SPST-NOX4 400OHM 14SOIC
MC14016BF
MC14016BF
Motorola
IC SW SPSTX4 400OHM 14SOIC
MC14016BFELG
MC14016BFELG
onsemi
IC SW SPST-NOX4 400OHM SOEIAJ-14
MC14051BCPG
MC14051BCPG
onsemi
IC MUX 8:1 280OHM 16DIP
MC14051BD
MC14051BD
onsemi
IC MUX/DEMUX 8X1 16SOIC
MC14051BDG
MC14051BDG
onsemi
IC MUX 8:1 280OHM 16SOIC
MC14051BDR2
MC14051BDR2
onsemi
IC MUX/DEMUX 8X1 16SOIC
MC14051BDR2G
MC14051BDR2G
onsemi
IC MUX 8:1 280OHM 16SOIC
MC14066BD Compare Parts
  • MC14066BD vs MC14551BFELG
  • MC14066BD vs MC14551BFEL
  • MC14066BD vs MC14551BF
  • MC14066BD vs MC14551BDR2G
  • MC14066BD vs MC14551BDG
  • MC14066BD vs MC14551BD
  • MC14066BD vs MC14551BCPG
  • MC14066BD vs MC14067BDWR2G
  • MC14066BD vs MC14067BDWR2
  • MC14066BD vs MC14067BDWG
  • MC14066BD vs MC14067BCPG
  • MC14066BD vs MC14067BCP
  • MC14066BD vs MC14053BFR1
  • MC14066BD vs MC14053BFL1
  • MC14066BD vs MC14053BFG
  • MC14066BD vs MC14053BFELG
  • MC14066BD vs MC14053BFEL
  • MC14066BD vs MC14053BF
  • MC14066BD vs MC14053BDTR2G
  • MC14066BD vs MC14053BDTR2
  • MC14066BD vs MC14053BDT
  • MC14066BD vs MC14053BDR2G
  • MC14066BD vs MC14053BDR2G
  • MC14066BD vs MC14053BDR2
  • MC14066BD vs MC14053BDG
  • MC14066BD vs MC14053BD
  • MC14066BD vs MC14053BCPG
  • MC14066BD vs MC14053BCL
  • MC14066BD vs MC14052BFR2
  • MC14066BD vs MC14052BFR1
  • MC14066BD vs MC14052BFL2
  • MC14066BD vs MC14052BFL1
  • MC14066BD vs MC14052BFG
  • MC14066BD vs MC14052BFELG
  • MC14066BD vs MC14052BFEL
  • MC14066BD vs MC14052BF
  • MC14066BD vs MC14052BDTR2G
  • MC14066BD vs MC14052BDTR2
  • MC14066BD vs MC14052BDT
  • MC14066BD vs MC14052BDR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!