☰
MC14016BCPG
MC14016BCPG
Obsolete
Description:  IC SWITCH SPST-NOX4 400OHM 14DIP
Manufacturer:  onsemi
Datasheet:   MC14016BCPG Datasheet
History Price: Obsolete
In Stock: 37200
MC14016BCPG Specification
Specification
Part No
MC14016BCPG
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
4
On-State Resistance (Max)
400Ohm
Channel-to-Channel Matching (ΔRon)
10Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
37MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
5pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-80dB @ 1MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
MC14016BCPG PDF Datasheet
MC14016BCPG Related Parts
MC14016BD
MC14016BD
onsemi
IC SW SPST-NOX4 400OHM 14SOIC
MC14016BDG
MC14016BDG
onsemi
IC SW SPST-NOX4 400OHM 14SOIC
MC14016BDR2
MC14016BDR2
onsemi
IC SWITCH 1X1 14SOIC
MC14016BDR2G
MC14016BDR2G
onsemi
IC SW SPST-NOX4 400OHM 14SOIC
MC14016BF
MC14016BF
Motorola
IC SW SPSTX4 400OHM 14SOIC
MC14016BFELG
MC14016BFELG
onsemi
IC SW SPST-NOX4 400OHM SOEIAJ-14
MC14051BCPG
MC14051BCPG
onsemi
IC MUX 8:1 280OHM 16DIP
MC14051BD
MC14051BD
onsemi
IC MUX/DEMUX 8X1 16SOIC
MC14051BDG
MC14051BDG
onsemi
IC MUX 8:1 280OHM 16SOIC
MC14051BDR2
MC14051BDR2
onsemi
IC MUX/DEMUX 8X1 16SOIC
MC14051BDR2G
MC14051BDR2G
onsemi
IC MUX 8:1 280OHM 16SOIC
MC14051BDT
MC14051BDT
onsemi
SINGLE-ENDED MUX, 8 CHANNEL
MC14016BCPG Compare Parts
  • MC14016BCPG vs MC14551BFELG
  • MC14016BCPG vs MC14551BFEL
  • MC14016BCPG vs MC14551BF
  • MC14016BCPG vs MC14551BDR2G
  • MC14016BCPG vs MC14551BDG
  • MC14016BCPG vs MC14551BD
  • MC14016BCPG vs MC14551BCPG
  • MC14016BCPG vs MC14067BDWR2G
  • MC14016BCPG vs MC14067BDWR2
  • MC14016BCPG vs MC14067BDWG
  • MC14016BCPG vs MC14067BCPG
  • MC14016BCPG vs MC14067BCP
  • MC14016BCPG vs MC14066BD
  • MC14016BCPG vs MC14053BFR1
  • MC14016BCPG vs MC14053BFL1
  • MC14016BCPG vs MC14053BFG
  • MC14016BCPG vs MC14053BFELG
  • MC14016BCPG vs MC14053BFEL
  • MC14016BCPG vs MC14053BF
  • MC14016BCPG vs MC14053BDTR2G
  • MC14016BCPG vs MC14053BDTR2
  • MC14016BCPG vs MC14053BDT
  • MC14016BCPG vs MC14053BDR2G
  • MC14016BCPG vs MC14053BDR2G
  • MC14016BCPG vs MC14053BDR2
  • MC14016BCPG vs MC14053BDG
  • MC14016BCPG vs MC14053BD
  • MC14016BCPG vs MC14053BCPG
  • MC14016BCPG vs MC14053BCL
  • MC14016BCPG vs MC14052BFR2
  • MC14016BCPG vs MC14052BFR1
  • MC14016BCPG vs MC14052BFL2
  • MC14016BCPG vs MC14052BFL1
  • MC14016BCPG vs MC14052BFG
  • MC14016BCPG vs MC14052BFELG
  • MC14016BCPG vs MC14052BFEL
  • MC14016BCPG vs MC14052BF
  • MC14016BCPG vs MC14052BDTR2G
  • MC14016BCPG vs MC14052BDTR2
  • MC14016BCPG vs MC14052BDT
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase