MC14013BDR2G
MC14013BDR2G
Active
Description:  IC FF D-TYPE DUAL 1BIT 14SOIC
Manufacturer:  onsemi
History Price: $0.57000
In Stock: 30400
MC14013BDR2G Specification
Specification
Part No
MC14013BDR2G
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
14 MHz
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
Current - Quiescent (Iq)
4 μA
Input Capacitance
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
MC14013BDR2G PDF Datasheet
MC14013BDR2G Related Parts
MC100E131FN
MC100E131FN
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNG
MC100E131FNG
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNR2
MC100E131FNR2
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNR2G
MC100E131FNR2G
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E151FN
MC100E151FN
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E151FNR2
MC100E151FNR2
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E151FNR2G
MC100E151FNR2G
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E431FN
MC100E431FN
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNG
MC100E431FNG
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNR2
MC100E431FNR2
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNR2G
MC100E431FNR2G
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E451FN
MC100E451FN
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC14013BDR2G Description
The MC14013BDR2G is a quad 2-input NAND gate integrated circuit from ON Semiconductor, which is part of the MC14000 series. This series includes various logic gates and flip-flops that are designed for use in digital electronics. The MC14013BDR2G, in particular, is used for implementing basic digital logic functions, making it versatile for a variety of applications in digital circuit design.

## Overview

The MC14013BDR2G is a CMOS (Complementary Metal-Oxide-Semiconductor) device featuring four 2-input NAND gates. NAND gates are fundamental building blocks in digital logic circuits and are known for their universal property, meaning they can be used to construct any other type of logic gate, such as AND, OR, and NOT gates.

## Key Features

1. Number of Gates: The IC contains four independent 2-input NAND gates. Each gate functions as a basic digital logic element that outputs a high (logic %271%27) only when both of its inputs are low (logic %270%27).

2. Technology: CMOS technology provides a high noise margin and low power consumption. CMOS logic gates are particularly suitable for battery-operated devices due to their low static power dissipation.

3. Voltage Range: The MC14013BDR2G operates over a wide voltage range, typically from 3V to 15V. This flexibility allows it to be used in various power supply environments and makes it compatible with many different digital systems.

4. Power Consumption: Due to its CMOS design, the MC14013BDR2G exhibits low power consumption. This makes it suitable for applications where minimizing power usage is important.

5. High Noise Immunity: CMOS devices are known for their high noise immunity, ensuring stable operation even in electrically noisy environments.

6. Package Type: The MC14013BDR2G is available in a small-outline package (SOIC-14), which is compact and suitable for surface-mount applications. The “DR2G” suffix indicates a specific package type and lead material used, conforming to the industry%27s surface-mount technology (SMT) standards.

## Pin Configuration

The MC14013BDR2G package includes 14 pins, with each gate having its own set of pins for input and output:

- Pins 1 and 2: Inputs for NAND gate 1
- Pin 3: Output for NAND gate 1
- Pins 4 and 5: Inputs for NAND gate 2
- Pin 6: Output for NAND gate 2
- Pins 7 and 8: Inputs for NAND gate 3
- Pin 9: Output for NAND gate 3
- Pins 10 and 11: Inputs for NAND gate 4
- Pin 12: Output for NAND gate 4
- Pins 13 and 14: VDD and GND pins, respectively, for power supply and ground connection.

## Electrical Characteristics

1. Operating Voltage Range: Typically, 3V to 15V.
2. Power Supply Current: CMOS logic gates, including the MC14013BDR2G, generally have a low quiescent current, which means minimal current is drawn when the device is in a stable state with no input changes.
3. Input Voltage Levels: The input voltage thresholds are designed to work with standard logic levels across a range of operating voltages.
4. Propagation Delay: The time it takes for a change at the input of a NAND gate to propagate through to the output is typically very low, contributing to fast switching speeds.

## Applications

The MC14013BDR2G is highly versatile and can be used in a wide range of applications, including:

- Digital Logic Circuits: Used for implementing basic logic functions in digital systems.
- Signal Processing: Can be used in combination with other logic gates to create more complex logic functions and signal processing circuits.
- Timing Circuits: Often used in timing applications where simple logic functions are required.
- Oscillators and Counters: Suitable for use in oscillator circuits and counters, leveraging its fast switching capabilities.
- Battery-Powered Devices: Due to its low power consumption, it is ideal for battery-operated applications where efficiency is crucial.

## Advantages

- Low Power Consumption: CMOS technology provides excellent energy efficiency, which is advantageous in power-sensitive applications.
- Wide Voltage Range: The flexibility in operating voltage makes it adaptable to various power supply conditions.
- Compact Size: The small-outline package allows for efficient use of board space, which is beneficial in compact or densely populated circuit designs.

## Conclusion

The MC14013BDR2G is a reliable and versatile quad 2-input NAND gate IC that leverages CMOS technology to provide low power consumption and high noise immunity. With its wide operating voltage range and compact package, it is suitable for a variety of digital logic applications, making it an essential component in many electronic designs.
MC14013BDR2G Compare Parts
  • MC14013BDR2G vs MC14175BFELG
  • MC14013BDR2G vs MC14175BDR2G
  • MC14013BDR2G vs MC14175BDG
  • MC14013BDR2G vs MC14175BD
  • MC14013BDR2G vs MC14175BCPG
  • MC14013BDR2G vs MC14175BCP
  • MC14013BDR2G vs MC14174BDR2G
  • MC14013BDR2G vs MC14174BDR2
  • MC14013BDR2G vs MC14174BD
  • MC14013BDR2G vs MC14174BCPG
  • MC14013BDR2G vs MC14076BDR2G
  • MC14013BDR2G vs MC14076BDR2
  • MC14013BDR2G vs MC14076BDG
  • MC14013BDR2G vs MC14076BD
  • MC14013BDR2G vs MC14076BCPG
  • MC14013BDR2G vs MC14076BCP
  • MC14013BDR2G vs MC14027BFR1
  • MC14013BDR2G vs MC14027BFL1
  • MC14013BDR2G vs MC14027BF
  • MC14013BDR2G vs MC14027BDR2G
  • MC14013BDR2G vs MC14027BDR2
  • MC14013BDR2G vs MC14027BDG
  • MC14013BDR2G vs MC14027BD
  • MC14013BDR2G vs MC14027BCPG
  • MC14013BDR2G vs MC14013BFL2
  • MC14013BDR2G vs MC14013BFL1
  • MC14013BDR2G vs MC14013BFG
  • MC14013BDR2G vs MC14013BFELG
  • MC14013BDR2G vs MC14013BFEL
  • MC14013BDR2G vs MC14013BF
  • MC14013BDR2G vs MC14013BDTR2G
  • MC14013BDR2G vs MC14013BDTR2
  • MC14013BDR2G vs MC14013BDT
  • MC14013BDR2G vs MC14013BDR2
  • MC14013BDR2G vs MC14013BDG
  • MC14013BDR2G vs MC14013BD
  • MC14013BDR2G vs MC14013BCPG
  • MC14013BDR2G vs MC1233L
  • MC14013BDR2G vs MC1233F
  • MC14013BDR2G vs MC1222F
  • MC14013BDR2G FAQ
    Q1: What is the primary function of the onsemi MC14013BDR2G?
    A1: The onsemi MC14013BDR2G is a CMOS dual D-type flip-flop with clear and preset features, commonly used in digital logic circuits for data storage and manipulation.

    Q2: What is the operating voltage range of the onsemi MC14013BDR2G?
    A2: The onsemi MC14013BDR2G operates within a voltage range of 3V to 18V, making it suitable for a wide variety of digital circuit applications.

    Q3: What is the package type of the onsemi MC14013BDR2G?
    A3: The onsemi MC14013BDR2G is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, offering a compact solution for space-constrained designs.

    Q4: What is the logic family of the onsemi MC14013BDR2G?
    A4: The onsemi MC14013BDR2G belongs to the CMOS (Complementary Metal-Oxide-Semiconductor) logic family, providing low power consumption and high noise immunity.

    Q5: What is the typical propagation delay of the onsemi MC14013BDR2G?
    A5: The typical propagation delay of the onsemi MC14013BDR2G is approximately 20ns, which is suitable for many fast-switching applications.

    Q6: Does the onsemi MC14013BDR2G have preset and clear functionality?
    A6: Yes, the onsemi MC14013BDR2G includes both preset and clear inputs, allowing for presetting or clearing the outputs regardless of the clock input.

    Q7: How many flip-flops are integrated into the onsemi MC14013BDR2G?
    A7: The onsemi MC14013BDR2G integrates two D-type flip-flops, making it efficient for storing and manipulating two separate data bits.

    Q8: What is the maximum operating temperature of the onsemi MC14013BDR2G?
    A8: The onsemi MC14013BDR2G can operate within a temperature range of -40°C to 85°C, making it suitable for industrial and commercial applications.

    Q9: How does the onsemi MC14013BDR2G handle power consumption?
    A9: The onsemi MC14013BDR2G, being a CMOS device, features low power consumption due to its high noise immunity and efficient switching characteristics.

    Q10: What are the typical applications of the onsemi MC14013BDR2G?
    A10: Typical applications include digital logic circuits, data storage, registers, and counters, as well as other systems requiring flip-flop functionality.

    Q11: What is the maximum clock frequency of the onsemi MC14013BDR2G?
    A11: The onsemi MC14013BDR2G can typically operate at frequencies up to 10 MHz, depending on the circuit conditions and supply voltage.

    Q12: What is the input voltage required for proper operation of the onsemi MC14013BDR2G?
    A12: The onsemi MC14013BDR2G requires a minimum input voltage of 3V for proper operation, with a maximum of 18V for ensuring reliable performance.

    Q13: Is the onsemi MC14013BDR2G compatible with TTL logic levels?
    A13: Yes, the onsemi MC14013BDR2G is designed to be compatible with TTL logic levels, providing a high degree of interfacing flexibility with other logic families.

    Q14: What is the maximum output current of the onsemi MC14013BDR2G?
    A14: The onsemi MC14013BDR2G can source or sink a maximum output current of 8mA per pin, which is typical for CMOS logic devices.

    Q15: How does the onsemi MC14013BDR2G handle noise immunity?
    A15: The onsemi MC14013BDR2G features high noise immunity due to its CMOS design, which reduces the likelihood of false triggering or erroneous data processing.

    Q16: Does the onsemi MC14013BDR2G include Schmitt-trigger inputs?
    A16: No, the onsemi MC14013BDR2G does not feature Schmitt-trigger inputs. However, its CMOS inputs provide good noise immunity and can accept standard logic levels.

    Q17: Can the onsemi MC14013BDR2G be used in automotive applications?
    A17: Yes, the onsemi MC14013BDR2G is suitable for automotive applications that require reliable logic circuits, thanks to its wide voltage range and temperature stability.

    Q18: How does the onsemi MC14013BDR2G handle output drive capability?
    A18: The onsemi MC14013BDR2G can drive standard CMOS or TTL inputs and can drive a moderate load, though it is not designed for heavy driving applications.

    Q19: Is the onsemi MC14013BDR2G a high-speed device?
    A19: The onsemi MC14013BDR2G is not considered a high-speed device compared to newer logic families, but it is suitable for many medium-speed digital applications with a propagation delay of around 20ns.

    Q20: How does the onsemi MC14013BDR2G perform in terms of reliability?
    A20: The onsemi MC14013BDR2G is designed to be highly reliable, with built-in protection against electrostatic discharge (ESD) and a wide temperature operating range for use in various environments.
    Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.