Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ onsemi MC100EPT25DR2
MC100EPT25DR2
Obsolete
Logic - Translators, Level Shifters
Description:
IC TRANSLTR UNIDIRECTIONAL 8SOIC
Manufacturer:
onsemi
Datasheet:
MC100EPT25DR2 Datasheet
History Price: $5.34000
In Stock: 17680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC100EPT25DR2 Specification
Specification
Part No
MC100EPT25DR2
Category
Logic - Translators, Level Shifters
Manufacturer
onsemi
Series
100EPT
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
ECL
Output Signal
LVTTL
Output Type
Non-Inverted
Data Rate
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC100EPT25DR2 PDF Datasheet
MC100EPT25DR2 Datasheet
Click and Download: MC100EPT25DR2 Datasheet
MC100EPT25DR2 Related Parts
MC100EL90DW
onsemi
IC XLATOR TRIPLE ECL-PECL 20SOIC
MC100EL90DWG
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100EL90DWR2
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100EL90DWR2G
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100EL91DW
onsemi
IC XLATOR TRIPLE PECL-ECL 20SOIC
MC100EL91DWG
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100EL91DWR2
onsemi
IC XLATOR TRPL ECL-PECL 20-SOIC
MC100EL91DWR2G
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100ELT20D
onsemi
IC TRNSLATR TTL-PECL DIFF 8-SOIC
MC100ELT20DG
onsemi
IC TRANSLTR UNIDIRECTIONAL 8SOIC
MC100ELT20DR2G
onsemi
IC TRANSLTR UNIDIRECTIONAL 8SOIC
MC100ELT20DT
onsemi
IC TRANSLATOR UNIDIR 8TSSOP
MC100EPT25DR2 Compare Parts
MC100EPT25DR2 vs MC14504BFL1
MC100EPT25DR2 vs MC14504BFG
MC100EPT25DR2 vs MC14504BFELG
MC100EPT25DR2 vs MC14504BFEL
MC100EPT25DR2 vs MC14504BF
MC100EPT25DR2 vs MC14504BDTR2G
MC100EPT25DR2 vs MC14504BDTR2
MC100EPT25DR2 vs MC14504BDTG
MC100EPT25DR2 vs MC14504BDT
MC100EPT25DR2 vs MC14504BDR2G
MC100EPT25DR2 vs MC14504BDG
MC100EPT25DR2 vs MC14504BDG
MC100EPT25DR2 vs MC14504BD
MC100EPT25DR2 vs MC14504BCPG
MC100EPT25DR2 vs MC1218L
MC100EPT25DR2 vs MC1218L
MC100EPT25DR2 vs MC1218F
MC100EPT25DR2 vs MC10H680FNR2G
MC100EPT25DR2 vs MC10H680FNR2
MC100EPT25DR2 vs MC10H680FNG
MC100EPT25DR2 vs MC10H680FN
MC100EPT25DR2 vs MC10H607FNG
MC100EPT25DR2 vs MC10H607FN
MC100EPT25DR2 vs MC10H606FNR2G
MC100EPT25DR2 vs MC10H606FNR2
MC100EPT25DR2 vs MC10H606FNG
MC100EPT25DR2 vs MC10H606FN
MC100EPT25DR2 vs MC10H605FNR2G
MC100EPT25DR2 vs MC10H605FNR2
MC100EPT25DR2 vs MC10H605FNG
MC100EPT25DR2 vs MC10H605FN
MC100EPT25DR2 vs MC10H604FNR2G
MC100EPT25DR2 vs MC10H604FNR2
MC100EPT25DR2 vs MC10H604FNG
MC100EPT25DR2 vs MC10H604FN
MC100EPT25DR2 vs MC10H603FNR2G
MC100EPT25DR2 vs MC10H603FNR2
MC100EPT25DR2 vs MC10H603FNG
MC100EPT25DR2 vs MC10H603FN
MC100EPT25DR2 vs MC10H602FNR2G
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.