☰
MC100ELT20D
MC100ELT20D
Active
Description:  IC TRNSLATR TTL-PECL DIFF 8-SOIC
Manufacturer:  onsemi
Datasheet:   MC100ELT20D Datasheet
History Price: $1.26000
In Stock: 30690
MC100ELT20D Specification
Specification
Part No
MC100ELT20D
Category
Logic - Translators, Level Shifters
Manufacturer
onsemi
Series
100ELT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
TTL
Output Signal
PECL
Output Type
Differential
Data Rate
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC100ELT20D Related Parts
MC100EL90DW
MC100EL90DW
onsemi
IC XLATOR TRIPLE ECL-PECL 20SOIC
MC100EL90DWG
MC100EL90DWG
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100EL90DWR2
MC100EL90DWR2
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100EL90DWR2G
MC100EL90DWR2G
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100EL91DW
MC100EL91DW
onsemi
IC XLATOR TRIPLE PECL-ECL 20SOIC
MC100EL91DWG
MC100EL91DWG
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100EL91DWR2
MC100EL91DWR2
onsemi
IC XLATOR TRPL ECL-PECL 20-SOIC
MC100EL91DWR2G
MC100EL91DWR2G
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100ELT20DG
MC100ELT20DG
onsemi
IC TRANSLTR UNIDIRECTIONAL 8SOIC
MC100ELT20DR2G
MC100ELT20DR2G
onsemi
IC TRANSLTR UNIDIRECTIONAL 8SOIC
MC100ELT20DT
MC100ELT20DT
onsemi
IC TRANSLATOR UNIDIR 8TSSOP
MC100ELT20DTG
MC100ELT20DTG
onsemi
IC TRANSLATOR UNIDIR 8TSSOP
MC100ELT20D Compare Parts
  • MC100ELT20D vs MC14504BFL1
  • MC100ELT20D vs MC14504BFG
  • MC100ELT20D vs MC14504BFELG
  • MC100ELT20D vs MC14504BFEL
  • MC100ELT20D vs MC14504BF
  • MC100ELT20D vs MC14504BDTR2G
  • MC100ELT20D vs MC14504BDTR2
  • MC100ELT20D vs MC14504BDTG
  • MC100ELT20D vs MC14504BDT
  • MC100ELT20D vs MC14504BDR2G
  • MC100ELT20D vs MC14504BDG
  • MC100ELT20D vs MC14504BDG
  • MC100ELT20D vs MC14504BD
  • MC100ELT20D vs MC14504BCPG
  • MC100ELT20D vs MC1218L
  • MC100ELT20D vs MC1218L
  • MC100ELT20D vs MC1218F
  • MC100ELT20D vs MC10H680FNR2G
  • MC100ELT20D vs MC10H680FNR2
  • MC100ELT20D vs MC10H680FNG
  • MC100ELT20D vs MC10H680FN
  • MC100ELT20D vs MC10H607FNG
  • MC100ELT20D vs MC10H607FN
  • MC100ELT20D vs MC10H606FNR2G
  • MC100ELT20D vs MC10H606FNR2
  • MC100ELT20D vs MC10H606FNG
  • MC100ELT20D vs MC10H606FN
  • MC100ELT20D vs MC10H605FNR2G
  • MC100ELT20D vs MC10H605FNR2
  • MC100ELT20D vs MC10H605FNG
  • MC100ELT20D vs MC10H605FN
  • MC100ELT20D vs MC10H604FNR2G
  • MC100ELT20D vs MC10H604FNR2
  • MC100ELT20D vs MC10H604FNG
  • MC100ELT20D vs MC10H604FN
  • MC100ELT20D vs MC10H603FNR2G
  • MC100ELT20D vs MC10H603FNR2
  • MC100ELT20D vs MC10H603FNG
  • MC100ELT20D vs MC10H603FN
  • MC100ELT20D vs MC10H602FNR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.