MC100E131FNR2
MC100E131FNR2
Obsolete
Description:  IC FF D-TYPE SNGL 4BIT 28PLCC
Manufacturer:  onsemi
History Price: $7.33000
In Stock: 39400
MC100E131FNR2 vs MC14013BDTR2
Manufacturer
Series
100E
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
2
Number of Bits per Element
4
1
Clock Frequency
1.4 GHz
14 MHz
Max Propagation Delay @ V, Max CL
-
100ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
-4.2V ~ -5.7V
3V ~ 18V
Current - Quiescent (Iq)
70 mA
4 μA
Input Capacitance
-
5 pF
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
14-TSSOP
Package / Case
28-LCC (J-Lead)
14-TSSOP (0.173", 4.40mm Width)