LE25S40AMCTWG
LE25S40AMCTWG
Active
Description:  IC FLASH 4MBIT SPI 40MHZ 8SOIC
Manufacturer:  onsemi
History Price: Active
In Stock: 41000
LE25S40AMCTWG Specification
Specification
Part No
LE25S40AMCTWG
Category
Memory
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH
Memory Size
4Mbit
Memory Organization
512K x 8
Memory Interface
SPI
Clock Frequency
40 MHz
Write Cycle Time - Word, Page
1ms
Access Time
-
Voltage - Supply
1.65V ~ 1.95V
Operating Temperature
-40 ℃ ~ 90 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC/SOPJ
LE25S40AMCTWG PDF Datasheet
LE25S40AMCTWG Related Parts
LE2416DXATBG
LE2416DXATBG
onsemi
IC EEPROM 16KBIT I2C 1MHZ 6WLCSP
LE2416RDXATDG
LE2416RDXATDG
onsemi
IC EEPROM 16KBIT I2C 1MHZ 6WLCSP
LE2432DXATBG
LE2432DXATBG
onsemi
IC EEPROM 32KBIT I2C 1MHZ 6WLCSP
LE2432RDXATDG
LE2432RDXATDG
onsemi
IC EEPROM 32KBIT I2C 1MHZ 6WLCSP
LE24512AQF-AH
LE24512AQF-AH
onsemi
IC EEPROM 512KBIT I2C VSON8K
LE2464C1XATBG
LE2464C1XATBG
onsemi
IC EEPROM 64KBIT I2C 6WLCSP
LE2464CXATBG
LE2464CXATBG
onsemi
IC EEPROM 64KBIT I2C 6WLCSP
LE2464DXATBG
LE2464DXATBG
onsemi
IC EEPROM 64KBIT I2C 1MHZ 6WLCSP
LE2464RDXATDG
LE2464RDXATDG
onsemi
IC EEPROM 64KBIT I2C 1MHZ 6WLCSP
LE24C023M-TLM-E
LE24C023M-TLM-E
onsemi
IC EEPROM 2KBIT I2C 400KHZ 8MFP
LE24C043M-TLM-E
LE24C043M-TLM-E
onsemi
IC EEPROM 4KBIT I2C 400KHZ 8MFP
LE24C082M-TLM-E
LE24C082M-TLM-E
onsemi
IC EEPROM 8KBIT I2C 400KHZ 8MFP
LE25S40AMCTWG Compare Parts
  • LE25S40AMCTWG vs LE25U81AQETXG
  • LE25S40AMCTWG vs LE25U81AMCTWG
  • LE25S40AMCTWG vs LE25U81AFDTWG
  • LE25S40AMCTWG vs LE25U40PCMC-AH-1
  • LE25S40AMCTWG vs LE25U40PCMC-AH
  • LE25S40AMCTWG vs LE25U40CQH-AH
  • LE25S40AMCTWG vs LE25U40CQE-AH
  • LE25S40AMCTWG vs LE25U40CMDTWG
  • LE25S40AMCTWG vs LE25U40CMCS00-AH
  • LE25S40AMCTWG vs LE25U40CMCQ00-AH
  • LE25S40AMCTWG vs LE25U40CMC-AH-2
  • LE25S40AMCTWG vs LE25U40CMC-AH
  • LE25S40AMCTWG vs LE25U20AQGW00TXG
  • LE25S40AMCTWG vs LE25U20AQGTXG
  • LE25S40AMCTWG vs LE25U20AMB-AH
  • LE25S40AMCTWG vs LE25U20AFD-AH
  • LE25S40AMCTWG vs LE25S81QETXG
  • LE25S40AMCTWG vs LE25S81MCTWG
  • LE25S40AMCTWG vs LE25S81FDTWG
  • LE25S40AMCTWG vs LE25S81AMDTWG
  • LE25S40AMCTWG vs LE25S81AFDTWG
  • LE25S40AMCTWG vs LE25S80FDTWG
  • LE25S40AMCTWG vs LE25S40MB-AH
  • LE25S40AMCTWG vs LE25S40AFDTWG
  • LE25S40AMCTWG vs LE25S20MB-AH
  • LE25S40AMCTWG vs LE25S20FD-AH
  • LE25S40AMCTWG vs LE25S161XBTAG
  • LE25S40AMCTWG vs LE25S161XATAG
  • LE25S40AMCTWG vs LE25S161PCTXG
  • LE25S40AMCTWG vs LE25FU406BMB-TLM-H
  • LE25S40AMCTWG vs LE24LB642CSTL-TFM-H
  • LE25S40AMCTWG vs LE24L042CS-LV-TFM-E
  • LE25S40AMCTWG vs LE24CBK23MC-AH
  • LE25S40AMCTWG vs LE24CBK23MC-AH
  • LE25S40AMCTWG vs LE24CB642TT-TLM-H-ON
  • LE25S40AMCTWG vs LE24CB642MC-AE
  • LE25S40AMCTWG vs LE24CB642M-TLM-E
  • LE25S40AMCTWG vs LE24C322M-TLM-E
  • LE25S40AMCTWG vs LE24C162M-TLM-E
  • LE25S40AMCTWG vs LE24C082M-TLM-E
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.