LE2464RDXATDG
LE2464RDXATDG
Obsolete
Description:  IC EEPROM 64KBIT I2C 1MHZ 6WLCSP
Manufacturer:  onsemi
History Price: $0.19000
In Stock: 14000
LE2464RDXATDG Specification
Specification
Part No
LE2464RDXATDG
Category
Memory
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
64Kbit
Memory Organization
8K x 8
Memory Interface
I2C
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
5ms
Access Time
450 ns
Voltage - Supply
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-XFBGA, WLCSP
Supplier Device Package
6-WLCSP (1.2x0.80)
LE2464RDXATDG Related Parts
LE2416DXATBG
LE2416DXATBG
onsemi
IC EEPROM 16KBIT I2C 1MHZ 6WLCSP
LE2416RDXATDG
LE2416RDXATDG
onsemi
IC EEPROM 16KBIT I2C 1MHZ 6WLCSP
LE2432DXATBG
LE2432DXATBG
onsemi
IC EEPROM 32KBIT I2C 1MHZ 6WLCSP
LE2432RDXATDG
LE2432RDXATDG
onsemi
IC EEPROM 32KBIT I2C 1MHZ 6WLCSP
LE24512AQF-AH
LE24512AQF-AH
onsemi
IC EEPROM 512KBIT I2C VSON8K
LE2464C1XATBG
LE2464C1XATBG
onsemi
IC EEPROM 64KBIT I2C 6WLCSP
LE2464CXATBG
LE2464CXATBG
onsemi
IC EEPROM 64KBIT I2C 6WLCSP
LE2464DXATBG
LE2464DXATBG
onsemi
IC EEPROM 64KBIT I2C 1MHZ 6WLCSP
LE24C023M-TLM-E
LE24C023M-TLM-E
onsemi
IC EEPROM 2KBIT I2C 400KHZ 8MFP
LE24C043M-TLM-E
LE24C043M-TLM-E
onsemi
IC EEPROM 4KBIT I2C 400KHZ 8MFP
LE24C082M-TLM-E
LE24C082M-TLM-E
onsemi
IC EEPROM 8KBIT I2C 400KHZ 8MFP
LE24C162M-TLM-E
LE24C162M-TLM-E
onsemi
IC EEPROM 16KBIT I2C 400KHZ 8MFP
LE2464RDXATDG Compare Parts
  • LE2464RDXATDG vs LE25U81AQETXG
  • LE2464RDXATDG vs LE25U81AMCTWG
  • LE2464RDXATDG vs LE25U81AFDTWG
  • LE2464RDXATDG vs LE25U40PCMC-AH-1
  • LE2464RDXATDG vs LE25U40PCMC-AH
  • LE2464RDXATDG vs LE25U40CQH-AH
  • LE2464RDXATDG vs LE25U40CQE-AH
  • LE2464RDXATDG vs LE25U40CMDTWG
  • LE2464RDXATDG vs LE25U40CMCS00-AH
  • LE2464RDXATDG vs LE25U40CMCQ00-AH
  • LE2464RDXATDG vs LE25U40CMC-AH-2
  • LE2464RDXATDG vs LE25U40CMC-AH
  • LE2464RDXATDG vs LE25U20AQGW00TXG
  • LE2464RDXATDG vs LE25U20AQGTXG
  • LE2464RDXATDG vs LE25U20AMB-AH
  • LE2464RDXATDG vs LE25U20AFD-AH
  • LE2464RDXATDG vs LE25S81QETXG
  • LE2464RDXATDG vs LE25S81MCTWG
  • LE2464RDXATDG vs LE25S81FDTWG
  • LE2464RDXATDG vs LE25S81AMDTWG
  • LE2464RDXATDG vs LE25S81AFDTWG
  • LE2464RDXATDG vs LE25S80FDTWG
  • LE2464RDXATDG vs LE25S40MB-AH
  • LE2464RDXATDG vs LE25S40AMCTWG
  • LE2464RDXATDG vs LE25S40AFDTWG
  • LE2464RDXATDG vs LE25S20MB-AH
  • LE2464RDXATDG vs LE25S20FD-AH
  • LE2464RDXATDG vs LE25S161XBTAG
  • LE2464RDXATDG vs LE25S161XATAG
  • LE2464RDXATDG vs LE25S161PCTXG
  • LE2464RDXATDG vs LE25FU406BMB-TLM-H
  • LE2464RDXATDG vs LE24LB642CSTL-TFM-H
  • LE2464RDXATDG vs LE24L042CS-LV-TFM-E
  • LE2464RDXATDG vs LE24CBK23MC-AH
  • LE2464RDXATDG vs LE24CBK23MC-AH
  • LE2464RDXATDG vs LE24CB642TT-TLM-H-ON
  • LE2464RDXATDG vs LE24CB642MC-AE
  • LE2464RDXATDG vs LE24CB642M-TLM-E
  • LE2464RDXATDG vs LE24C322M-TLM-E
  • LE2464RDXATDG vs LE24C162M-TLM-E
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4