LE24C322M-TLM-E
LE24C322M-TLM-E
Obsolete
Description:  IC EEPROM 32KBIT I2C 400KHZ 8MFP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 12800
LE24C322M-TLM-E Specification
Specification
Part No
LE24C322M-TLM-E
Category
Memory
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
32Kbit
Memory Organization
4K x 8
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
10ms
Access Time
900 ns
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-MFP
LE24C322M-TLM-E PDF Datasheet
LE24C322M-TLM-E Related Parts
LE2416DXATBG
LE2416DXATBG
onsemi
IC EEPROM 16KBIT I2C 1MHZ 6WLCSP
LE2416RDXATDG
LE2416RDXATDG
onsemi
IC EEPROM 16KBIT I2C 1MHZ 6WLCSP
LE2432DXATBG
LE2432DXATBG
onsemi
IC EEPROM 32KBIT I2C 1MHZ 6WLCSP
LE2432RDXATDG
LE2432RDXATDG
onsemi
IC EEPROM 32KBIT I2C 1MHZ 6WLCSP
LE24512AQF-AH
LE24512AQF-AH
onsemi
IC EEPROM 512KBIT I2C VSON8K
LE2464C1XATBG
LE2464C1XATBG
onsemi
IC EEPROM 64KBIT I2C 6WLCSP
LE2464CXATBG
LE2464CXATBG
onsemi
IC EEPROM 64KBIT I2C 6WLCSP
LE2464DXATBG
LE2464DXATBG
onsemi
IC EEPROM 64KBIT I2C 1MHZ 6WLCSP
LE2464RDXATDG
LE2464RDXATDG
onsemi
IC EEPROM 64KBIT I2C 1MHZ 6WLCSP
LE24C023M-TLM-E
LE24C023M-TLM-E
onsemi
IC EEPROM 2KBIT I2C 400KHZ 8MFP
LE24C043M-TLM-E
LE24C043M-TLM-E
onsemi
IC EEPROM 4KBIT I2C 400KHZ 8MFP
LE24C082M-TLM-E
LE24C082M-TLM-E
onsemi
IC EEPROM 8KBIT I2C 400KHZ 8MFP
LE24C322M-TLM-E Compare Parts
  • LE24C322M-TLM-E vs LE25U81AQETXG
  • LE24C322M-TLM-E vs LE25U81AMCTWG
  • LE24C322M-TLM-E vs LE25U81AFDTWG
  • LE24C322M-TLM-E vs LE25U40PCMC-AH-1
  • LE24C322M-TLM-E vs LE25U40PCMC-AH
  • LE24C322M-TLM-E vs LE25U40CQH-AH
  • LE24C322M-TLM-E vs LE25U40CQE-AH
  • LE24C322M-TLM-E vs LE25U40CMDTWG
  • LE24C322M-TLM-E vs LE25U40CMCS00-AH
  • LE24C322M-TLM-E vs LE25U40CMCQ00-AH
  • LE24C322M-TLM-E vs LE25U40CMC-AH-2
  • LE24C322M-TLM-E vs LE25U40CMC-AH
  • LE24C322M-TLM-E vs LE25U20AQGW00TXG
  • LE24C322M-TLM-E vs LE25U20AQGTXG
  • LE24C322M-TLM-E vs LE25U20AMB-AH
  • LE24C322M-TLM-E vs LE25U20AFD-AH
  • LE24C322M-TLM-E vs LE25S81QETXG
  • LE24C322M-TLM-E vs LE25S81MCTWG
  • LE24C322M-TLM-E vs LE25S81FDTWG
  • LE24C322M-TLM-E vs LE25S81AMDTWG
  • LE24C322M-TLM-E vs LE25S81AFDTWG
  • LE24C322M-TLM-E vs LE25S80FDTWG
  • LE24C322M-TLM-E vs LE25S40MB-AH
  • LE24C322M-TLM-E vs LE25S40AMCTWG
  • LE24C322M-TLM-E vs LE25S40AFDTWG
  • LE24C322M-TLM-E vs LE25S20MB-AH
  • LE24C322M-TLM-E vs LE25S20FD-AH
  • LE24C322M-TLM-E vs LE25S161XBTAG
  • LE24C322M-TLM-E vs LE25S161XATAG
  • LE24C322M-TLM-E vs LE25S161PCTXG
  • LE24C322M-TLM-E vs LE25FU406BMB-TLM-H
  • LE24C322M-TLM-E vs LE24LB642CSTL-TFM-H
  • LE24C322M-TLM-E vs LE24L042CS-LV-TFM-E
  • LE24C322M-TLM-E vs LE24CBK23MC-AH
  • LE24C322M-TLM-E vs LE24CBK23MC-AH
  • LE24C322M-TLM-E vs LE24CB642TT-TLM-H-ON
  • LE24C322M-TLM-E vs LE24CB642MC-AE
  • LE24C322M-TLM-E vs LE24CB642M-TLM-E
  • LE24C322M-TLM-E vs LE24C162M-TLM-E
  • LE24C322M-TLM-E vs LE24C082M-TLM-E
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.