LC74732W-9811-E
LC74732W-9811-E
Obsolete
Description:  IC DRVR DISPLAY CTRL 64SQFP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 8000
LC74732W-9811-E Specification
Specification
Part No
LC74732W-9811-E
Category
PMIC - Display Drivers
Manufacturer
onsemi
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
-
Interface
Serial
Digits or Characters
288 Characters
Current - Supply
-
Voltage - Supply
4.5V ~ 6.5V
Operating Temperature
-30 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-SPQFP (10x10), 64-SQFP
LC74732W-9811-E Related Parts
LC74731W-9818-E
LC74731W-9818-E
onsemi
IC DRVR DISPLAY CTRL 64SQFP
LC74731WS-9818-E
LC74731WS-9818-E
onsemi
IC DRVR DISPLAY CTRL 64SQFP
LC74732WH-9811-E
LC74732WH-9811-E
onsemi
IC DISPLAY CTLR ON SCREEN 64SQFP
LC74735NWS-9817-E
LC74735NWS-9817-E
onsemi
IC DISPLAY CTLR ON SCRN 80SQFP
LC74735YWS-8A43-SH-H
LC74735YWS-8A43-SH-H
onsemi
IC DRVR DISPLAY CTRL 80SQFP
LC74736PT-E
LC74736PT-E
onsemi
IC DRVR DISPLAY CTRL 100TQFP
LC74761M-9006-E
LC74761M-9006-E
onsemi
IC DRVR DISPLAY LSI MFP30S
LC74763M-9602-E
LC74763M-9602-E
onsemi
IC DRVR DISPLAY LSI MFP30S
LC74763M-9602-TLM-E
LC74763M-9602-TLM-E
onsemi
IC DRVR DISPLAY LSI MFP30S
LC74772V-9015-E
LC74772V-9015-E
onsemi
IC DRVR DISPLAY CTLR 24SSOP
LC74772V-9015-TLM-E
LC74772V-9015-TLM-E
onsemi
IC DRVR DISPLAY CTLR 24SSOP
LC74772VH-9015-TLM-E
LC74772VH-9015-TLM-E
onsemi
IC DRVR DISPLAY CTLR 24SSOP
LC74732W-9811-E Compare Parts
  • LC74732W-9811-E vs LC79430KNE-E
  • LC74732W-9811-E vs LC79401KNE-E
  • LC74732W-9811-E vs LC7932M-TRM-E
  • LC74732W-9811-E vs LC75897PWS-T-E
  • LC74732W-9811-E vs LC75897PW-E
  • LC74732W-9811-E vs LC75890W-NH
  • LC74732W-9811-E vs LC75890W-2H
  • LC74732W-9811-E vs LC75886PW-H
  • LC74732W-9811-E vs LC75878WS-E
  • LC74732W-9811-E vs LC75878W-E
  • LC74732W-9811-E vs LC75863WS-E
  • LC74732W-9811-E vs LC75857WS-E
  • LC74732W-9811-E vs LC75857W-E
  • LC74732W-9811-E vs LC75857ES-E
  • LC74732W-9811-E vs LC75857E-E
  • LC74732W-9811-E vs LC75854WHS-E
  • LC74732W-9811-E vs LC75854W-TLM-E
  • LC74732W-9811-E vs LC75854W-E
  • LC74732W-9811-E vs LC75853NWHS-E
  • LC74732W-9811-E vs LC75853NW-TLM-E
  • LC74732W-9811-E vs LC75853NW-E
  • LC74732W-9811-E vs LC75853NEHS-E
  • LC74732W-9811-E vs LC75853NE-E
  • LC74732W-9811-E vs LC75852W-TLM-E
  • LC74732W-9811-E vs LC75852W-E
  • LC74732W-9811-E vs LC75852EHS-E
  • LC74732W-9811-E vs LC75852E-E
  • LC74732W-9811-E vs LC75847TS-E
  • LC74732W-9811-E vs LC75847T-E
  • LC74732W-9811-E vs LC75844MHS-TLM-E
  • LC74732W-9811-E vs LC75844MHS-MPB-E
  • LC74732W-9811-E vs LC75844M-TLM-E
  • LC74732W-9811-E vs LC75844M-E
  • LC74732W-9811-E vs LC75842EHS-E
  • LC74732W-9811-E vs LC75842E-E
  • LC74732W-9811-E vs LC75841PES-H
  • LC74732W-9811-E vs LC75841PE-H
  • LC74732W-9811-E vs LC75839PW-H
  • LC74732W-9811-E vs LC75839PW-H
  • LC74732W-9811-E vs LC75838WS-E
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.