Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC74732W-9811-E
LC74732W-9811-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR DISPLAY CTRL 64SQFP
Manufacturer:
onsemi
Datasheet:
LC74732W-9811-E Datasheet
History Price: Obsolete
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC74732W-9811-E vs LC75847TS-E
Part No
LC74732W-9811-E
LC75847TS-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
-
318 Segment, 420 Segment
Interface
Serial
Serial
Digits or Characters
288 Characters
-
Current - Supply
-
250 μA
Voltage - Supply
4.5V ~ 6.5V
2.7V ~ 6V
Operating Temperature
-30 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
120-TQFP
Supplier Device Package
64-SPQFP (10x10), 64-SQFP
120-TQFP (14x14)