Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ onsemi LA8638NV-TRM-E
LA8638NV-TRM-E
Obsolete
Audio Special Purpose
Description:
AUDIO SIGNAL PROCESSOR
Manufacturer:
onsemi
Datasheet:
LA8638NV-TRM-E Datasheet
History Price: $0.70000
In Stock: 22280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA8638NV-TRM-E Specification
Specification
Part No
LA8638NV-TRM-E
Category
Audio Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LA8638NV-TRM-E Related Parts
LA8630MC-AH
onsemi
IC COMPANDOR 16SOIC
LA8638NV-TLM-E
onsemi
LOW VOLTAGE COMPANDER IC FOR COR
LA8638NVL-TLM-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8515-N-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8520M-TLM-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8633V-MPB-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8633V-TRM-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8638NV-MPB-E
onsemi
COMPANDERIC
LA8638V-TLM-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8501-P-E
SANYO Semiconductor
TONE RINGER
LA8638NV-TLM-E-SY
SANYO Semiconductor
LOW VOLTAGE COMPANDER IC FOR COR
LA8638NV-TRM-E Compare Parts
LA8638NV-TRM-E vs LA8638NV-TLM-E
LA8638NV-TRM-E vs LA8630MC-AH
LA8638NV-TRM-E vs LA8638V-TLM-E
LA8638NV-TRM-E vs LA8638NV-MPB-E
LA8638NV-TRM-E vs LA8633V-TRM-E
LA8638NV-TRM-E vs LA8633V-MPB-E
LA8638NV-TRM-E vs LA8520M-TLM-E
LA8638NV-TRM-E vs LA8515-N-E
LA8638NV-TRM-E vs LA8638NV-TLM-E-SY
LA8638NV-TRM-E vs LA8501-P-E
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok