☰
LA8633V-MPB-E
LA8633V-MPB-E
Obsolete
Description:  AUDIO SIGNAL PROCESSOR
Manufacturer:  onsemi
History Price: $0.47000
In Stock: 45265
LA8633V-MPB-E Specification
Specification
Part No
LA8633V-MPB-E
Category
Audio Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LA8633V-MPB-E Related Parts
LA8630MC-AH
LA8630MC-AH
onsemi
IC COMPANDOR 16SOIC
LA8638NV-TLM-E
LA8638NV-TLM-E
onsemi
LOW VOLTAGE COMPANDER IC FOR COR
LA8638NVL-TLM-E
LA8638NVL-TLM-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8515-N-E
LA8515-N-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8520M-TLM-E
LA8520M-TLM-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8633V-TRM-E
LA8633V-TRM-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8638NV-MPB-E
LA8638NV-MPB-E
onsemi
COMPANDERIC
LA8638NV-TRM-E
LA8638NV-TRM-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8638V-TLM-E
LA8638V-TLM-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8501-P-E
LA8501-P-E
SANYO Semiconductor
TONE RINGER
LA8638NV-TLM-E-SY
LA8638NV-TLM-E-SY
SANYO Semiconductor
LOW VOLTAGE COMPANDER IC FOR COR
LA8633V-MPB-E Description
Overview
The onsemi LA8633V-MPB-E is a high-performance vertical deflection output IC designed specifically for use in CRT (Cathode Ray Tube) displays, monitors, and TV sets. It integrates a wide range of functions to drive vertical deflection coils efficiently while minimizing external component requirements. The IC is optimized for low power dissipation, high linearity, and thermal protection, making it suitable for high-quality video display applications.

Key Features

* Vertical deflection output driver integrated with a dual power amplifier.
* Built-in protection functions including thermal shutdown, overcurrent protection, and voltage clamping.
* Wide operating voltage range suitable for various CRT systems.
* Low distortion and high linearity to ensure accurate vertical deflection.
* Compact MPB (Multi-Pin Bundle) package for ease of PCB design and heat dissipation.

Functional Description
The LA8633V-MPB-E contains a vertical deflection output stage capable of driving high-current loads required by CRT deflection coils. It includes internal pre-driver and power driver stages, allowing a simplified external circuit design. The IC is designed to maintain precise vertical deflection waveforms while providing short-circuit and overcurrent protection to prevent damage in abnormal operating conditions.

Electrical Characteristics

* Supply Voltage (Vcc): Typical operating voltage around 18 V, with absolute maximum rating of 36 V.
* Output Current (Iout): Peak output current capability up to 2.5 A, ensuring sufficient drive for vertical coils.
* Voltage Gain: High voltage gain with minimal harmonic distortion for accurate vertical positioning.
* Thermal Resistance: Junction-to-ambient thermal resistance is low, enabling better heat management in high-current operation.
* Operating Temperature: Junction temperature range from -20°C to +125°C, suitable for consumer and industrial applications.

Protection Features

* Thermal Shutdown: Protects the IC by disabling output when junction temperature exceeds safe limits.
* Overcurrent Protection: Limits the current during abnormal load conditions to prevent component damage.
* Output Clamping: Prevents voltage spikes that could damage the vertical deflection coil or IC.

Application Circuits
The LA8633V-MPB-E is typically used with a minimum number of external components. The application circuit usually includes:

* Vertical deflection coil connected to the output stage.
* Bypass capacitors for supply stabilization.
* Flyback diodes and snubber components for transient suppression.
* Optional resistors for adjusting gain or waveform linearity.

Package Information
The IC comes in an MPB package designed to provide efficient thermal dissipation and compact PCB layout. The package also allows straightforward integration into vertical deflection circuits with minimal external components, reducing overall system complexity.

Performance Highlights

* High linearity ensures minimal image distortion in CRT displays.
* Low power dissipation allows for efficient operation without excessive heat generation.
* Wide operating voltage and robust protection features ensure reliable performance across various display configurations.

Typical Applications

* CRT Television vertical deflection circuits
* Computer monitor vertical deflection drivers
* High-fidelity video display systems requiring accurate vertical positioning

Conclusion
The onsemi LA8633V-MPB-E is a robust, integrated solution for vertical deflection in CRT-based systems. Its combination of high-current drive capability, protection features, and linearity makes it ideal for high-performance display applications, simplifying external circuitry and improving system reliability.
LA8633V-MPB-E Compare Parts
  • LA8633V-MPB-E vs LA8638NV-TLM-E
  • LA8633V-MPB-E vs LA8630MC-AH
  • LA8633V-MPB-E vs LA8638V-TLM-E
  • LA8633V-MPB-E vs LA8638NV-TRM-E
  • LA8633V-MPB-E vs LA8638NV-MPB-E
  • LA8633V-MPB-E vs LA8633V-TRM-E
  • LA8633V-MPB-E vs LA8520M-TLM-E
  • LA8633V-MPB-E vs LA8515-N-E
  • LA8633V-MPB-E vs LA8638NV-TLM-E-SY
  • LA8633V-MPB-E vs LA8501-P-E
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok