☰
LA6458M-E
LA6458M-E
Active
Description:  IC OPAMP GP 2 CIRCUIT 8MFP
Manufacturer:  onsemi
Datasheet:   LA6458M-E Datasheet
History Price: $0.12000
In Stock: 43400
LA6458M-E Specification
Specification
Part No
LA6458M-E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
1V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
60 nA
Voltage - Input Offset
500 μV
Current - Supply
3.5mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
36 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-20 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-MFP
LA6458M-E Related Parts
LA6082D-E
LA6082D-E
onsemi
OPERATIONAL AMPLIFIERS
LA6324N-E
LA6324N-E
onsemi
IC OPAMP GP 4 CIRCUIT 16DIP
LA6324NL-E
LA6324NL-E
onsemi
IC OPAMP GP 4 CIRCUIT 16DIP
LA6358N-E
LA6358N-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6358NL-E
LA6358NL-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6358NLL-E
LA6358NLL-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6458MS-TLM-E
LA6458MS-TLM-E
onsemi
IC OPAMP GP 2 CIRCUIT 8MFP
LA6500-E
LA6500-E
onsemi
IC POWER 1 CIRCUIT TO220-5H
LA6500-FA-E
LA6500-FA-E
onsemi
IC POWER 1 CIRCUIT TO220-5H
LA6500-MDB-E
LA6500-MDB-E
onsemi
IC POWER 1 CIRCUIT TO220-5H
LA6324NM-TLM-E
LA6324NM-TLM-E
onsemi
IC OPAMP GP 4 CIRCUIT 14MFP
LA6358AM-TLM-E-ON
LA6358AM-TLM-E-ON
onsemi
OPERATIONAL AMPLIFIER
LA6458M-E Description
Overview of onsemi LA6458M-E

The LA6458M-E is a dual operational amplifier (op-amp) manufactured by onsemi, designed for general-purpose low-noise analog signal amplification. Housed in a compact SOP-8 surface-mount package, this device features two independent, internally frequency-compensated op-amps suitable for applications ranging from audio processing to active filters and sensor interfaces. Its wide voltage range, low input bias current, and stable performance make it an appealing choice for cost-effective, analog signal processing in consumer, industrial, and automotive applications.

Functional Description

The LA6458M-E integrates two high-gain op-amps with internally compensated frequency characteristics to simplify circuit design. It offers wide common-mode voltage range and differential input voltage capability, along with low input offset voltage and bias current. The device is designed to function with a single or dual power supply, making it flexible for both single-supply systems (e.g., 5 V or 12 V) and split-supply systems (e.g., ±15 V). Each op-amp within the package operates independently and includes protections that enhance stability and reliability across a wide range of operating conditions.

Key Features

* Two independent op-amps in a single package
* Internally frequency-compensated for unity-gain stability
* Wide supply voltage range
* High input impedance and low input bias current
* Low total harmonic distortion (THD)
* Good common-mode and power-supply rejection ratios
* Output short-circuit protection
* Compatible with single or dual supply operation
* Small outline package for space-constrained designs

Electrical Specifications

* Number of Channels: 2
* Supply Voltage Range (VCC): ±3 V to ±18 V (or 6 V to 36 V single supply)
* Input Offset Voltage (VIO): Typically ±2 mV, max ±7 mV
* Input Bias Current (IB): Typically 45 nA
* Input Offset Current (IIO): Typically 5 nA
* Input Common Mode Voltage Range (VICM): –0.3 V to VCC – 1.5 V
* Open-Loop Voltage Gain (AVOL): 100 dB typical
* Unity-Gain Bandwidth (fT): ~1 MHz (typical)
* Slew Rate: 0.5 V/µs typical
* Common-Mode Rejection Ratio (CMRR): 70 dB typical
* Power Supply Rejection Ratio (PSRR): 80 dB typical
* Output Voltage Swing: Typically from (VCC–1.5 V) to GND
* Load Drive Capability: Can source or sink small output current
* Total Harmonic Distortion (THD): Less than 0.01% (typical in audio bandwidth)
* Operating Temperature Range: –40°C to +85°C
* Package Type: SOP-8
* ESD Protection: Built-in ESD protection on all pins

Performance Characteristics

The LA6458M-E provides low distortion and low noise, particularly useful in analog signal paths such as audio or active filters. The gain-bandwidth product of approximately 1 MHz ensures it can amplify signals in typical audio frequency ranges without significant phase distortion. The device also offers sufficient output swing for general applications while maintaining low power consumption.

Input and Output Behavior

This op-amp allows input voltages that include the negative supply rail, but the input voltage should not exceed VCC–1.5 V for reliable operation. The outputs can drive capacitive loads in standard configurations and are protected from damage by short-circuit protection mechanisms. In single-supply configurations, careful biasing of the input signals is required to maintain linear operation.

Application Areas

* Audio signal amplification and preamplifiers
* Active filters and integrators
* Signal conditioning for sensors
* Analog signal buffering
* Comparator (non-critical timing)
* Voltage followers and summing amplifiers
* Low-speed data acquisition front ends
* Low-frequency waveform generators

Thermal and Packaging Considerations

The LA6458M-E comes in an SOP-8 package with good thermal efficiency for low-power analog circuits. Adequate PCB copper area around the package and proper layout can help dissipate power in higher ambient temperature environments. It is suitable for automatic surface-mount assembly and reflow soldering processes.

Design Guidelines

* Use decoupling capacitors (e.g., 0.1 µF ceramic) close to the supply pins to suppress power-supply noise.
* When operating in single-supply mode, ensure that input signals are properly biased to avoid clipping.
* Feedback networks should be designed considering the op-amp's gain-bandwidth product to avoid instability.
* Bypass or shield high-impedance input lines to reduce susceptibility to external noise.

Conclusion

The onsemi LA6458M-E is a cost-effective, dual general-purpose op-amp suited for a variety of analog signal applications. Its combination of low input bias, good gain, low distortion, and stable operation across wide supply voltage ranges makes it a reliable choice for designers in consumer, industrial, and instrumentation sectors. Its compact SOP-8 form factor further enhances its appeal for applications where board space is a constraint, yet dependable analog signal processing is essential.
LA6458M-E Compare Parts
  • LA6458M-E vs LA6500-FA-E
  • LA6458M-E vs LA6500-E
  • LA6458M-E vs LA6458MS-TLM-E
  • LA6458M-E vs LA6358NLL-E
  • LA6458M-E vs LA6358NL-E
  • LA6458M-E vs LA6358N-E
  • LA6458M-E vs LA6324NL-E
  • LA6458M-E vs LA6324N-E
  • LA6458M-E vs LA6082D-E
  • LA6458M-E vs LA6500LL-E
  • LA6458M-E vs LA6500L-FA-E
  • LA6458M-E vs LA6458SL-E
  • LA6458M-E vs LA6358NSLL-E
  • LA6458M-E vs LA6358AM-TLM-E-ON
  • LA6458M-E vs LA6324NM-TLM-E
  • LA6458M-E vs LA6501-TL-E
  • LA6458M-E vs LA6458ML-TE-L-E
  • LA6458M-E vs LA6358AM-TLM-E
  • LA6458M-E vs LA6324NLL-E
  • LA6458M-E vs LA6517M-TRM-E
  • LA6458M-E vs LA6358NM-TE-L-E
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great