☰
LA6458M-E
LA6458M-E
Active
Description:  IC OPAMP GP 2 CIRCUIT 8MFP
Manufacturer:  onsemi
Datasheet:   LA6458M-E Datasheet
History Price: $0.12000
In Stock: 21600
LA6458M-E vs LA6358NLL-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
1V/μs
-
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
60 nA
45 nA
Voltage - Input Offset
500 μV
2 mV
Current - Supply
3.5mA
-
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
36 V
3 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
-20 ℃ ~ 75 ℃
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-MFP
8-DIP