☰
FUSB3307D6A0BFMX
FUSB3307D6A0BFMX
Obsolete
Description:  60W WITH PD2.0 USB TYPE-C PD SOU
Manufacturer:  onsemi
History Price: $1.50000
In Stock: 45175
FUSB3307D6A0BFMX Specification
Specification
Part No
FUSB3307D6A0BFMX
Category
Interface - Controllers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Adapter
Interface
USB
Standards
USB 3.0
Voltage - Supply
4.75V ~ 5.5V
Current - Supply
10mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
FUSB3307D6A0BFMX PDF Datasheet
FUSB3307D6A0BFMX Related Parts
FUSB251UCX
FUSB251UCX
onsemi
IC TYPE-C CC AND SBU PROTECTION
FUSB300CUCX
FUSB300CUCX
Fairchild Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
FUSB300CUCX
FUSB300CUCX
onsemi
IC USB TYPE C CTLR PROGR 9WLCSP
FUSB300UCX
FUSB300UCX
Fairchild Semiconductor
FUSB300 - POWER SUPPLY SUPPORT C
FUSB301ATMX
FUSB301ATMX
onsemi
IC USB TYPE C CTLR PROGR 12TMLP
FUSB301TMX
FUSB301TMX
onsemi
IC CONTROLLER USB 10TMLP
FUSB302B01MPX
FUSB302B01MPX
onsemi
IC CONTROLLER USB TYPE-C 14MLP
FUSB302B10MPX
FUSB302B10MPX
onsemi
IC CONTROLLER USB TYPE C 14MLP
FUSB302B11MPX
FUSB302B11MPX
onsemi
IC CONTROLLER USB TYPE C 14MLP
FUSB302BMPX
FUSB302BMPX
onsemi
IC USB TYPE C CTLR PROGR 14-MLP
FUSB302BUCX
FUSB302BUCX
onsemi
IC USB TYPE C CTLR PROGR 9WLCSP
FUSB302BVMPX
FUSB302BVMPX
onsemi
IC USB CONTROLLER I2C 14WQFN
FUSB3307D6A0BFMX Compare Parts
  • FUSB3307D6A0BFMX vs FUSB340TMX
  • FUSB3307D6A0BFMX vs FUSB3307D6MX
  • FUSB3307D6A0BFMX vs FUSB3307D6MNWTWG
  • FUSB3307D6A0BFMX vs FUSB3307D45A0AFMX
  • FUSB3307D6A0BFMX vs FUSB3301MPX
  • FUSB3307D6A0BFMX vs FUSB308BVMPX
  • FUSB3307D6A0BFMX vs FUSB307BVMPX
  • FUSB3307D6A0BFMX vs FUSB307BMPX
  • FUSB3307D6A0BFMX vs FUSB303TMX
  • FUSB3307D6A0BFMX vs FUSB303BTMX
  • FUSB3307D6A0BFMX vs FUSB302UCX
  • FUSB3307D6A0BFMX vs FUSB302TVMPX
  • FUSB3307D6A0BFMX vs FUSB302TV10MPX
  • FUSB3307D6A0BFMX vs FUSB302TMPX
  • FUSB3307D6A0BFMX vs FUSB302MPX
  • FUSB3307D6A0BFMX vs FUSB302BVMPX
  • FUSB3307D6A0BFMX vs FUSB302BUCX
  • FUSB3307D6A0BFMX vs FUSB302BMPX
  • FUSB3307D6A0BFMX vs FUSB302B11MPX
  • FUSB3307D6A0BFMX vs FUSB302B10MPX
  • FUSB3307D6A0BFMX vs FUSB302B01MPX
  • FUSB3307D6A0BFMX vs FUSB301TMX
  • FUSB3307D6A0BFMX vs FUSB301ATMX
  • FUSB3307D6A0BFMX vs FUSB300UCX
  • FUSB3307D6A0BFMX vs FUSB300CUCX
  • FUSB3307D6A0BFMX vs FUSB300CUCX
  • FUSB3307D6A0BFMX vs FUSB251UCX
  • FUSB3307D6A0BFMX vs FUSB3317V6AMNWTWG
  • FUSB3307D6A0BFMX vs FUSB3317F6AMNWTWG
  • FUSB3307D6A0BFMX vs FUSB3307P6A0BFMNWTWG
  • FUSB3307D6A0BFMX vs FUSB3307D90B0AFMNWTWG
  • FUSB3307D6A0BFMX vs FUSB3307D6VMNWTWG
  • FUSB3307D6A0BFMX vs FUSB3307D45A0AFMNWTWG
  • FUSB3307D6A0BFMX vs FUSB3301MPX
  • FUSB3307D6A0BFMX vs FUSB302TV11MPX
  • FUSB3307D6A0BFMX vs FUSB302TV01MPX
  • FUSB3307D6A0BFMX vs FUSB302B01MPX
  • FUSB3307D6A0BFMX vs FUSB301TMX
  • FUSB3307D6A0BFMX vs FUSB301ATMX-SN00362-FS
  • FUSB3307D6A0BFMX vs FUSB301ATMX-SN00362
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.