☰
FUSB302BMPX
FUSB302BMPX
Active
Description:  IC USB TYPE C CTLR PROGR 14-MLP
Manufacturer:  onsemi
Datasheet:   FUSB302BMPX Datasheet
History Price: $1.27000
In Stock: 40880
FUSB302BMPX Specification
Specification
Part No
FUSB302BMPX
Category
Interface - Controllers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
USB
Standards
USB 3.1
Voltage - Supply
2.8V ~ 5.5V
Current - Supply
25μA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
14-WFQFN Exposed Pad
Supplier Device Package
14-MLP (2.5x2.5)
FUSB302BMPX PDF Datasheet
FUSB302BMPX Related Parts
FUSB251UCX
FUSB251UCX
onsemi
IC TYPE-C CC AND SBU PROTECTION
FUSB300CUCX
FUSB300CUCX
Fairchild Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
FUSB300CUCX
FUSB300CUCX
onsemi
IC USB TYPE C CTLR PROGR 9WLCSP
FUSB300UCX
FUSB300UCX
Fairchild Semiconductor
FUSB300 - POWER SUPPLY SUPPORT C
FUSB301ATMX
FUSB301ATMX
onsemi
IC USB TYPE C CTLR PROGR 12TMLP
FUSB301TMX
FUSB301TMX
onsemi
IC CONTROLLER USB 10TMLP
FUSB302B01MPX
FUSB302B01MPX
onsemi
IC CONTROLLER USB TYPE-C 14MLP
FUSB302B10MPX
FUSB302B10MPX
onsemi
IC CONTROLLER USB TYPE C 14MLP
FUSB302B11MPX
FUSB302B11MPX
onsemi
IC CONTROLLER USB TYPE C 14MLP
FUSB302BUCX
FUSB302BUCX
onsemi
IC USB TYPE C CTLR PROGR 9WLCSP
FUSB302BVMPX
FUSB302BVMPX
onsemi
IC USB CONTROLLER I2C 14WQFN
FUSB302MPX
FUSB302MPX
onsemi
IC USB TYPE C CTLR PROGR 14MLP
FUSB302BMPX Description
The onsemi FUSB302BMPX is a versatile, high-performance USB Type-C™ and USB Power Delivery (PD) controller designed for applications requiring robust, efficient power management and data transmission over USB Type-C connections. The device is specifically optimized to support the USB Power Delivery 2.0 and 3.0 standards, ensuring compliance with modern USB specifications for fast charging, data transfer, and seamless interoperability across a wide range of devices.

## Key Specifications:

* USB Power Delivery Support: The FUSB302BMPX supports USB Power Delivery (PD) 2.0 and 3.0, which allows for power negotiation between devices. This enables the controller to manage various power profiles, including 5V, 9V, 15V, and 20V, allowing for fast charging and power delivery up to 100W (20V at 5A). It facilitates flexible power supply arrangements for USB-C devices, ensuring efficient energy transfer and optimizing charging performance.

* Operating Voltage Range: The device operates with an input voltage range of 2.7V to 5.5V, which is suitable for a wide variety of systems that need to interface with USB Type-C connectors and USB PD power sources. This voltage range ensures compatibility with many types of USB-C power supplies.

* USB Type-C / USB Power Delivery Interface: The FUSB302BMPX provides an integrated USB Type-C / USB Power Delivery interface that enables the controller to handle the connection, communication, and power management associated with USB Type-C devices. The device offers CC (Configuration Channel) line sensing for detecting the orientation of the Type-C connector, ensuring that proper communication and power delivery occur regardless of how the cable is inserted.

* Integrated USB PD Protocol Engine: The FUSB302BMPX includes an integrated USB PD protocol engine, which enables the device to automatically manage the PD negotiation process, including sink/source role swaps, voltage and current negotiation, and other aspects of power delivery. This eliminates the need for an external protocol engine, reducing system complexity and cost.

* Data Role Switching: The FUSB302BMPX supports data role switching between host and device. This enables the chip to switch between being the USB PD sink (consumer of power) and source (provider of power), which is essential for bi-directional power transfer applications.

* Low Power Consumption: The FUSB302BMPX is optimized for low-power operation, with a typical supply current of 30 µA in standby mode. This low power consumption makes it well-suited for battery-powered devices and energy-efficient applications where power conservation is essential.

* Speed: The device operates at a high-speed data rate supporting USB 2.0 (Full-Speed 12 Mbps) or USB 3.1 (SuperSpeed 5 Gbps), depending on the specific configuration and connected devices. This ensures fast data transfer between compatible devices over USB Type-C, improving overall system performance.

* Internal Pull-up / Pull-down Resistors: The FUSB302BMPX has internal pull-up and pull-down resistors, which help in the negotiation process between the devices connected through USB Type-C. The internal resistors also reduce the need for external components, simplifying the design and saving board space.

* Overvoltage and Overcurrent Protection: The chip integrates protection features such as overvoltage and overcurrent protection, safeguarding both the controller and connected devices from potential damage due to improper power delivery or faults. This ensures the reliability of the power transfer process.

* Temperature Range: The FUSB302BMPX operates within a temperature range of -40°C to +105°C, making it suitable for use in industrial, automotive, and other demanding environments where temperature variations are a concern.

* Package Type: The device is available in a QFN-20 (Quad Flat No-lead) package, which allows for efficient heat dissipation, reduced footprint, and ease of integration into various electronic systems. The small form factor is ideal for space-constrained designs.

## Features:

* USB Power Delivery 2.0 and 3.0 Compliant: The FUSB302BMPX is fully compliant with USB Power Delivery 2.0 and 3.0 standards, ensuring that it can handle the latest fast-charging protocols, voltage scaling, and power management required by USB-C devices.

* Bidirectional Power and Data Transfer: The device enables bidirectional power and data flow, supporting both power delivery to a device and data transfer from the device. This is critical for applications such as laptops, tablets, and smartphones where the role of the device can change dynamically between source and sink.

* Configurable Power Profiles: The FUSB302BMPX allows for configurable power profiles, meaning that it can adapt to various charging requirements. It supports flexible output power levels, with both high and low-power devices being managed effectively.

* Integrated USB PD Protocol Engine: With the integrated USB PD protocol engine, the FUSB302BMPX handles all power delivery negotiations automatically, including role swaps, voltage/current requests, and fault handling. This simplifies system design and improves overall system performance.

* Fast Switching and Low Latency: The chip features low-latency response during power role swapping and PD negotiation, ensuring that devices can rapidly adjust to power changes without introducing noticeable delays.

* Autonomous Role Swap: The FUSB302BMPX supports automatic role switching between sink and source without requiring manual intervention or additional components. This is particularly useful for portable devices that may switch between charging and data communication roles.

## Applications:

The onsemi FUSB302BMPX is designed for a wide variety of applications, especially those that require USB Type-C and USB Power Delivery functionality. Some of the key applications include:

* Smartphones and Tablets: The FUSB302BMPX can be used in mobile devices like smartphones and tablets that support USB-C charging and data transfer. It ensures that these devices can efficiently manage power delivery and communication over the USB Type-C interface.

* Laptops and Ultrabooks: In laptops and ultrabooks, the FUSB302BMPX allows for fast charging and bidirectional power transfer. It can enable USB Type-C to become the primary power interface, replacing traditional charging ports and making it easier to manage power, data, and display connections.

* Power Banks and Chargers: The FUSB302BMPX is commonly used in power banks and USB chargers that support USB Power Delivery. It enables these devices to provide fast charging with precise power negotiation, allowing for different devices to receive the optimal charging voltage and current.

* Automotive Applications: With its wide operating temperature range and robust power management capabilities, the FUSB302BMPX is ideal for automotive applications. It can manage power delivery to in-vehicle infotainment systems, cameras, and other connected devices that use USB Type-C for charging and data communication.

* Consumer Electronics: The FUSB302BMPX can be used in a variety of consumer electronic devices that utilize USB Type-C connections for power and data transfer. Examples include gaming consoles, smart home devices, and home entertainment systems.

* Industrial Systems: In industrial control systems, the FUSB302BMPX can be employed to manage USB Power Delivery for industrial equipment, sensors, and diagnostic systems, providing reliable power management and data communication.

* Docking Stations and Hubs: The FUSB302BMPX is also useful in docking stations and USB hubs that support USB Power Delivery and USB Type-C. It enables these devices to manage power delivery and data connections across multiple ports efficiently.

## Performance:

The FUSB302BMPX delivers solid performance with an efficient and reliable USB Power Delivery and Type-C interface. With support for high data transfer rates up to USB 3.1 (5 Gbps) and up to 100W of power delivery, the chip ensures that devices can quickly charge, transfer data, and maintain power stability during communication.

Its low-power consumption, integrated protocol engine, and robust protection features help reduce the complexity of power delivery systems while improving overall reliability. The ability to switch roles dynamically between power source and sink adds to its versatility in various use cases.

## Power Efficiency:

With low standby current and low-power operation, the FUSB302BMPX ensures that devices using it maintain energy efficiency, which is crucial in battery-powered systems. The chip’s ability to handle high-speed data and power delivery without excessive power loss contributes to the overall efficiency of the device it’s integrated into.

## Conclusion:

The onsemi FUSB302BMPX is a powerful and highly integrated USB Type-C and USB Power Delivery controller that simplifies power management and data communication in a wide range of applications. Its compliance with USB PD 2.0 and 3.0, support for high power delivery up to 100W, integrated protocol engine, and bidirectional power and data transfer capabilities make it an excellent choice for modern USB-C-enabled devices. Whether used in smartphones, laptops, automotive systems, or industrial applications, the FUSB302BMPX provides an efficient and reliable solution for managing power and data over USB Type-C.
FUSB302BMPX Compare Parts
  • FUSB302BMPX vs FUSB340TMX
  • FUSB302BMPX vs FUSB3307D6MX
  • FUSB302BMPX vs FUSB3307D6MNWTWG
  • FUSB302BMPX vs FUSB3307D6A0BFMX
  • FUSB302BMPX vs FUSB3307D45A0AFMX
  • FUSB302BMPX vs FUSB3301MPX
  • FUSB302BMPX vs FUSB308BVMPX
  • FUSB302BMPX vs FUSB307BVMPX
  • FUSB302BMPX vs FUSB307BMPX
  • FUSB302BMPX vs FUSB303TMX
  • FUSB302BMPX vs FUSB303BTMX
  • FUSB302BMPX vs FUSB302UCX
  • FUSB302BMPX vs FUSB302TVMPX
  • FUSB302BMPX vs FUSB302TV10MPX
  • FUSB302BMPX vs FUSB302TMPX
  • FUSB302BMPX vs FUSB302MPX
  • FUSB302BMPX vs FUSB302BVMPX
  • FUSB302BMPX vs FUSB302BUCX
  • FUSB302BMPX vs FUSB302B11MPX
  • FUSB302BMPX vs FUSB302B10MPX
  • FUSB302BMPX vs FUSB302B01MPX
  • FUSB302BMPX vs FUSB301TMX
  • FUSB302BMPX vs FUSB301ATMX
  • FUSB302BMPX vs FUSB300UCX
  • FUSB302BMPX vs FUSB300CUCX
  • FUSB302BMPX vs FUSB300CUCX
  • FUSB302BMPX vs FUSB251UCX
  • FUSB302BMPX vs FUSB3317V6AMNWTWG
  • FUSB302BMPX vs FUSB3317F6AMNWTWG
  • FUSB302BMPX vs FUSB3307P6A0BFMNWTWG
  • FUSB302BMPX vs FUSB3307D90B0AFMNWTWG
  • FUSB302BMPX vs FUSB3307D6VMNWTWG
  • FUSB302BMPX vs FUSB3307D45A0AFMNWTWG
  • FUSB302BMPX vs FUSB3301MPX
  • FUSB302BMPX vs FUSB302TV11MPX
  • FUSB302BMPX vs FUSB302TV01MPX
  • FUSB302BMPX vs FUSB302B01MPX
  • FUSB302BMPX vs FUSB301TMX
  • FUSB302BMPX vs FUSB301ATMX-SN00362-FS
  • FUSB302BMPX vs FUSB301ATMX-SN00362
  • FUSB302BMPX FAQ
    Q1: What type of device is the onsemi FUSB302BMPX?
    A: The FUSB302BMPX is a USB Type-C controller designed to manage USB Power Delivery (PD) communication and Type-C port detection for host and device applications.

    Q2: How does the onsemi FUSB302BMPX support USB Type-C orientation detection?
    A: It detects cable orientation through the CC1 and CC2 pins, allowing correct connection configuration and ensuring proper data and power flow regardless of cable orientation.

    Q3: What is the voltage range supported by the onsemi FUSB302BMPX?
    A: The device operates over a supply voltage range of 1.8 V to 5.5 V, making it compatible with standard USB VBUS and logic levels.

    Q4: How does the onsemi FUSB302BMPX manage USB Power Delivery (PD) communication?
    A: It implements USB PD protocol handling, including message transmission, reception, and arbitration, enabling negotiation of power contracts up to 5 V, 9 V, 15 V, or 20 V.

    Q5: What package type does the onsemi FUSB302BMPX use?
    A: The FUSB302BMPX comes in a compact 16-pin QFN package suitable for space-constrained applications such as mobile and embedded devices.

    Q6: Can the onsemi FUSB302BMPX function as both a sink and a source?
    A: Yes, it supports dual-role port functionality, allowing the device to act as either a power source or sink depending on the connected device and PD negotiation.

    Q7: What data rates does the onsemi FUSB302BMPX support for USB communication?
    A: It supports standard USB 2.0 data rates up to 480 Mbps, ensuring compatibility with high-speed peripheral devices.

    Q8: How does the onsemi FUSB302BMPX detect attach and detach events?
    A: It monitors the CC lines for voltage changes that indicate the presence or removal of a USB Type-C cable, generating appropriate interrupts to the host controller.

    Q9: What role does the onsemi FUSB302BMPX play in overvoltage and overcurrent protection?
    A: The controller helps prevent improper power delivery by monitoring and communicating port status during PD negotiation, assisting the system in enforcing voltage and current limits.

    Q10: How is the onsemi FUSB302BMPX configured?
    A: Configuration is managed via an I²C interface, which allows the host processor to set operating modes, enable interrupts, and control PD message exchanges.

    Q11: Does the onsemi FUSB302BMPX support cable plug detection in both orientations?
    A: Yes, it automatically detects the orientation of the USB Type-C plug and routes signals appropriately, ensuring correct operation without user intervention.

    Q12: What is the operating temperature range of the onsemi FUSB302BMPX?
    A: It operates over the industrial temperature range of -40 °C to +85 °C, suitable for both consumer and industrial applications.

    Q13: How does the onsemi FUSB302BMPX handle fault conditions during PD negotiation?
    A: The device detects protocol errors, invalid message sequences, and voltage/current mismatches, signaling the host via interrupts to safely terminate or retry PD negotiations.

    Q14: Can the onsemi FUSB302BMPX support dual-role data?
    A: Yes, it supports dual-role data functionality, enabling a device to act as either a USB host or device depending on connection and role assignment.

    Q15: What type of interrupts does the onsemi FUSB302BMPX provide?
    A: The controller provides multiple interrupt sources including attach/detach events, message reception, CC line changes, and fault conditions, allowing the host to respond efficiently.

    Q16: How does the onsemi FUSB302BMPX improve USB Type-C system design?
    A: By handling cable orientation detection, PD message communication, and role management, it reduces firmware complexity and enables reliable Type-C implementation in compact designs.

    Q17: Is the onsemi FUSB302BMPX compliant with USB PD 2.0/3.0 standards?
    A: Yes, it supports USB Power Delivery 2.0 specifications and provides compatibility with 3.0 protocol features such as fast role swap and extended message support.

    Q18: How does the onsemi FUSB302BMPX interact with the host microcontroller?
    A: Interaction is achieved via I²C for configuration and status reporting, while interrupts provide asynchronous notification of key events like attach/detach or PD message reception.

    Q19: Can the onsemi FUSB302BMPX be used in battery-powered devices?
    A: Yes, its low quiescent current, efficient PD handling, and integrated control features make it suitable for battery-operated applications such as smartphones, tablets, and laptops.

    Q20: How does the onsemi FUSB302BMPX ensure reliable communication in noisy environments?
    A: It includes robust CC line monitoring, protocol error detection, and integrated filtering to maintain stable USB Type-C connection and PD communication under typical EMI conditions.
    Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.