Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ onsemi FSTD32211G
FSTD32211G
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 12 X 1:1 114FBGA
Manufacturer:
onsemi
Datasheet:
FSTD32211G Datasheet
History Price: Obsolete
In Stock: 23850
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSTD32211G Specification
Specification
Part No
FSTD32211G
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
onsemi
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
12 x 1:1
Independent Circuits
4
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
114-LFBGA
Supplier Device Package
114-FBGA (16x5.5)
FSTD32211G PDF Datasheet
FSTD32211G Datasheet
Click and Download: FSTD32211G Datasheet
FSTD32211G Related Parts
FST16209MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16209MTD
Fairchild Semiconductor
BUS EXCHANGER
FST16210MTD
Fairchild Semiconductor
BUS DRIVER
FST16210MTDX
Fairchild Semiconductor
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16210MTDX
onsemi
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16211G
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211GX
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211MEA
Fairchild Semiconductor
IC BUS SWITCH 12 X 1:1 56SSOP
FST16211MEAX
Fairchild Semiconductor
BUS DRIVER
FST16211MTD
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16211MTDX
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16212MEA
Fairchild Semiconductor
BUS EXCHANGER
FSTD32211G Compare Parts
FSTD32211G vs FSTUD32450GX
FSTD32211G vs FSTUD32450G
FSTD32211G vs FSTUD16450MTDX
FSTD32211G vs FSTUD16450MTD
FSTD32211G vs FSTUD162450MTDX
FSTD32211G vs FSTUD162450MTD
FSTD32211G vs FSTUD16211MTDX
FSTD32211G vs FSTUD16211MTDX
FSTD32211G vs FSTU6800WMX
FSTD32211G vs FSTU6800WM
FSTD32211G vs FSTU6800QSCX
FSTD32211G vs FSTU6800QSCX
FSTD32211G vs FSTU6800MTCX
FSTD32211G vs FSTU6800MTCX
FSTD32211G vs FSTU6800MTC
FSTD32211G vs FSTU6800MTC
FSTD32211G vs FSTU3384WMX
FSTD32211G vs FSTU3384WMX
FSTD32211G vs FSTU3384WM
FSTD32211G vs FSTU3384WM
FSTD32211G vs FSTU3384QSCX
FSTD32211G vs FSTU3384QSC
FSTD32211G vs FSTU3384MTCX
FSTD32211G vs FSTU3384MTCX
FSTD32211G vs FSTU3384MTC
FSTD32211G vs FSTU32X800QSPX
FSTD32211G vs FSTU32X800QSP
FSTD32211G vs FSTU32X384QSPX
FSTD32211G vs FSTU32X384QSPX
FSTD32211G vs FSTU32X384QSP
FSTD32211G vs FSTU3257QSCX
FSTD32211G vs FSTU3257QSC
FSTD32211G vs FSTU3257MTCX
FSTD32211G vs FSTU3257MTCX
FSTD32211G vs FSTU3257MTC
FSTD32211G vs FSTU3253QSCX
FSTD32211G vs FSTU3253QSC
FSTD32211G vs FSTU3253MX
FSTD32211G vs FSTU3253MTCX
FSTD32211G vs FSTU3253MTC
Customer Reviews
4.95 out of 5.00 stars from 176 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described