Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ onsemi FST16211MTD
FST16211MTD
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 12 X 1:1 56TSSOP
Manufacturer:
onsemi
Datasheet:
FST16211MTD Datasheet
History Price: Obsolete
In Stock: 7000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FST16211MTD Specification
Specification
Part No
FST16211MTD
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
12 x 1:1
Independent Circuits
2
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
FST16211MTD PDF Datasheet
FST16211MTD Datasheet
Click and Download: FST16211MTD Datasheet
FST16211MTD Related Parts
FST16209MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16209MTD
Fairchild Semiconductor
BUS EXCHANGER
FST16210MTD
Fairchild Semiconductor
BUS DRIVER
FST16210MTDX
Fairchild Semiconductor
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16210MTDX
onsemi
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16211G
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211GX
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211MEA
Fairchild Semiconductor
IC BUS SWITCH 12 X 1:1 56SSOP
FST16211MEAX
Fairchild Semiconductor
BUS DRIVER
FST16211MTDX
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16212MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16212MEAX
Fairchild Semiconductor
BUS EXCHANGER
FST16211MTD Compare Parts
FST16211MTD vs FSTUD32450GX
FST16211MTD vs FSTUD32450G
FST16211MTD vs FSTUD16450MTDX
FST16211MTD vs FSTUD16450MTD
FST16211MTD vs FSTUD162450MTDX
FST16211MTD vs FSTUD162450MTD
FST16211MTD vs FSTUD16211MTDX
FST16211MTD vs FSTUD16211MTDX
FST16211MTD vs FSTU6800WMX
FST16211MTD vs FSTU6800WM
FST16211MTD vs FSTU6800QSCX
FST16211MTD vs FSTU6800QSCX
FST16211MTD vs FSTU6800MTCX
FST16211MTD vs FSTU6800MTCX
FST16211MTD vs FSTU6800MTC
FST16211MTD vs FSTU6800MTC
FST16211MTD vs FSTU3384WMX
FST16211MTD vs FSTU3384WMX
FST16211MTD vs FSTU3384WM
FST16211MTD vs FSTU3384WM
FST16211MTD vs FSTU3384QSCX
FST16211MTD vs FSTU3384QSC
FST16211MTD vs FSTU3384MTCX
FST16211MTD vs FSTU3384MTCX
FST16211MTD vs FSTU3384MTC
FST16211MTD vs FSTU32X800QSPX
FST16211MTD vs FSTU32X800QSP
FST16211MTD vs FSTU32X384QSPX
FST16211MTD vs FSTU32X384QSPX
FST16211MTD vs FSTU32X384QSP
FST16211MTD vs FSTU3257QSCX
FST16211MTD vs FSTU3257QSC
FST16211MTD vs FSTU3257MTCX
FST16211MTD vs FSTU3257MTCX
FST16211MTD vs FSTU3257MTC
FST16211MTD vs FSTU3253QSCX
FST16211MTD vs FSTU3253QSC
FST16211MTD vs FSTU3253MX
FST16211MTD vs FSTU3253MTCX
FST16211MTD vs FSTU3253MTC
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets